MAC Valves, Inc. USA Solenoid Valve 46A-L00-JDA0-1GN

Description
SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 WATT, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 WATT, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 93637971 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
93637971
Solenoid Valve 93637971
SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 WATT, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 WATT, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 46A-L00-JDA0-1GN

MAC VALVES INC Valves 46A-L00-JDA0-1GN

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 93637971
Product Name Solenoid Valve Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated 3-Way Ball Valve - PYHG Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-413SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000009597-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details