Parker Hannifin/Electromechanical Automation Solenoid Coil 4889806J

Description
SOLENOID COIL, 110-115 VAC, 60 HZ, 2 W, F CLASS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID COIL, 110-115 VAC, 60 HZ, 2 W, F CLASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 12799979 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
12799979
Solenoid Coil 12799979
SOLENOID COIL, 110-115 VAC, 60 HZ, 2 W, F CLASS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID COIL, 110-115 VAC, 60 HZ, 2 W, F CLASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 12799979
Product Name Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514836 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Ball Check Valve 0 5 4 - 1228015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.57 inch (40.00 mm)
View Details
Fill and Drain Valve - Tube Stub -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details