Artesyn Embedded Power Solenoid Valve 48814

Description
THERMAL ISOLATOR, AMI-1SS5, 5/8IN, SWEAT BY SWEAT, OD FEMALE. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL ISOLATOR, AMI-1SS5, 5/8IN, SWEAT BY SWEAT, OD FEMALE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 32941748 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
32941748
Solenoid Valve 32941748
THERMAL ISOLATOR, AMI-1SS5, 5/8IN, SWEAT BY SWEAT, OD FEMALE. FREE 2 YEAR RADWELL WARRANTY

THERMAL ISOLATOR, AMI-1SS5, 5/8IN, SWEAT BY SWEAT, OD FEMALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
ALCO CONTROLS Valves 048814

ALCO CONTROLS Valves 048814

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 32941748
Product Name Solenoid Valve Solenoid Valve
Actuation Thermally
Unlock Full Specs
to access all available technical data

Similar Products

Air-Loaded Pressure Regulators - PRA - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC; PP (optional feature)
Media Highly Corrosive, Ultra-Pure Chemicals
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-B-CP180 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.50 inch (12.70 mm)
View Details
15mm MICROSOL - 01-211P201-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details