Graco Inc. Ball Valve 509-365-010

Description
SINGLE BALL CHECK VALVE, 10 PSI NOMINAL CRACKING PRESSURE, 1/4" NPTF (F) X 1/4" NPSF (M), STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE BALL CHECK VALVE, 10 PSI NOMINAL CRACKING PRESSURE, 1/4" NPTF (F) X 1/4" NPSF (M), STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 135025170 - Radwell International
Willingboro, NJ, United States
Ball Valve
135025170
Ball Valve 135025170
SINGLE BALL CHECK VALVE, 10 PSI NOMINAL CRACKING PRESSURE, 1/4" NPTF (F) X 1/4" NPSF (M), STEEL. FREE 2 YEAR RADWELL WARRANTY

SINGLE BALL CHECK VALVE, 10 PSI NOMINAL CRACKING PRESSURE, 1/4" NPTF (F) X 1/4" NPSF (M), STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 135025170
Product Name Ball Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

22mm INTERSOL - 09-311I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Solenoid Valves - 1440801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, liquid
View Details
Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details