MAC Valves, Inc. USA Pneumatic Valve 48A-000-AN2

Description
DISCONTINUED BY MANUFACTURER, MANIFOLD SUB-BASE - FOR DOUBLE SOLEN. PLUG-IN TO THE LEFT - RIGHT-END STATION - SIDE CYL. PORTS ONLY - INTERNAL AIR SUPPLY PILOT.1/8" NPTF THREADED FEMALE PNEUMATIC PORTS + 3/8" THREADED FEMALE PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MANIFOLD SUB-BASE - FOR DOUBLE SOLEN. PLUG-IN TO THE LEFT - RIGHT-END STATION - SIDE CYL. PORTS ONLY - INTERNAL AIR SUPPLY PILOT.1/8" NPTF THREADED FEMALE PNEUMATIC PORTS + 3/8" THREADED FEMALE PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 224224431 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
224224431
Pneumatic Valve 224224431
DISCONTINUED BY MANUFACTURER, MANIFOLD SUB-BASE - FOR DOUBLE SOLEN. PLUG-IN TO THE LEFT - RIGHT-END STATION - SIDE CYL. PORTS ONLY - INTERNAL AIR SUPPLY PILOT.1/8" NPTF THREADED FEMALE PNEUMATIC PORTS + 3/8" THREADED FEMALE PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MANIFOLD SUB-BASE - FOR DOUBLE SOLEN. PLUG-IN TO THE LEFT - RIGHT-END STATION - SIDE CYL. PORTS ONLY - INTERNAL AIR SUPPLY PILOT.1/8" NPTF THREADED FEMALE PNEUMATIC PORTS + 3/8" THREADED FEMALE PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 224224431
Product Name Pneumatic Valve
Valve Type Pilot; Plug
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
8mm CHIPSOL - 14-221CA060HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Pressure Monitoring Valve Assembly - 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Connection Description Quick Connect
View Details
Double Block & Bleed Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Block Bleed; Gate
Primary Material Stainless Steel
View Details