CKD USA Corporation Solenoid Valve 4KB119-00-B-DC24V

Description
SOLENOID VALVE, 24VDC, PRESSURE RANGE: 0.15-0.7MPA, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 24VDC, PRESSURE RANGE: 0.15-0.7MPA, 5 PORT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 91689494 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
91689494
Solenoid Valve 91689494
SOLENOID VALVE, 24VDC, PRESSURE RANGE: 0.15-0.7MPA, 5 PORT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 24VDC, PRESSURE RANGE: 0.15-0.7MPA, 5 PORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 91689494
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 121210015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details