Grainger Industrial Supply Valve Lock Out 4ZM27

Description
VALVE, LOCKOUT, MODULAR, 3/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, LOCKOUT, MODULAR, 3/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Lock Out - 24620489 - Radwell International
Willingboro, NJ, United States
Valve Lock Out
24620489
Valve Lock Out 24620489
VALVE, LOCKOUT, MODULAR, 3/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY

VALVE, LOCKOUT, MODULAR, 3/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24620489
Product Name Valve Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317538 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details
T 342 Diaphragm Valve Wheel Operator - 1131030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 3.00 inch (76.20 mm)
View Details
500 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details