Radwell International Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 18
Product Name Notes
2 WAY, NORMALLY CLOSED, BRASS, 3/4" NPT GENERAL PRUPOSE, SOLENOID VALVES,110/50-120/60 VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
5/2 PNEUMATIC SOLENOID VALVE, SOLENOID/PILOT G 1/8, 24 VDC, MANIFOLD MOUNTING, BODY MATERIAL: FIBREGLASS REINFORCED PA, 800L/MIN. FREE 2 YEAR RADWELL WARRANTY
ASCO , SOLENOID VALVE SPARE PART KIT. FREE 2 YEAR RADWELL WARRANTY
ASCO Valves 8040H007 120/60,110/50D
ASCO Valves 8210G002AC120/60,110 /50D
ASCO Valves 8210G009AC120/60,110 /50D
ASCO Valves 8210G094AC120/60,110 /50D
ASCO Valves 8210G100AC120/60,110 /50D
ASCO Valves 8210G95
ASCO Valves 8262G002-120
ASCO Valves 8262G202-120
ASCO Valves 8262G22-120
AVENTICS Pneumatics 0820023005
AVENTICS Pneumatics 0820023990
AVENTICS Pneumatics 0820038152
AVENTICS Pneumatics 0820038176
AVENTICS Pneumatics 0820058026
AVENTICS Pneumatics 0820060501
BASE ASSEMBLY, FOR SOLENOID VALVE, PNEUMATIC, W/ HARDWARE. FREE 2 YEAR RADWELL WARRANTY
COIL, FOR SOLENOID VALVE, 5 W, 24 VDC, (720016). FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, MODEL # TC15-5/2XX-SR-024DC- I-FORM_C-SGL, 2 POSITION & 5 WAY, FLOW = 1500 LPM, PRESS RANGE = 3 BAR TO 10 BAR, SWITCH ON TIME = 12 MS,...
DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED VALVE ED, 5/2, ISO1, W/OUT COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASCO, 8262A212-120, 8262A212120, SOLENOID VALVE, 1/4IN NPT, 120V 20W 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRASS SOLENOID VALVE, 3/8 INCH PIPE SIZE, COIL: 110/120 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID VALVE COIL, 24V DC, 10W, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, 315 PMAX BAR, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE BODY, NO SOLENOID COIL, 50-150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE W/O SOLENOID, SOFT SEAL VALVE, MAX PRESSURE: 120 PSIG, 3-PORT VALVES, 5/8 INCH VALVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE SOLENOID VALVE, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 3/8 INCH PIPE, 6.5 WATT, RANGE: 5-125PSI, 110-120V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 7.5 VA, 5 WATT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/2 IN NPT, 2-WAY, BRASS, 110-120 V, 50-60 HZ, 6 WATTS, 5-200 AIR PSI, 5-135 WATER / OIL PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/2 INCH PIPE, 20 PSI, 115V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/2INCH, 120VAC, SUGGESTED REPLACEMENT IS 8210G094 120/60 110/50. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH, 110/120 VAC, 50/60 HZ,16.7WENCLOSURE TYPE 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4NPT, 240/60-220/50V, 6.5 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 - 120 VOLTS, 50/60 HZ, 6 WATTS, 3/8 INCH PIPE, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120V, 3/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.5 W, 1/4 INCH NPT PORTS, 90 PSI INERT GAS, 100 PSI WATER/LT.OIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.5 WATTS, 1/2 PIPE, 1/2 ORIFICE, STEAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 11 W, 1/2 IN PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 15.4 WATT, 25 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 2 WAY, NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115 V, 10 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 2 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 HZ, 18 WATTS, 3/8 ORIFICE, 25 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC / 60 HZ COIL, 10.5 WATT, 2 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V COIL, 1-1/4" PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V, 60HZ, 1/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 125 VDC,EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1IN PIPE, 5-150 PSI AIR / GAS / WATER, 5-100 PSI OIL, 100-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY VALVE, 110/120 V, 50/60 HZ, 1/2 IN PIPE, 17.1 W, AIR 25-1500 PSI, WATER 25-1500 PSI, OIL 25-1500 PSI. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 110/120V, 6.1/8.1W, 50/60HZ, 5-150PSI AIR/INERT GAS, 1-125PSI WATER, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 24 V, 60 HZ, ORIFICE 7/16, 10 WATTS, 21-1030 KPA, 3-150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 25 PSI AIR, 24 VDC, 14.9 W, 1-1/2 IN PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, DIRECT ACTING, 11 W, 120 V, 60 HZ, VITON, 1/4 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, NORMALLY, 120/60, 110/50. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 1 INCH NPT, 25 PSI, 24 VDC COIL, 14.9 WATT, NORMALLY CLOSED, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 1/4 INCH NPT, 110-120 V AC, 50/60 HZ, 5-1500PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 1/4 INCH NPT, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 1/4 INCH NPT, BASE VALVE, (73216BN2MT00*33348) . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 1/4 INCH ORIFICE, 17 WATT, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 16 WATT, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 8.5 WATTS, NON-LOCKING, RECTANGULAR CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC DIN, 2 WAY NORMALLY CLOSED 1/4" NPT, PILOT OPERATED INTERNAL PILOT, SUPPLY BRASS, 10W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/4 PIPE SIZE, 5-200 PSI, 16.1 WATTS, 120/60 V, 2 WAY VALVE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8 INCH NPT PORT, 7/16 INCH ORIFICE SIZE, 5-600 PSI OPERATING PRESSURE, NORMALLY CLOSED, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8 PIPE, 5/8 ORIFICE, BRASS BODY, NORMALLY OPEN, 110/120 VAC, 50/60 HZ, 10.5 WATTS, (SUGGESTED REPLACEMENT: 8210G033AC120/60110/ 50D). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 30/150 PSI, 24 VDC, 10 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4500 PSI MAX, 315 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 700 SERIES, 4-WAY, DOUBLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS.
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 3 POSITION CLOSED...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 800 SERIES, 5/3 CENTER, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8210 SERIES, BRASS BODY, 1 INCH PIPE, 110/120 VAC, 50/60 HZ, 6 WATTS, PRESSURE: 5-125 AIR, INERT GAS, WATER, 5-100 LT. OIL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8211 SERIES, 110/120 VAC, 50/60 HZ, 16.7 W, 125 PSI, 3/4 INCH NPT PORTS, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8215 SERIES, ALUMINUM, 2- WAY, 14.9 WATTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8215 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, 1-1/2 INCH PORTS, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, 2WAY 1/4INCH PROCESS CONNECTION, 110/120V 50/60HZ COIL RATING, 750PSI PRESSURE RATING, 500PSI OIL PRESSURE RATING, 6.1-8.1W POWER RATING, BRASS BODY MATERIAL. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RAD HAT, 2-WAY, BRASS BODY, 1/8 INCH PORTS, 110/120 VAC, 50/60 HZ, 6.1/8.1 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 8262H013AC120/60110/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 8262H022AC120/60110/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 8262H090AC120/60110/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 8262H265AC120/60110/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 12 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 220-240 V AC, 50/60 HZ, REPLACED BY 8262H022AC240/60220/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 220-240 V AC, 50/60 HZ, REPLACED BY 8262H090AC240/60220/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, GRAIN DRYER BURNERS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, LONG LIFE / QUIET DESIGN, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, TEFLON, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/8 PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 8262H002AC120/60110/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/8 PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/8 PORTS, 220-240 V AC, 50/60 HZ, REPLACED BY 8262H001AC240/60220/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/8 PORTS, 220-240 V AC, 50/60 HZ, REPLACED BY 8262H002AC240/60220/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/8 PORTS, 24 V DC, REPLACED BY 8262H002DC24DCD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 8262H080AC120/60110/ 50D. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/4 PORTS, 12 V DC, REPLACED BY 8262H086DC12DCD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/4 PORTS, 120 V AC, 50/60 HZ, REPLACED BY 8262H007AC120/60110/ 50D. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/4 PORTS, ETHYLENE PROPYLENE, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/8 PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/8 PORTS, 120 V AC, 50/60 HZ, REPLACED BY 8262H006AC120/60110/ 50D. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/4” PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/4” PORTS, 220-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/4” PORTS, CAST URETHANE, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/4” PORTS, LONG LIFE / QUIET DESIGN, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/8 PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/8” PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/8” PORTS, CAST URETHANE, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY, 120 VAC, 60 HZ, 1/4 INCH, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CYCLONE, DIRECT ACTING, SERIES 7, CONDUIT HOUSING, 3-WAY NORMALLY CLOSED, FREE VENT, 1/4" PORT SIZE, STAINLESS STEEL, 1/16" BODY / STOP, NITRILE SEALS, CLASS B...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MANIFOLD BASE, SINGLE ACTUATION, 24 VOLT DC, 2 POSITIONS N.O., 1 MPA PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PIPE 1/4 IN, 10.1 W, CRYO FLUIDS 40 PSI, 110-120 V, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 2-WAY, NORMALLY OPEN, 110-120 V AC, 50/60 HZ, REPLACED BY 8210G012AC120/60,110 /50D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 8210 SERIES, 1/2 INCH PIPE, 110/120 VAC, 50/60 HZ, 6 W, 7/16 INCH, REPLACED BY G SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S62, 3WUNI, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S62, N4, 3WUNI, 24V, 50HZ, 16 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, INTERNAL PILOT- 2 POSITION, REVISION C, 24 VDC, JIC WITH 1/2 IN NPS CONDUIT, LOCKING RECESSED WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SPRING, 3 WAY, 24 VDC, 2-10 BAR, G1/8 PORT, 4MM ORIFICE, -5°C TO 50°C, 520 NI/MIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VLALVE, 800 SERIES, DOUBLE SOLENOID, 24 VDC, 6.0 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPARE PARTS KIT, FOR HERION SOFT SEAL VALVES:, 1/4 IN PORT SIZE, 4 WAY(5/2) SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE FOR SOLENOID, 2 WAY, BRASS, 1 3/4 IN, 16 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID: 1-1/4 IN FNPT, 120VAC, PILOT OPERATED, 2/2 WAY, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,AIR, GAS, WATER, LT. OIL 1/2",220V/240V,2-WAY ,BRASS SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
GAS SOLENOID VALVE, 1/2 X 3/4, 2 WAY NORMALLY CLOSED, ALUMINUM, 17.1/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
GAS SOLENOID VALVE, 3/4 X 1-5/, 2 WAY NORMALLY CLOSED, ALUMINUM, 20.1/F W, PROOF OF CLOSURE, 220 VAC, 18" LEAD . FREE 2 YEAR RADWELL WARRANTY
HANNIFIN Hydraulics 73218BN4UN00N0D100B2
HERION , 8010200-9000-024-00, 8010200900002400, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC SOLENOID VALVE, SKINNER, 2 WAY 24-60 VAC, N/O, NPT, PILOT OPERATED, BRASS. FREE 2 YEAR RADWELL WARRANTY
JACKES EVANS DIVISION Valves 77310
JOIST VALVE, 2/2 SOLENOID VALVE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY
LIQUID DISPENSING VALVE, 2-WAY, DIRECT ACTING SOLENOID VALVE, 24 VAC, 60 HZ, 12W, DSVP12N SERIES, NPT THREAD TYPE, 24 V VOLTAGE RATING, DSVP12N-2LSX-24A. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves 713C-12-PI-221JM
MAC VALVES INC Valves 722C-12-PI-111CA
MAC VALVES INC Valves 811C-2E-110EA-152
MAC VALVES INC Valves 811C-PM-111AA-152
MAC VALVES INC Valves 811C-PM-111BA-152
MAC VALVES INC Valves 811C-PM-111CA-152
MAC VALVES INC Valves 811C-PM-111DA-142
MAC VALVES INC Valves 811C-PM-111JA-152
MAC VALVES INC Valves 811C-PM-111JM-152
MAC VALVES INC Valves 811C-PM-112CA-152
MAC VALVES INC Valves 811C-PM-114CA-152
MAC VALVES INC Valves 811C-PM-501CA-152
MAC VALVES INC Valves 811C-PM-502JB-155
MAC VALVES INC Valves 811C-PM-591JC-152
MAC VALVES INC Valves 811C-PM-591JJ-152
MAC VALVES INC Valves 811C-PM-591JM-152
MAC VALVES INC Valves 811C-PM-611CA-152
MAC VALVES INC Valves 811C-PM-611JA-152
MAC VALVES INC Valves 811C-PM-611JC-152
MAC VALVES INC Valves 811C-PM-611JM-152
MAC VALVES INC Valves 811C-PM-872JB-152
MAC VALVES INC Valves 812C-PM-501BA-112
MAC VALVES INC Valves 821C-PM-111CA-152
MAC VALVES INC Valves 821C-PM-111JA-152
MAC VALVES INC Valves 825C-PM-111CA-552
MAC VALVES INC Valves 825C-PM-591JJ-552
METAL WORK PNEUMATIC Valves 8135002
PARKER Valves 73218BN4UN00N0D1D2P3
PNEUMATIC DIRECTIONAL VALVE, 5 WAY / 2 POSITION, DOUBLE SOLENOID, WITHOUT DETENT, EXTERNAL PILOT, 850 L/MIN, 24 VDC, IP65, HF03 - 5/2DS - 024DC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, SOLENOID OPERATED, 24 VDC COIL VOLTAGE, 4.8 WATT, 1-10 BAR OPERATING PRESSURE, RA14-5/3CC-SR-024DC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 5/2-DIRECTIONAL VALVE, SERIES CD02-AL, 24 VDC, N2W. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, COIL: 24 VDC / 2 W, 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, SERIES NL4-SOV, 3/2 DIRECTIONAL VALVE, PILOT/SPRING G 1/2, DIE CAST ZINC, 4000L/MIN, 24V DC, 4.8W, 2.5BAR, (NL4-SOV-G012-SOE-02 4-SS). FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, NF SERIES, COMPRESSED AIR, 1-1/2" PORTS, SOLENOID PILOT W/ SPRING RETURN, 2 POSITION, 3-WAY, NORMALLY CLOSED (NON-PASSING), LINE MOUNTED, DIN STYLE PLUG-IN SOLENOID, AC VOLTAGE, NPTF, 110-120 V...
REPAIR KIT FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, FOR RB3/ORB3, SOLENOID VALVE, SERIES R REFRIGERATION. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, GP200 SERIES, 5 PEICE SOLENOID VALVE KIT. FREE 2 YEAR RADWELL WARRANTY
SERIES 8030, LOW PRESSURE SOLENOID VALVE, COIL: 240 VAC 60 HZ, 208 VAC - 220 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, SOLENOID, BRASS, 1/4 INCH, 100 PSI, 110/120 V, 50/60 HZ, 10.5 WATT, ORIFICE 5/32. FREE 2 YEAR RADWELL WARRANTY
SKINNER Valves 7321KBN3SN00N0L111Q3
SKINNER Valves 73419AN2NN00N0C111P3
SOFT SEAL VALVES,COIL: 24VDC, 3 WATT, MAX PRESSURE: 120 PSI, K18, 3/2 SINGLE SOLENOID WITH DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ACTUATOR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID BLOCKING VALVE, 25 PSI,PILOTED SOLENOID, 1-5/8 IN, 120 VAC ,15.4 WATTS,2-WAY, 2-POSITION, NORMALLY OPEN, SIZE 1-1/4,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 240V 60CYL 2WIRE CLASS B. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110-120 VOLT, 50/60HZ, 9W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 115VAC, 1/4 - 1-1/4 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120/60 - 110/50 VAC, 9.5 WATTS, REFRIGERATION COIL, SPADE COIL, TYPE H-23SR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID POPPET VALVE, 227 SERIES, 3/8", 3/2NC, AIR, 24DC, XP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID POPPET VALVE, 227 SERIES, 3/8", 3/2NO, AIR, 24DC, XP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1-1/4IN 110/120VAC 6W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ 6W 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VAC 50/60HZ 10WATT 10-180PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120/110VAC 60/50HZ 6W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120/60 6.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC 60HZ 3/8INCH PIPE 6.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC AIR/GAS300PSI 3/8P 1/8 ORIF.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 240VAC SHUT-OFF 104R. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VAC 13.4W 3/4FPT 5-125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 11.2W 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2WAY 3/4IN 22WATT 24VDC 5-230PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2WAY 3/8IN NPT 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3/4INCH 120VAC FUEL GAS 20PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3/8 INCH PIPE, 6.5 WATT, RANGE: 5-125PSI, 110-120V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3/8INCH 120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 480VAC 60HZ 3/8IN PIPE 6.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 4WAY 2POS 1/4IN NPT 150PSI NO COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE UNIT, 24VAC, 60HZ, 125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1-1/4IN FNPT,BODY ONLY,2 WAY,N/C,BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1-125PSI STEAM, 110/120VAC, 50/60HZ, 3/8 INCH NPT, 8.1 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 IN, NC, INLINE, 2WAY, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 NPT,-NPT, NORMALLY CLOSED, 240/60 220/50. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 X 3/4, NORMALLY CLOSED, 24/60. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 INCH PORT, 2 WAY, 110/120V, 50/60HZ, 10 - 750 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4" PORT, 24VDC, SERIES 700. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4IN NPT PORTS, 24VDC, 6W, 1/2IN NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4IN NPT PORTS, INTERNAL, 24VDC, LOCKING MANUAL OPERATOR, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4IN PIPE, 120/110V 60/50HZ, 100PSI, 10.5W, MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100-240AC/DC, 3/8INCH P, 5/8INCH O,150 PSI, AW. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110 / 120 VAC COIL, 50 / 60 HZ, 10.1 WATT, MAX 125 PSI, 10.1 WATTS, 3/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120 V, 50/60 HZ, 150 PSI, 1/2 PIPE, 10.1 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120V, 50-60HZ, 6WATTS, AIR: 5-125, WATER: 1-125, 1/2IN PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120V, 50/60HZ, 15.4W, 1/2IN PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 V 50/60 HZ, 3/8 INCH, 2 WATT, NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 V AC, 50/60 HZ, 15.4 WATT, 15 PSI, 1/2 INCH NPT PORT, 2-WAY, NORMALLY CLOSED, NBR SEALS, 8030A17AC120/60. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 V, 50/60 HZ, 6.8 WATT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC COIL, 50/60 HZ, 2 WAY, 3/4 INCH NPT, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.1W, 100PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 15.4 WATT, 1-1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 15.4 WATTS, FUEL/GAS, 25 PSI, 2 NO. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5-150 PSI, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VOLTS, 50/60 HZ, 3/4 INCH PIPE, 17.1 WATTS, 10-6 VACUUM TORR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 30-150PSI, 6.8W, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 6.5 W, 50/60HZ, 5-125 PSI, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 125PSI, 3/8IN NPT, 11WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/50, 120/60, 10W, 5 - 1500 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 V / 60 HZ, 110 V / 50 HZ, 3/8 IN NPT, 5-150 PSI, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 V, 60 HZ, 18 W, 1/4 ORIFICE, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 16.1 WATT, 3/4 PIPE, 5-250 PSI AIR/GAS, 5-200 WATER/OIL, 2-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120/60, 110/50, 50PSI, 10.1WATTS, 3/4PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC/60HZ, 110VAC/50HZ, 3/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12VDC, 2.5W, 4/2-WAY, 30-150PSI, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150 PSI, KPA 1030, 10 WATTS, 1/2 INCH ORIFICE, 110/120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY VALVE, 110/120 VAC, 50/60 HZ, 3/4 IN PIPE, AIR 5-125 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, 100-240VAC/DC, 2W, 150PSI AIR/INERT GAS, 125PSI LT OIL, 150PSI WATER, 3/4IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, 1/2 NPT, PILOT OPERATED, INTERNAL PILOT SIPPLY, BRASS BODY, 110/120 VAC, 50/60 HZ, 5-150 PSI, 10 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY NORMALLY CLOSED, 1/2" NPT, 120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 1" NPT, NBR SEALS, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 1/2 INCH NPT, 110/120 VAC, 50/60 HZ, 5-135 PSI WATER/OIL, 5-200 PSI AIR/GAS, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 1/4" NPT, NORMALLY CLOSED, LOW PRESSURE, BRASS BODY, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 110/120 VAC, 50/60 HZ, 10.1 WATTS, 150 PSI, 3/8 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 1/2 INCH NPT, AIR/WATER, 5-150 PSI AIR, 1-125 PSI WATER, 220/240 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 1/2" NPT, 110-120 V AC, 50/60 HZ, 0-150 PSI AIR/WATER, 0-125 PSI LIGHT OIL, PILOT OPERATED, NEMA 4X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 1/2IN NPT, GENERAL PURPOSE, 24VDC, 10W, 7/16 ORIFICE, 3-60PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 210 SERIES, STANDARD, 2-WAY, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 6.1 WATTS, 110-120 VAC, 50/60 HZ, RED HAT. FREE 2 YEAR...
SOLENOID VALVE, 212 SERIES, COMPOSITE BODY, 2-WAY, 1" PIPE, 1" ORIFICE, NORMALLY OPEN, LEADED COIL, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 DC, 16 W, 60 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC COIL, AIR PSI 200, WATER PSI 180, OIL PSI 180, 30.6 WATT, 3/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 120 VAC COIL, 15.4 WATTS, 1 INCH NPTF PORT, NORMALLY OPEN, 5 -125 PSI PRESSURE RANGE, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 23 W, 1/4 INCH NPT, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 1/4IN NPT PORTS, COMMON CONDUIT 1IN NPT, 36IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 1W, 30-150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6.0W, 25-150PSI, DOUBLE SOLENOID, EXTERNAL PILOT-2POSITION, 1/4IN NPT PORTS, RECTANGLE PLUG IN, MODIFICATION PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6W, 1/4IN NPT PORTS, LOCKING EXTENDED, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 8.5W, 25-150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 25-160 PSI MAX AIR, 250 PSI W/ 160 PSI EXT. PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2PORT IN/OUT MANIFOLD, 110-120VAC 50/60HZ COIL RATING, 150PSI RATING, 6.8W POWER RATING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POSITION, DUAL COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY 110/120 VAC, 50/60 HZ, 10.1 W, 5-150 PSI, 3/4 INCH NPT PORTS, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY, 3/4INCH, 150PSI, 110/120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY, INTERNAL PILOT OPERATED, NORMALLY CLOSED, 3/8IN NPT PORT, 0-40PI, 0-280KPA, 12VDC, 22W, 316SS BODY, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY, NC, 1/8INCH, SS ,120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY NORMALLY CLOSED, 3/8 INCH NPT, GENERAL PURPOSE, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4 X 3/4, 2 WAY NORMALLY OPEN, BRASS, 10.1/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 INCH NPT, 2 WAY, NORMALLY CLOSED, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 X 5/8, 2 WAY NORMALLY OPEN, BRASS, 10.1/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 X 5/8, 2 WAY NORMALLY OPEN, BRASS, 10.1/F W, VITON, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 X 5/8, 2 WAY NORMALLY OPEN, BRASS, 11.6/F W, 120/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8INCH, 24VDC, 5-100PSI, 2W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150 PSI, 24 VDC, 2.5 WATT, 6FT YELLOW CORDE, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 110/120VAC, 50/60HZ, 6.2/6.3W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 110/120VAC, 50/60HZ, 6.8W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 220/240VAC, 50/60HZ, 6.5W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 2.5W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 8.5W, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 8.5W. 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 1/4IN NPT, 30-50 PSI, NEMA-4, 110/120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-100 LT OIL PSI, 6.1WATTS, 8.1WATTS, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 700 SERIES, 30 TO 150PSI, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 700 SERIES, 4-WAY, DOUBLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, DOUBLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, DOUBLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, DOUBLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, DOUBLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT 1 INCH NPS. FREE 2...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110/120 VAC COIL, 50/60 HZ, 6.8 WATT, NON-LOCKING MANUAL OPERATOR, ELECTRICAL COMMON CONDUIT, 72 INCH WIRE...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (8.5 W), LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 24V DC, 2.5W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 800 SERIES, 2 POSITION, 110/120VAC COIL, 18IN FLYING LEADS, 1/4IN NPTF, EXTENDED LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 24 VDC, 2.5 W, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT, DUAL PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), DUAL PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (4 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 3 POSITION CLOSED CENTER,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 3 POSITION OPEN CENTER,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 3 POSITION CLOSED CENTER, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 3 POSITION CLOSED CENTER, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 3 POSITION PRESSURE CENTER, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 3 POSITION OPEN CENTER,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY), SINGLE PRESSURE 3 POSITION CLOSED CENTER,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 3 POSITION PRESSURE CENTER, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 48 VDC (5.8 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 3 POSITION OPEN CENTER,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 12 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), DUAL PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, DUAL PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT, SINGLE PRESSURE 2 POSITION, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NO OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT, 1/4 INCH...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NO OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT, 1/4 INCH...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 12 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 12 VDC (8.5 W), NON-LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (17.1 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), LOCKING RECESSED MANUAL OPERATOR, 3/8 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, DUAL PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), DUAL PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT, DUAL PRESSURE 2...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, DUAL PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, MILITARY TYPE 2 PIN, SINGLE PRESSURE 2 POSITION, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 2 POSITION, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 32 VDC (7 W), NON-LOCKING RECESSED MANUAL OPERATOR, MILITARY TYPE 2 PIN, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 42-48 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT, 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL...
SOLENOID VALVE, 800 SERIES, 5 PORT, 2 POSITION, SINGLE SOLENOID, 24 VDC, 2.5 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, INTERNAL PILOT, 1/4 INCH NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 DOUBLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 DOUBLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX WITH 1/2 INCH NPS CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 800 SERIES, 5/2 DOUBLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 DOUBLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NO MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NO OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 2.5 W, LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 6 W, LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/3 CENTER, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 6 W, 24 VDC, 1/2 INCH NPS CONDUIT, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 8.5 W, 24 V, 1/4 INCH NPTF PORT, NON-LOCKING, RECTANGULAR CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, DOUBLE SOLENOID, 2 POSITION, 12 VDC, 2.5 W, 25-150 PSI, NON-LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8040 SERIES, 2-WAY, 3/8” PORT SIZE, 15 PSI MAX, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1 INCH PIPE SIZE, 1 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1 INCH PIPE SIZE, 1 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1 INCH PIPE SIZE, 1 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, MANUAL OPERATOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, HOT WATER CONSTRUCTION, 110-120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/4 INCH PIPE SIZE, 3/4 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 120 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH NPT, 110-120 VAC, 50/60 HZ, 18 INCH LEADS, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 220-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, 110/120VAC, 50/60HZ, 125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, 120 V AC, 50/60 HZ, 1/2 INCH PIPE SIZE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, 3/4" PORTS, 2-WAY NORMALLY CLOSED, BRASS BODY, 6.1 W, 110-120 V AC, 50/60 HZ, 18" LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 440-480 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1 INCH PIPE, 1/2 INCH ORIFICE, 18 INCH LEADS, 16.1 W, 120 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1 INCH PIPE, 1/2 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1 INCH PIPE, 1/2 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 24 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1 INCH PIPE, 1/2 INCH ORIFICE, 18 INCH LEADS, 6.1 W, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1 INCH PIPE, 1/4 INCH ORIFICE, 18 INCH LEADS, 16.1 W, 120 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1 INCH PIPE, 1/4 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 220-240 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 24 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, HOT WATER CONSTRUCTION, 110-120 VAC, 50/60 HZ.
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, HOT WATER CONSTRUCTION, MOUNTING BRACKET, 110-120 VAC,...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 17.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 7/16 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 2 INCH PIPE, 1 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 2 INCH PIPE, 1 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 120 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 10.1 W, HOT WATER CONSTRUCTION, 110-120 VAC, 50/60 HZ.
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 10.1 W, MEDIUM VACUUM, 110-120 VAC, 50/60 HZ. FREE...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 11.6 W, 24 V DC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 120 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/8 INCH PIPE, 3/5 INCH ORIFICE, 18 INCH LEADS, 17.1 W, 220-240 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS, BODY, 1 INCH PIPE, 1/2 INCH ORIFICE, 18 INCH LEADS, 11.6 W, 120 V DC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8210 SERIES, RED HAT, NORMALLY CLOSED, 2-WAY, BRASS BODY, 3/8 PIPE, 3/5 ORIFICE, 18 LEADS, 10.1 W, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, NORMALLY CLOSED, 2-WAY, BRASS BODY, 3/8 PIPE, 3/5 ORIFICE, 18 LEADS, 11.6 W, 12 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, NORMALLY CLOSED, 2-WAY, BRASS BODY, 3/8 PIPE, 3/5 ORIFICE, 18 LEADS, 11.6 W, 120 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, NORMALLY CLOSED, 2-WAY, BRASS BODY, 3/8 PIPE, 3/5 ORIFICE, 18 LEADS, 11.6 W, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, NORMALLY CLOSED, 2-WAY, BRASS BODY, 3/8 PIPE, 3/8 ORIFICE, 18 LEADS, 6.1 W, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210B020 120/60,110/50 JC VA, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8220 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS, BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 10.1 W, 18 INCH LEADS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8220 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1-1/4 INCH PIPE, 1-1/8 INCH ORIFICE, 10.1 W, 110-120 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR...
SOLENOID VALVE, 8220 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 2 INCH PIPE, 1-3/4 INCH ORIFICE, 10.1 W, 110-120 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR...
SOLENOID VALVE, 8223 SERIES, 2-WAY, HIGH PRESSURE, PILOT OPERATED, 3/4 PORTS, STAINLESS STEEL BODY, 17.1 W, 18 LEADS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY NORMALLY CLOSED, 1/4 PIPE SIZE, BRASS BODY, 10.6 W, 18 LEADS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY NORMALLY CLOSED, 1/4 PIPE SIZE, BRASS BODY, 6.1 W, 18 LEADS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY NORMALLY CLOSED, 1/8 PIPE SIZE, BRASS BODY, 6.1 W, 18 LEADS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY NORMALLY CLOSED, 1/8 PIPE SIZE, BRASS BODY, 6.1 W, 18 LEADS, 24 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY NORMALLY CLOSED, 1/8 PIPE SIZE, BRASS BODY, 9.1 W, VITON SEALS, 18 LEADS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 9/32 INCH ORIFICE, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, 2 WAY, NORMALLY CLOSED, 3/8" NPT, 220-240 V AC, 50/60 HZ, REPLACED BY 7321KBN3SV00N0L111Q3 . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, 240/220V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, 3/8IN, 2WAY, NC ,110/120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, PILOT OPERATED, INTERNAL PILOT SUPPLY, 2-WAY, NORMALLY CLOSED, 110/50-120/60 VAC CONDUIT, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, PILOT OPERATED, INTERNAL PILOT SUPPLY, 2-WAY, NORMALLY CLOSED, 110/50-120/60 VAC CONDUIT, 1/2INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COIL: 110 - 120 VAC, 50 - 60 HZ, (8215C053). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COMPRESSED AIR, G1/4 PORT, 3/2 WAY OPERATION, DIRECT/NAMUR VALVES, SOL/AIR SPRING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, NON-LOCKING, 1/4" NPTF, INTERNAL PILOT AIR, 150PSI, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID 5/3 WAY, CLOSED CENTER, 7V0530C-M5-B 0.5M, 24VOLT DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, 1/4 INCH NPT, 4 WAY, 2 POSITION, 150 PSI, 12 VDC, INTERNAL PILOT, BUNA N. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL PURPOSE, 110/120 VAC, 50/60 HZ, 10 W, 10-180 PSI, 1/2 INCH ORIFICE, 3 PORTS, 3 WAY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL SERVICE, 2 WAY, 1/2IN, 5-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, HYDRAULIC, 1/2 INCH PORT SIZE, 24 VDC, 8 W, 0.3-16 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MAX PRESSURE: 10 BAR, 24 VDC COIL, 0.35 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MODEL 3M310, 3 WAY, 24 VDC, PRESSURE 25-110 PSI, 4.8 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MR BIT, 1/4 08, EUROSPIRITI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NORMALLY CLOSED, 150-125 PSIG, 2 WAY, 180 F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT FOR ONE, 24 VDC, 0 TO 13 BAR, 0.3 W, (OLD PART NUMBER W4005001150). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE 1-1/2 INCH, 5-150PSI, 2-WAY, 10-120 VOLTS, 15.4 WATTS, 50-60 HZ, NORMALLY OPEN, GENERAL SERVICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 1/4 INCH NPTF, 5/2 WAY, SINGLE OPERATOR, 24 VDC, 4 WATT, NON-LOCKING, RECTANGULAR CONNECTOR, MALE, SINGLE PRESSURE, 2 POSITION . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 110/120VAC, 50/60HZ, 125PSI WATER/GAS, 80PSI OIL, 3/8INCH PIPE, 11.6WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 2-WAY, NORMALLY CLOSED, 1/2 INCH NPT, 120 VAC, 60 HZ, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 210 SERIES, 1/2 PIPE SIZE, 150 PSI GAS / WATER, 125 PSI OIL, NORMALLY OPEN, 2-WAY, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, RED HAT, 210 SERIES, 1/2” PIPE SIZE, 125 PSI GAS / WATER, 80 PSI OIL, NORMALLY OPEN, 2-WAY, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 210 SERIES, 1/2” PIPE SIZE, 150 PSI GAS / WATER, 125 PSI OIL, NORMALLY OPEN, 2-WAY, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, RED HAT, 8030 SERIES, 15 PSI, 10.1 W, 110/120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8215 SERIES, 2-WAY NORMALLY CLOSED, HIGH FLOW, 1-1/2 INCH NPT, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8215 SERIES, 2-WAY, NORMALLY CLOSED, ALUMINUM BODY, 3/4 INCH X 3/4 INCH PORT SIZE, 110-120 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, RED HAT, 8215 SERIES, 2-WAY, NORMALLY CLOSED, ALUMINUM BODY, 3/8 INCH X 3/4 INCH PORT SIZE, 110-120 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, RED HAT, 8215 SERIES, 2-WAY, NORMALLY CLOSED, ALUMINUM BODY, 3/8 INCH X 3/4 INCH PORT SIZE, 220-240 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, RED HAT, 8221 SERIES, 2-WAY NORMALLY CLOSED, SLOW CLOSING, BRASS BODY, 1 INCH X 1 INCH PIPE, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, RED HAT, 8221 SERIES, 2-WAY NORMALLY CLOSED, SLOW CLOSING, BRASS BODY, 1-1/2 INCH X 1-1/4 INCH PIPE, 18 INCH LEADS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8221 SERIES, 2-WAY NORMALLY CLOSED, SLOW CLOSING, BRASS BODY, 2-1/2 INCH X 1-3/4 INCH PIPE, 18 INCH LEADS, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, RED HAT, 8221 SERIES, 2-WAY NORMALLY CLOSED, SLOW CLOSING, BRASS BODY, 3/8 INCH X 9/16 INCH PIPE, 18 INCH LEADS, 24 VAC, 60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, RED HAT, 8221 SERIES, 2-WAY NORMALLY OPEN, SLOW CLOSING, BRASS BODY, 1 INCH X 1 INCH PIPE, 18 INCH LEADS, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, SERIES 700, SINGLE OPERATOR, INTERNAL PILOT AIR, 1/4 INCH NPTF, 24 VAC COIL, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR, MALE ONLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 8040, 2 WAY, 1/2 INCH PORTS, 120/60VAC, 110/50VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 8210, 240V, 2 WAY, 2W, 150PSI AIR/INERT GAS, 150PSI WATER, 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, DIRECTIONAL CONTROL, 3/16 INCH NPT, 120 VAC, 60 HZ, 3-WAY, CONDUIT W/ FLYING LEAD CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID 5/2 WAY, 7V0510-M5-B 0.5M, 24VOLT DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 2 WAY, 1-1/4 INCH NPT, 304 STAINLESS STEEL BODY, 110/120 VAC, 50/60 HZ, 59 WATT, FLYING LEAD CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VAC TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,1-1/2IN FNPT,BODY ONLY,2 WAY,N/C,BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,110/120V, 50/60HZ, 16.7 WATT, 1-1/4 PIPE, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,24V, 60HZ, 3/8IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,4 WAY,2 POSITION,1/4IN NPT,SINGLE OPERATOR,BRASS BODY,110-120V/50-60H Z,10W,30-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, OPERATED, 5/2, RA14, 24V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED 3/2 RA14 110V AC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED 5/2 RA14 110V AC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED AIR CONTROL VALVE, 3 PORT, 2 POSITION, SINGLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED, ED, 5/2, G1/8, COIL: 110/115 VAC 50/60 HZ, 6.8 - 8.4 AMP, 60 VDC 5.9 WATT. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, PNEUMATIC, SOLENOID OPERATED, SINGLE, 4/2, 24 VDC, NON-LOCKING, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT 2WAY NC/NO SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 WAY NORMALLY OPEN 1/2" NPT, PILOT OPERATED INTERNAL, PILOT SUPPLY BRASS SOLENOID VALVE 120/60VAC CONDUIT,. FREE 2 YEAR RADWELL WARRANTY
VALVE, 72 SERIES, 3/2 NORMALLY CLOSED SOLENOID, MANIFOLD MOUNT, 24VDC, 3-PIN, FEMALE BODY, 1.5MM PITCH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID OPERATED, (RA14-5/2XX-AR-NO_CO IL). FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID 1/4NPT 2-WAY NC 120/60AC BR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID 1/4NPT 4-WAY 24VDC AL. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID 1/4NPT NAMUR 24VDC AL. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID 1NPT 2-WAY NC 120/60AC BR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID 3/8NPT 2-WAY UNI 120/60AC BR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 1-1/2NPT, 2-WAY, NC, 120/60AC, ANTI-WATER, BRASS. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 2 WAY NORMALLY CLOSED, 3/4", NPT, 120VAC, 5 CV 0-150 PSI AIR AND WATER PILOT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 3/4NPT, 3-WAY, NC, 120/60VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 3/8NPT, 3-WAY, NC, 120/60AC, BR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, SOFT SEAL VALVES, 5/2 SPR RTN . FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID-OPERATED, WV, 1/8G CONNECTION, 5/2 SWITCHING PRINCIPLE, R.R. FREE 2 YEAR RADWELL WARRANTY
VALVE,SOLENOID, 2 WAY NORMALLY CLOSED, 1", NPT, 120VAC, 21 CV 1,119,000 BTU/HR 0-25 PSI AIR-FUEL GAS SHUTOFF VALVE WITH ALUMINUM BODY, NBR SEALS, AND NEMA 1 ENCLOSURE . FREE 2...
WAY VALVE, SOLENOID-OPERATED ,5/2, SERIES RA14, 24V DC. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>