Radwell International Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 18
Product Name Notes
1/4" PORT BRASS SOLENOID VALVE, CLOSED. FREE 2 YEAR RADWELL WARRANTY
1/8" PORT STAINLESS STEEL SOLENOID VALVE CLOSED. FREE 2 YEAR RADWELL WARRANTY
2-3-4 WAY, SOLENOID VALVE COIL, 240VDC, . FREE 2 YEAR RADWELL WARRANTY
3/2 WAY SOLENOID VALVE, WITHOUT SOLENOID 606041. FREE 2 YEAR RADWELL WARRANTY
4/2-WAY SINGLE SOLENOID PILOTED VALVE, FLOW CONTROL, NON-LOCKING RECESSED MANUAL OPERATOR, INTERNAL PILOT AIR, 700 SERIES, 24VAC, 50/60HZ, 1/4" NPTR, 150PSI. FREE 2 YEAR RADWELL WARRANTY
4/3 WAY OPEN CENTER DOUBLE SOLENOID PILOTED VALVE W/ ACCUMULATOR+NON-LOCK ING RECESSED MANUAL OPERATOR, DUAL PRESSURE VALVE, 6300 SERIES, 24VDC, 2.5 WATTS, MAX 150PSI. FREE 2 YEAR RADWELL WARRANTY
ANGAR SCIENTIFIC Valves 6080-551-208
ANGAR SCIENTIFIC Valves 6080-551-24
ASCO, 64-982-4-D-120/60FT- 110/50FT-127/50FB, 649824D12060FT11050F T127/50FB, SOLENOID COIL, 120/FT, 110/50FT, 127/50FB. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC VALVE SOLENOID COIL, 7019 SERIES, 120 VAC, 1/2" CONDUIT, 30" LEADS, COIL, 120 VOLTS, 50/60 HZ, 60 VDC, 4.8 WATTS, 8.5 VAC, 10 BAR. FREE 2 YEAR RADWELL WARRANTY...
AUTOMATIC VALVE SOLENOID COIL, 7019 SERIES, EXPLOSION-PROOF, 120 VAC, 1/2" CONDUIT, 24" LEADS, SOLENOID COIL 10BAR 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC VALVE Valves 7019-9AAC
AUTOMATIC VALVE Valves 7019-9AAY
AUTOMATIC VALVE Valves 7019-9AB
AUTOMATIC VALVE Valves 7019-9DB
AVENTICS Pneumatics 5727460220
AVENTICS Pneumatics 5728409980
AVENTICS Pneumatics 577-207-022-0
BRAY Valves 630250-21401536
BRAY Valves 630250-21411536
BRAY Valves 630250-21440536
BRAY Valves 630250-21524536
COIL FOR SOLENOID VALVE, AMG, W/JUNCTION BOX, PART NO: AMG-120V-50/60HZ, 6 INCH LEAD, STANDARD, 120VAC, 50/60HZ, 12/17W. FREE 2 YEAR RADWELL WARRANTY
COIL, AMG, 120-240 VAC, 50/60 HZ, 12 W, CLASS F, 6 INCH LEADS, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
COIL, SOLENOID COIL, 24 VDC, 1.5 AMP, FLYING LEAD CONNECTION, FOR HYDRAULIC SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 150PSI, W/SOLENOID, 24VDC, 8.5WATT. FREE 2 YEAR RADWELL WARRANTY
DIRECT ACTING SPOOL, 3 WAY 2 POSITION, 10 SIZE, 7/8-14 THREAD, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER ,SOLENOID VALVE , 0.15-1.0MPA, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/13/2022, SOLENOID VALVE, 3 WAY, 200PSI 10W, 110/120 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2-WAY SOLENOID VALVE, 1/8INCH NPT FEMALE PROCESS CONNECTION, 7/64 NORMALLY OPEN VALVE ORIFICE, 110/120VAC 50/60HZ COIL RATING, 10W POWER RATING, 6900KPA/1000PSI PRESSURE RATING, STAINLESS STEEL MATERIAL. FREE...
DISCONTINUED BY MANUFACTURER, COIL, 110/120V, 50/60HZ, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SERIES, 5000PSI, 20 GPM NOMINAL, SUBPLATE MOUNTED, SOLENOID OPERATED ACTUATORS, THREE POSITION SPRING CENTERED ACTUATED POSITION, 115V/60HZ 110V/50HZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, MODULAR PLATFORM COMPONENTS, ALD6 SERIES, 3-PORT 316L VIM-VAR ALD VALVE, 1.1.5 INCH. W-SEAL, SC-01, NC THERMAL ACTUATOR, SOLENOID PILOT, MIN. PRESSURE 50 PSIG (345KPA). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, REFRIGERANT SOLENOID VALVE, 5/8 INCH ODF EXTENDED, 2 WAY, NORMALLY CLOSED, LESS COIL, REPLACED BY 056766. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID AIR VALVE, 208V,60HZ, 5.7W, 30PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL KIT, 208-230/460V, 2-WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 240 VOLTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, WITH JUNCTION BOX, 120 V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 115 V, 40/60 HZ, PLUG-IN, XFR50RH-AHD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 4WAY, 120VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, RED-HAT SERIES, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE THREAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1-WAY, GENERAL PURPOSE, TYPE 4X, 110/120 VOLTS, 50/60 HZ, 10 WATTS, 200 PSI, 1380 KPA, 1/8 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH PIPE SIZE, N/C,GP200, BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH PORT, BRASS, CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4IN, NPT, 3-WAY, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 - 120VAC 50/6 HZ COIL, 10 WATT, 250 PSI, 1720KPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VOLTS, 60 HERTZ, 10-13 WATTS, 365 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 50/60HZ 25PSI ,10W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 10 W, 150 PSI, 1/8 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 HZ, 6 WATTS, 1/32 X 1/32 ORIFICE, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC COIL, 60 HZ, 11 WATT, 100 PSI MAX, 3/4 INCH NPT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 6.8 W, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 60 HZ,17.3 VAMP, 5.7 WATTS, INCH OD, 3 WAY 30 PSI MAX PRESSURE, 3 WAY AIR, NEMA 1 JUNCTION BOX. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-150 PSI, 1/4 INCH NPT PIPE, 0.69 INCH ORIFICE, 176 DEG FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-150 PSI, 1/4 INCH PIPE, 0.06 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-30 PSI, 1/4 INCH PIPE, 0.13 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-30 PSI, 1/4 INCH PIPE, 0.157 INCH ORIFICE, 176 DEG FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-30 PSI, 1/4 INCH PIPE, 0.157 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-35 PSI, 1/4 INCH PIPE, 0.157 INCH ORIFICE, 176 DEG FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-35 PSI, 1/4 INCH PIPE, 0.157 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-75 PSI, 1/4 INCH NPT PIPE, 0.69 INCH ORIFICE, 176 DEG FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-75 PSI, 1/4 INCH PIPE, 0.06 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-75 PSI, 1/4 INCH PIPE, 0.13 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-90 PSI, 1/4 INCH PIPE, 0.118 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 176 DEG FAHRENHEIT MAX, 7-150 PSI, 3/8 INCH NPT PIPE, 0.55 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 3/4" INNER DIAMETER, 0.63" ORIFICE, 7-150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/110V, 10WATT, 30PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY N/C, BONNET / SPRING / PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 115 VAC 60 HZ COIL, 10 WATT, 190 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 8 BAR MAX PRESSURE, WITH GASKETS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 V DC, 10 W, 3/32 ORIFICE, 1720 KPA, 250 PSI, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 18 W, 180 PSI, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 6 WATTS, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 10W, 180PSI, 3/64 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 3.5 WATTS, PSI 15, CD:QP, HZ: DC, ORIFICE 1.2MM X 1.2MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC,10 WATT, 250 PSI, 1720KPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, 12 VDC, GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, N.C., 24V DC, 10W, 90PSI, STAINLESS STEEL, 1/4IN NPTF, 2M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY, 110/120 V AC, 50/60HZ, 200 PSI, 10 W, 1/16 IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3WAY, 110/120VAC, 50/60HZ, 10W, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 58 SERIES, 110/120VAC, 50/60HZ, 24VDC, 6W, 3-WAY, 0-150PSI, 1INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6W, 24VDC, 25TO, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 7000 SERIES, 1/4 INCH NPT, 110/120 VAC, 10 W, 150 PSI, 1030 KPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ASSEMBLY, 3/8 INCH PIPE, 5/8 INCH VALVE PORTS, 15-150 PSI, 11 WATTS, 120 VOLTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COIL 110/50, 120/60, 10WATTS, PSI 30, KPA210. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECT ACTING, NC, W/1/4" ODS CONNECT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GENERAL PURPOSE, 3-WAY NORMALLY CLOSED, 220/240 VOLTS, 50/60 HZ, 10 WATTS, 200 PSI MAX PRESSURE, 1/8 INCH AND 1/4 INCH NPT PORTS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GREENTOP SERIES, ASSEMBLY, 1/2 INCH INNER DIAMETER, 120 VOLTS AT 60 HZ, 1.5-150 PSI, 11 WATTS, .47 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GREENTOP SERIES, ASSEMBLY, 1/2 INCH INNER DIAMETER, 120 VOLTS AT 60 HZ, 1.5-225 PSI, 11 WATTS, .47 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GREENTOP SERIES, ASSEMBLY, 1/4 INCH INNER DIAMETER, 120 VOLTS AT 60 HZ, 12-150 PSI, 11 WATTS, .08 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GREENTOP SERIES, ASSEMBLY, 3/8 INCH INNER DIAMETER, 120 VOLTS AT 60 HZ, 1.5-150 PSI, 11 WATTS, .35 INCH ORIFICE, TWO LEAD WIRES. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GREENTOP SERIES, ASSEMBLY, 3/8 INCH INNER DIAMETER, 120 VOLTS AT 60 HZ, 1.5-150 PSI, 11 WATTS, .55 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GREENTOP SERIES, ASSEMBLY, 3/8 INCH INNER DIAMETER, 120 VOLTS AT 60 HZ, 15-150 PSI, 11 WATTS, .31 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 58, 150 PSI, 14.8 W, 120 VAC, 60 HZ, 2 POSITION, 4-WAY, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 3-WAY, DIRECT OPERATE, INTRINSICALLY SAFE, 8 VDC, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, THREADED, 120 VAC, 50/60 HZ, 12 W COIL, 1/2 INCH NPT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,COIL 110/50,120/60,10WATT S,125PSI,860KPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D AIR VALVE, 24VDC,9.2W,15PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,110/120V,50/60 HZ,1/8IN ORIFICE,10W. FREE 2 YEAR RADWELL WARRANTY
FLEXIBLE SOLENOID VALVE, SF4 SERIES, 5/2 SINGLE, G 1/4, AIR + SPRING, INTERNAL PILOT, PUSH NON-LOCKING, 3 PIN CONNECTOR COIL, NORMAL CONNECTOR, 24VDC. FREE 2 YEAR RADWELL WARRANTY
HANNIFIN Valves 71215SN1MV00N0L111C1
HYDRA FORCE Valves 6356024
MAC VALVES INC Pneumatics 6311D-311-PM-111DA
MAC VALVES INC Pneumatics 6331D-000-PM-111DA
MAC VALVES INC Pneumatics 711C-12-PI-111AA
MAC VALVES INC Valves 56C-33-501JD
MAC VALVES INC Valves 56C-53-RA
MAC VALVES INC Valves 57D-13-111CA
MAC VALVES INC Valves 58D-53-RA
MAC VALVES INC Valves 612B-11-111CA
MAC VALVES INC Valves 6211C-000-PM-611DA
MAC VALVES INC Valves 6223C-000-PM-111DA
MAC VALVES INC Valves 6300D-311
MAC VALVES INC Valves 6311D-000-PM-111DA
MAC VALVES INC Valves 6311D-211-PM-111DA
MAC VALVES INC Valves 6313D-000-PM-111DA
MAC VALVES INC Valves 6321D-211-PM-111DA
MAC VALVES INC Valves 6511B-000-PM-112DA
MAC VALVES INC Valves 6511B-211-PM-111DA
MAC VALVES INC Valves 6513B-000-PM-111DA
MAC VALVES INC Valves 6513B-000-PM-501DA
MAC VALVES INC Valves 6513B-221-PM-591DA
MAC VALVES INC Valves 6531B-000-PM-111DA
MAC VALVES INC Valves 67A-A1-BAB-DM-DJAJ-1 KJ=4306
MAC VALVES INC Valves 711C-12-PI-111BA
MAC VALVES INC Valves 711C-12-PI-111CA
MAC VALVES INC Valves 711C-12-PI-611BA
MAC VALVES INC Valves 712C-12-PI-111BA
MAC VALVES INC Valves 713C-11-PI-111CA
MAC VALVES INC, 6521B-113-PM-112DA, 6521B113PM112DA, SOLENOID VALVE, 110/120VAC, 50/60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SOLENOID VAVLE, ELECTRO-PNEUMATIC COUPLING, 1/8 INCH OO MONOSTABLE, 5/2, SPRING VOLTAGE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
METAL WORK PNEUMATIC Pneumatics 7010021200
METAL WORK PNEUMATIC Pneumatics 7020011200
METAL WORK PNEUMATIC Valves 7010020200
METAL WORK PNEUMATIC Valves 7010021100U
METAL WORK PNEUMATIC Valves 7010021500
METAL WORK PNEUMATIC Valves 7020000400U
METAL WORK PNEUMATIC Valves 7020020200
METAL WORK PNEUMATIC Valves 7020021100
METAL WORK PNEUMATIC Valves 7020021100U
METAL WORK PNEUMATIC Valves 7020021200
METAL WORK PNEUMATIC Valves 7020022100
METAL WORK PNEUMATIC Valves 7021010100
METAL WORK PNEUMATIC Valves 7021020100
METAL WORK PNEUMATIC Valves 7021020100U
METAL WORK PNEUMATIC Valves 7051021100
METAL WORK PNEUMATIC Valves 7061020132
METAL WORK PNEUMATIC Valves 7062020102
METAL WORK PNEUMATIC Valves 7062020103
METAL WORK PNEUMATIC Valves 7062020132
METAL WORK PNEUMATIC Valves 7062030132
NUMATICS, 6JDSPA4UKF, SOLENOID VALVE, JSPA VALVE, 120V/60HZ, 115V/50HZ,. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, RCA3D0, REMOTE SOLENOID, SCREW / SPADE CONNECTION, 1/8IN NPT, 100/120VAC, 50/60HZ, 15.2/19.7VA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CONTROL VALVE, SERIES CD01-PA, SOLENOID, 5/2 DIRECTIONAL VALVE, 24 VDC, 67 MA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, SINGLE SOLENOID, BODY PORTED, 3 PORT, 2 POSITION, 110 VAC, 50/60 HZ, SERIES V579V579-3/2NC-DA08- 110AC-04-EV4. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 4/2, 24VDC, 8 WATTS, 5 VAC TO: 150 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, HAND LEVER, 1/4" NPT (M. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, SERIES 70, 5/2 MONOSTABLE, MECHANICAL SPRING RESET, 1/4" BSP, -0.9 TO 10 BAR, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, SERIES ISV, ISV 66 SOS CC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SINGLE SOLENOID, 24 VDC, 6W, 4 WAY, 1/8IN NPT PORTS, NON LOCKING, 18IN FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
PUMP SOLENOID VALVE VOLTAGE: 24 VOLT. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT 8314 AC COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT, 8262 AC COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT, CORE / PLUGNUT GASKET / PUGNUT ASSEMBLY / SOLENOID BASE GASKET / DISC HOLDER SPRING / DIAPHRAGM/SPRING SUB-ASSEMBLY / BODY GASKET. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLENOID VALVE, 200 AMP, 24 VDC, 12 WATT, SPDT. FREE 2 YEAR RADWELL WARRANTY
REXROTH Valves 5763490920
SKINNER Valves 71215SN2MN00N0C111P3
SKINNER Valves 71315SN2KNJ1N0C111P3
SOLENOID COIL 24V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 220/240 VAC, 50/60 HZ, DIN 43650. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 220/240VAC, 50/60HZ, 5.00 X 4.00 X 2.00. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 4.8 WATTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, EVI 7/9, 3-CONDUCTOR (AMP 6.3X0.8MM), EPOXY-SEALED, COIL VOLTAGE 110 VAC, 5VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID MINI-VALVE, MSV 15 SOS 00 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID MINI-VALVE, MSV 26 SES CC 220VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID MOLDED COIL 215/240VAC 120VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED AIR VALVE, FOR MODELS 304/504, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT OPERATED VALVE, INTERNAL, 24VDC, 6W, 3/8IN NPTF, NON-LOCKING, RECTANGULAR CONNECTOR W/ LIGHTING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT VALVE, RCA3D WITH FLYING LEAD CONNECTION, 1/8 INCH NPT THREAD TYPE, 100-120 VAC, 50/60 HZ, IP64. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PLUG, DIRECT, ACTUATED POPPET VALVE, 24 VDC, 16 WATT, IP65, W/ CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PNUEMATIC VALVE, 1/4 INCH NPT, MONOSTABLE, SOV 35 SOS OO. FREE 2 YEAR RADWELL WARRANTY
SOLENOID RELIEF CONTROL VALVE, DGMA 3 T1 20 S. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SUB-BASE, DIRECT VALVE, 6300 SERIES, PNEUMATIC, 4-WAY, 3-POSITION, 1/2" NPTF PORTS, INTERNAL AIR SUPPLY PILOT, FOR PLUG-IN BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE , 1.5-99.9 . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE , 150 PSI , PNEUMATIC VALVE, 24VDC, 2.5W, SINGLE SOLENOID, 2POSITION, 4WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE , 3/8 IN NPT, 150 PSI, INTERNAL PILOT, N.O. PILOT, N.C. MAIN SPOOL, 24 VDC (6W) . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE , DOUBLE SOLENOID, PLUG-IN, VALVE ONLY - NO BASE, PILOT EXHAUST MUFFLED, 24 VDC, 8.5 WATTNON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE , REMOTE AIR PILOT OPERATED, N.C. MAIN SPOOL, 3/4-1/2" NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ 10WATTS 1000PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ 125PSI 1/8IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ 3-WAY NC/NO. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120/110V 50/60HZ 13 WATTS MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC/60HZ 110VAC/50HZ 200PSI 10W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 125PSI COIL 110/120V 50/60HZ 10W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 220/240V 50/60HZ 13W 5/8IN ORFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VAC 10W 70PSI 15/64 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 10WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2WAY 110/120VAC 50/60HZ 1/4NPT NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3WAY DIRECT ACTING 180PSI 10W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 5/2 WAY VALVE, 24VDC 5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 6.8WATT 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BLOCK, 1/2IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 24VDC AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, (011209), COIL INSULATION CLASS F, 24V AC VOLTAGE, 12 W WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 24 V DC, 3 PIN, 10 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 240VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 3 PRONG, DIN CONNECTOR, 12 VDC, 08 SERIES, 9.8 OHMS, 1.22 AMPS, 14.7 WATTS, 1/2 INCH HOLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, COIL 480V-AC 60 HZ, REPLACEMENT PART D340033. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, COIL INSULATION, CLASS F, SINGLE PHASE, 120VAC, 50/60 HZ, 12 WATTS, MFR. MODEL # 011208. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, GENERAL PURPOSE JUNCTION BOX, COIL INSULATION CLASS: F, ELECTRICAL CONNECTION: 6" LEADS, 50/60HZ, NEMA: 1, 208/240 VAC, 12 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, WIRE LEADS, 24V AC, 08 SERIES,14.7 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE KIT, TWO IN-LINE SOLENOIDS FOR NOZZLE / ACTUATING AIR, INCLUDES CABLE BETWEEN SOLENOID AND CONTROLLER, FOR USE WITH 8040 SPRAY VALVE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE N/C 2-WAY SS KIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REPAIR KIT, USED ON 200RB2 / 200RB3 / 200RB4 / 200RB5 AND 200RB6 SERIES, (KS30386). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SPARE PART KIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SS 110/50-120/60 10W 1/2IN NPT 18IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0.15-1.0MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1 X 5/2 MONOSTABLE, WITH PILOT, CONTROL VOLTAGE 24 VDC, OPERATING PRESSURE -0.99-10BAR, NSV G5 SES 00 (V6). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 IN NPT, INTERNAL PILOT, 4 WAY 2 POSITION, 110/120 VAC, 50/60 HZ, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 IN NPTF, 110/120VAC 50/60HZ, 24VDC 6.0W, NON LOCKING RECESSED W/LIGHT, WIRING BOX W/ 1/2 IN NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 INCH NPT, 24 VDC, 2.7 W, 100% ED, 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 INCH, 3 WAY, DIVERTING 0/125#, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH NPT, 3 WAY, NORMALLY CLOSED, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH NPT, 5/2 MONOSTABLE, MECH SPRING RESET, ADD COIL, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8" CONNECTION, 3/2 OPERATION, NORMALLY CLOSED, 2.5-10 BAR, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8NPT, 3-WAY, NORMALLY CLOSED, 110/50-120/60V, SS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120 V, 50/60 HZ, 10 WATTS, 250 PSI, 1720 KPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120 V, 6.8 WATT, 25-150 PSI, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120 VAC, 50/60 HZ, 6.8 WATT, 25-150PSI, 4/3-WAY, OPEN CENTER, DOUBLE OPERATOR, NON-LOCKING RECESSED, PLUG-IN, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120 VAC, 50/60 HZ, 6.8 WATT,OPEN CENTER, DOUBLE OPERATOR, 4-WAY, 25-150 PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120 VAC, 50/60 HZ, 6.8 WATT,OPEN CENTER, DOUBLE OPERATOR, 4-WAY, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120V, 60/50HZ . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10 WATT, 110 PSI, 760 KPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 W, 4-WAY, 0-150 PSI, 1/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 WATT, 25-150 PSI, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 WATT,150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V 50/60HZ,10W,790KPA,O RIFICE 1/16,115PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 24VDC, 15WATT, 25-150PSI, 1IN NPT PORTS, CONDUIT 1/2IN NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 25-150PSI, 6.8W, 3/8IN MANIFOLD PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 3-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, 1/2-3/4IN SIDE PORTS, 3/8IN CYLINDER PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, 25 TO 150PSI, DOUBLE SOLENOID, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, 4-WAY, 25-150PSI, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 90PSI, 10WATT, 620KPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, DOUBLE SOLENOID, PLUG-IN, 3/4IN NPT PORTS, INTERNAL PILOT, SINGLE PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 6.8W, 25-150PSI, 1/2-3/4INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110V/50HZ-120V/60HZ, 10W,1380 KPA,1/16 PORT, 200 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 115 VAC, 57 MA, 60 HZ, 8 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 115VDC, 1/16IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC, 25-150PSI 3/4INCH NPTF, 3/2 WAY, NON-LOCKING,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC, 6.8W, 3-WAY, 150PSI, FLYING LEADS (18INCH), 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC/24VDC, 15W, 25-150PSI 3/4INCH NPTF, 3/2 WAY, NON-LOCKING,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 125VDC, 10.9W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150 PSI MAX, SINGLE SOLENOID, 24 V DC, W/ LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150 PSI, 6.8 WATT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150PSI, 1/2INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150PSI, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150PSI, 4-WAY, 2 POSITION SOLENOID,24 VDC, 3 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 16 BAR, 12 MM, 2/2 NC, 18 AMP, 120 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1IN NPT PORTS, 24VDC, 2.5W, WIRING BOX WITH 1/2IN NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 24VDC, 11W, 1-16BAR, G1 PORT, 8500L/MIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 4-WAY, 25-150 PSI, 1/8 INCH NPT PORT, 110/120 VAC, 50/60 HZ, NO-LOCKING, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, 24 VDC, NC 1/4 IN NPT, DIRECT ACTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, DOUBLE ACTING, NC, 1/8 INCH NPT, 10 W, 200 PSI, STAINLESS STEEL, PCTFE SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, NORMALLY OPEN, 1/8 INCH NPT, DIRECT ACTING, 24 VAC, 60 HZ, 10 WATTS, 250 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY DIRECT ACTING, 24 VDC, 10 W, 1/4 INCH NPT PORT SIZE, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 110/120 VAC, 50/60 HZ, 10 W, 1100 PSI, BRASS BODY, AIR/WATER/LIGHT OIL MEDIUMS, 1/4 INCH PORT SIZE, SCREW MOUNTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 23000 EXACT STROKE, 24 VDC, 6.0 WATTS, 1/4 INCH NPTF PORT, SINGLE OPERATOR, 18 INCH WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 DC, 30-150 PSI, WITH GASKETS AND SCREWS AS SHOWN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VAC, 50/60 HZ, 6.7 W, VAC TO 150 PSI, 4-WAY, 2 POSITION, 18 INCH WIRE LENGTH, 1/8 INCH NPT PORTS, LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 24 VDC, 2.5 WATT, VAC-150 PSI, DOUBLE OPERATOR, NON-LOCKING, W/LIGHTS ON BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 4 WAY, 1/8 INCH NPTF, 8.5 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 8.5 W, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 8.5 WATT, 150 PSI, 1/8INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 8.5W, 150 PSI, W/O BASE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 17.1W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 2.5W, 25 TO 150PSI, SINGLE SOLENOID, 1/2IN NPT PORTS, INTERNAL PILOT, SINGLE PRESSURE, RECTANGULAR CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 2.5W, 25-150PSI, 1/2IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 2.5W, 25-150PSI, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 2.5W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 2.5W, 30-150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 4.5W, 25 TO 150PSI, 1/2-1IN NPT PORTS, NON-LOCKING RECESSED WITH LIGHT, 1/2IN NPS CONDUIT, 6IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6 WATT, 3 POSITION CLOSED CENTER, LIGHTS ON VALVE BODY, VALVE ONLY - NO BASE, STANDARD PILOT EXHAUST, NON-LOCKING, STANDARD PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 24VDC, 6.0 WATTS,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6.0W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6W, 25-150PSI, 1/2IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 8.5W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 8.5W, VAC TO 150PSI, LOCKING EXTENDED, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 90 PSI, 620 KPA, 10 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 25-150PSI, 110/120VAC, 6.8W, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 250 PSI,10 WATT, 120 V. 60 HZ, 2 WAY N/O, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION OPEN CENTER, PLUG-IN, 110/120 VAC, 50/60 HZ, 25-150 PSI, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION OPEN CENTER, PLUG-IN, 3/8" MANIFOLD, PILOT EXHAUST MUFFLED, 25-150 PSI, 110/120 VAC, 50/60 HZ, 6.8 WATT, 1/2IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY , MULTI PURPOSE, 1/4 INCH NPT , AKA: 39190160. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, 1/4 INCH PORT, 110/120 VAC, 50/60 HZ, 250 PSI, 10 WATTS, 1720 KPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, 110/120 VAC, 50/60 HZ, 10 WATTS, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, NO, 1/8, 110/120 VAC, 250 PSI, DIRECT ACTING, STAINLESS STEEL . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY MULTI-PURPOSE, 1/4INCH NPT GENERAL PURPOSE,10WATT . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, 1/8 INCH ORIFICE, 10 W, 30 PSI, 210 KPA, 110/120 VAC, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, SPRING RETURN, 110 VAC, 50/60 HZ, 50 MA RATING, 25-110 PSI, IP65 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WIRE, 120 V, NEMA 7. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2 MAGNETVENTIL, 24V DC, 10 BAR, 218 MA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2 NC, MECH SPRING RESET, 1/4BSP, 3 WAY, 10 BAR MAX, SOV 33 SOS NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2 NC, MECH SPRING RESET, 1/4NPT, ADD COIL, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2 SOLENOID/SPRING VALVE, G1/4 PORT, NORMALLY OPEN, ALUMINIUM, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2, G1/8 CONNECTION, NO, 10 BAR PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4IN NPT PORTS, 110/120VAC, 50/60HZ, 24VDC, 6.0W, CONDUIT 1/2IN NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 1/4IN, NPT SS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 3NO, 3NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, NORMALLY CLOSED, 120/110VAC, 60/50HZ, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY 2 POSITION, SINGLE OPERATOR, 1/4 NPT, INTERNAL PILOT, 110/120 VAC, 50/60 HZ, 1/2 NPT CONDUIT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY VALVE, DOUBLE SOLENOID, PLUG IN, 3/8 INCH MANIFOLD, SIDE PORTS WITHOUT LIGHTS, PILOT EXHAUST MUFFLED, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150 PSI, 110/120 VAC, 50/60 HZ, 6.8 WATT, 3/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 110/120VAC, 50/60HZ, 6.2/6.3W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 110/120VAC, 50/60HZ, 6.8W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 110/120VAC, 50/60HZ, 6.8W, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 24 VDC, 2.5 WATT, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 6W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150VAC, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/2WAY, 24 VDC, 6 WATTS, 150 PSI MAX, 0.60CV, DIN CONNECTOR W/ LIGHT INDICATOR, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/3 SINGLE OPERATOR, CLOSED CENTER, VALVE LESS BASE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 2 POSITION, SINGLE SOLENOID, 24 VDC, 101 PSI, 1 / 4 BSPP PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 BISTABLE, 1/4BSP, ADD COIL, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 FUNCTION, SOLENOID OPERATOR, BISTABLE RESETTING, 1/8 INCH DIMENSIONS, (SOV 25 SOB OO). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 WAY VALVE, SIZE 1, 10 BAR, SUB-BASED PNEUMATIC CONNECTION, 8 MM PLUG DIAMETER, ELECTRIC ACTUATION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/3 CENTER OPENED TO EXHAUST, AIR OPERATED, SPRING RETURN, W/ GASKETS, 1100 NI/MIN FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/3 MONOSTABLE, CLOSED, 1/4BSP, 70 SERIES, MECHANICAL RESET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/32 ORIFICE, 12VDC, 10WATT, 60PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT / NORMALLY OPEN SPOOL, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT / NORMALLY OPEN SPOOL, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN PILOT / NORMALLY CLOSED SPOOL, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN PILOT / NORMALLY CLOSED SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT / NORMALLY OPEN SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 3/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT / NORMALLY OPEN SPOOL, 24 VDC (17.1 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 3/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY OPEN PILOT / NORMALLY CLOSED SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 3/4IN NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24VDC (8.5W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 56 SERIES, INTERNAL PILOT, N.O. PILOT, N.C. MAIN SPOOL , 24 VDC, 8.5 W, 3/8 INCH NPT, 150 PSI , JIC ENCLOSURE, LOCKING RECESSED WITH LIGHT, 3-WAY, 2...
SOLENOID VALVE, 57 SERIES, 110/120 VAC, 50/60 HZ, 24 VDC, 15 W, NON-LOCKING RECESSED, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 57 SERIES, 3 PORT/2 POSITION, 200 SERIES PILOT, INLINE, 3/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, 24 VDC/6 WATT, NON-LOCKING RECESSED MANUAL...
SOLENOID VALVE, 57 SERIES, 3-WAY, 200 SERIES PILOT, INLINE, 1 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 57 SERIES, 3-WAY, 200 SERIES PILOT, INLINE, 1 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2...
SOLENOID VALVE, 57 SERIES, 3-WAY, 200 SERIES PILOT, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT / NORMALLY OPEN SPOOL, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 57 SERIES, 3-WAY, 200 SERIES PILOT, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 57 SERIES, VAC TO 150 PSI, SINGLE SOLENOID, 110-120 VAC, 50/60 HZ, 24 VDC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 58 SERIES, 25-150 PSI, 3-WAY, 2 POSITION, 1 1/2 INCH NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 58 SERIES, 3-WAY, 200 SERIES PILOT, INLINE, 1-1/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT / NORMALLY OPEN SPOOL, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 6 VDC, 10.6 WATT, 150 PSI MAX, 1/8 INCH NPT PORTS, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6.8WATT, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 600 SERIES, 12 V DC, 6.0 WATTS, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 600 SERIES, 120 VAC, VAC TO 150 PSI, 6.8 W, 2 POSITION, 4 WAY, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 600 SERIES, 4-WAY, 0-150 PSI, 220/240 VAC, 50/60 HZ, 6.5 WATT, 1/8IN NPT PORT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 600 SERIES, PILOT AIR OPERATED, 24 VDC, 8.5 W, 150 PSI, 1/8 IN NPT PORTS, FLYING LEADS, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 600 SERIES, SINGLE OPERATOR, 150 PSI, 6.8 W, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 600 SERIES, SINGLE SOLENOID, 24 VDC, NON-LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 600 SERIES, SINGLE SOLENOID, 6.8 W, 110/120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6200 SERIES, 110/120 V AC, 50/60 HZ, 6.8 W, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6200 SERIES, 110/120 VAC, 50/60 HZ, 150 PSI MAX, 1/4 INCH NPT PORTS, SINGLE SOLENOID, PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6200 SERIES, 2 POSITION, 4 WAY, W/O LIGHT, COIL 24VDC 6W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6200 SERIES, 220/240 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, 1/4 INCH NPT PORTS, SINGLE SOLENOID, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6200 SERIES, 24 VDC, 2.5W, 1/2 IN NPT PORTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6200 SERIES, 24 VDC, 8.5 W, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6200 SERIES, 3 POSITION OPEN CENTER, 4-WAY, 3 POSITION, 12 VDC, 6 W, VAC TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6200 SERIES, DOUBLE SOLENOID, PLUG-IN LIGHTS IN BODY, 1/4" BASE PORT SIZE, SIDE PORTS WITHOUT LIGHTS, PILOT EXHAUST MUFFLED, 24 VDC (6 W), NON-LOCKING RECESSED, PLUG IN ELECTRICAL...
SOLENOID VALVE, 6200 SERIES, SINGLE SOLENOID, PLUG-IN BODY, 3/8 INCH MANIFOLD, SIDE PORTS WITHOUT LIGHTS, PILOT EXHAUST MUFFLED, 110/120VAC 50/60HZ, NON-LOCKING RECESSED, PLUG-IN ELECTRICAL CONNECTORS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 6300 SERIES, 110/120 VAC, 50/60 HZ, 150 PSI, 6.8 W, SINGLE OPERATOR, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, VALVE LESS BASE, MUFFLED EXHAUST, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, 110/120VAC, 50/60HZ, 6.8W, 0-150PSI, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, 150 PSI, 110/120 VAC, 50/60 HZ, 1/2 INCH NPT PORTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, 2-WAY, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, 3/8 IN NPT PORTS, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, 24VDC, 2.5W, 4-WAY, OPEN CENTER, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, 24VDC, 2.5W, DOUBLE OPERATOR, 4-WAY, 0-150PSI, 1/2 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, 4-WAY, 3-POSITION CLOSED CENTER, NON PLUG-IN, VALVE ONLY - NO BASE, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 6300 SERIES, 4-WAY, SINGLE SOLENOID, NON PLUG-IN, 3/8 INCH BASE, INTERNAL PILOT, SIDE PORTS, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE...
SOLENOID VALVE, 6300 SERIES, DOUBLE SOLENOID, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, LOCKING EXTENDED, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, DOUBLE SOLENOID, PLUG IN, 1/2INCH MANIFOLD, 110/120VAC, 50/60HZ, NON LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, NON-LOCK, NO BASE, 110/120 VAC, 50/60 HZ, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, SINGLE SOLENOID, 1/2 INCH BASE PORT SIZE, 24 VDC, 6 W, LOCKING EXTENDED MANUAL OPERATOR, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, SINGLE SOLENOID, 2.5 W, 24 VDC, 25-150 PSI, VALVE LESS BASE, NON LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, SUB-BASE, 1/4" NPTF, 4/2 DOUBLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 63000 SERIES, 110/120VAC, 50/60HZ, 6.8W, 4-WAY, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 0-150 PSI, SUB-BASE, 1/2 INCH NPT, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 110/120 VAC, 50/60 HZ, 2.5 W, 4-WAY, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 3 POSITION OPEN CENTER, 110/120VAC, 50/60HZ, 6.8W, 4-WAY, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 3-POSITOIN CLOSED CENTER, 3/4" BASE, INTERNAL PILOT AIR, SINGLE PRESSURE, 110-120 V AC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 4 WAY 2 POSITION, 0-150PSI, W/LED LIGHTS IN BODY, 24 VDC, 6.0 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 4-WAY, 3 POSITION CLOSED CENTER, 110/120 V AC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 4-WAY, SINGLE SOLENOID, VALVE ONLY - NO BASE, LIGHTS ON VALVE BODY, 110/120 V AC, 50/60 HZ, NON-LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 4-WAY, SINGLE SOLENOID, VALVE ONLY - NO BASE, LIGHTS ON VALVE BODY, 24 V DC, 6 WATTS, NON-LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 4/2 SINGLE OPERATOR, EXTERNAL PILOT AIR, 1/2 INCH NPFT SUB BASE, 2.5 W, 24 VDC, 25-150 PSI, NON-LOCKING MANUAL OPERATOR, W/ LIGHT ON VALVE BODY. FREE...
SOLENOID VALVE, 6500 SERIES, DOUBLE SOLENOID, 24 VDC, 8.5 WATT, 25-150 PSI, 3/4 INCH NPT PORTS, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, SINGLE SOLENOID, PLUG IN LIGHTS IN BODY, 1/2" MANIFOLD, EXTERNAL PILOT, SINGLE PRESSURE WITHOUT LIGHTS, PILOT EXH.-MUFFLED, 120/60-110/50 VAC, NON-LOCKING EXTENDED, WITH MODIFICATIONS. FREE 2 YEAR...
SOLENOID VALVE, 6500 SERIES, SUB-BASE NON PLUG-IN, SINGLE SOLENOID, 1/2 INCH NPTF, INTERNAL PILOT, SINGLE PRESSURE, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, 3-POSITION CLOSED CENTER, 3/4 INCH NPTF, INTERNAL PILOT, SINGLE PRESSURE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, 3-POSITION CLOSED CENTER, VALVE LESS BASE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, DOUBLE SOLENOID, 3/8 INCH NPTF, INTERNAL PILOT, SINGLE PRESSURE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, DOUBLE SOLENOID, VALVE LESS BASE, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, DOUBLE SOLENOID, VALVE LESS BASE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, DOUBLE SOLENOID, VALVE LESS BASE, 220 VDC (8.7 W) / 250 VDC (11.2 W), NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, DOUBLE SOLENOID, VALVE LESS BASE, 24 VDC (8.5 W), LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, SINGLE SOLENOID, 1/2 INCH NPTF, INTERNAL PILOT, SINGLE PRESSURE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, SINGLE SOLENOID, 1/2 INCH NPTF, INTERNAL PILOT, SINGLE PRESSURE, 24 VDC (17.1 W), NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, SINGLE SOLENOID, 3/8 INCH NPTF, INTERNAL PILOT, SINGLE PRESSURE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, SINGLE SOLENOID, VALVE LESS BASE, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, SINGLE SOLENOID, VALVE LESS BASE, 24 VDC (17.1 W), NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6600 SERIES, 24 VDC, 8.5 WATT, 3 POSITION, PILOT EXHAUST MUFFLED, VALVE ONLY-NO BASE, NON-LOCKING, PLUG-IN LIGHTS IN BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6600 SERIES, 4-WAY, PLUG-IN, INDIVIDUAL MOUNTING, 3-POSITION CLOSED CENTER, VALVE LESS BASE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 67 SERIES, 3 WAY, NORMALLY CLOSED, STANDARD RETURN, 1 INCH NPT, EXTERNAL PILOT AIR, 120 VAC COIL, 60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR...
SOLENOID VALVE, 67 SERIES, 3-WAY, NORMALLY CLOSED SINGLE OPERATOR, STANDARD RETURN W/ MEMORY SPRING, 1 INCH NPTF INLINE, STANDARD PILOT EXHAUST, INTERNAL PILOT AIR, MUFFLED, 24 VDC (5.4W), NO LEADS,...
SOLENOID VALVE, 67 SERIES, 3-WAY, NORMALLY CLOSED SINGLE OPERATOR, STANDARD RETURN, O-RING MOUNT, STANDARD PILOT EXHAUST, EXTERNAL PILOT AIR, MUFFLED, 24 VDC (5.4W), NO LEADS, NON-LOCKING RECESSED MANUAL OPERATOR, MINI...
SOLENOID VALVE, 70 SERIES,12.5-10 BAR, MONSTABLE, 24-220 VAC, 12-24 VDC, 5 PORTS, 0.25 INCH PORT SIZE, 750 L/MIN FLOW RATE, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 220-240 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT 1 INCH NPS. FREE 2...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 7000 SERIES, 1/4 INCH NPT, 120 VAC, 60 HZ, 10 W, 175 PSI, 1210 KPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 7000 SERIES, 1/4 INCH NPT, 2-WAY, NORMALLY CLOSED, 110/120 VAC, 50/60 HZ, 10 W, 350 PSI, 2410 KPA, DIRECT ACTING, 1/16 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 7000 SERIES, 1/8 INCH NPT, 1/16 INCH ORIFICE, 110/120 VAC, 50/60 HZ, 10 W, 1380 KPA, 200 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 7000 SERIES, DIRECT ACTING, 2-WAY, MULTI/DUAL PURPOSE, 1/4 INCH NPT, 110/120 VAC, 50/60 HZ, 10 W, 45 PSI, 310 KPA, 1/8 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, AIR CONTROLLED VALVE, BASE MOUNTED, 5 PORT, 3 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BALANCED SPOOL VALVE, 3-WAY, 1 IN NPTF, INTERNAL PILOT AIR, 120/60-110/50 V/HZ, NON-LOCKING, 3-PIN MILITARY CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, 3 WAY, 110/120 VAC, 50/60 HZ, 10 W, 115 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, 3-WAY, 1/4 NPT PORT SIZE, 3/32 INCH ORIFICE SIZE, 110 VAC @ 50 HZ, 120 VAC @ 60 HZ, 10 WATT, NBR SEALS. FREE 2 YEAR...
SOLENOID VALVE, DIRECTIONAL, 24VDC, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 4-WAY, INTERNAL PILOT, 3/8 INCH NPTF SUB-BASE, 110/120 VAC, 50/60 HZ, DOUBLE LIGHT, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, NAMUR, 5/2, 10 BAR MAXIMUM, G 1/4" BSP PARALLEL FEMALE, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, VALVE ONLY - NO BASE, PILOT EXHAUST MUFFLED, 110/120 VAC, 50/60 HZ, LOCKING RECESSED, PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ELECTRICALLY-CONTROL LED, EXTERNAL CONTROL AIR, THREE CONNECTIONS, 1/8 INCH NPT, M TYPE, 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, EXACT STROKE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, EXTERNAL COILS, BLUE, WITH AND WITHOUT BASE AVAILABLE. IF YOU NEED A BASE PLEASE SPECIFY, REPLACEMENT APPLICATIONS USUALLY DO NOT REQUIRE BASES., SOLENOID VALVE, VAC TO 150PSI, SINGLE...
SOLENOID VALVE, EXTERNAL COILS, BLUE, WITH AND WITHOUT BASE AVAILABLE. IF YOU NEED A BASE PLEASE SPECIFY, REPLACEMENT APPLICATIONS USUALLY DO NOT REQUIRE BASES.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, G 1/2 BSPP THREAD, 2.5 TO 10 BAR, 1 TO 10 BAR (BISTABLE), 24-220 VAC, 12-24 VDC, MINIMIUM PILOT PRESSURE 2.5 BAR, 3200 TO 4600 NI/MIN FLOW RATE,...
SOLENOID VALVE, GAS, 24V, 1/2IN PIPE OUTLET, 3/4IN PIPE OUTLET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL PURPOSE, 2-WAY, NORMALLY CLOSED, 1/4 INCH NPT, 150/60V, 10WATT, 80PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL PURPOSE, 3 WAY, NORMALLY OPEN, PRESSURE IN SLEEVE-OUT BODY, 1/4 INCH, PORT TYPE: NPT, 24VDC, 10 WATTS, KPA 860, ORIFICE: 1/8 INCH, ORIFICE MAIN (INCH): 3/32, 125...
SOLENOID VALVE, GENERAL PURPOSE, 3WAY, NORMALLY OPEN, 1/4IN NPT, NBR SEALS, 18IN LEADS, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL PURPOSE, 7000 SERIES, DIRECT ACTING, 430SST, NORMALLY CLOSED, 10 W, 200 PSI, 2 WAY, 1/8 INCH, 120 VAC, 50/60 HZ, 18 INCH LEADS, NBR SEALS, STAINLESS STEEL.
SOLENOID VALVE, HIGH PRESSURE, NORMALLY CLOSED, STAINLESS STEEL, 2-WAY, 1/2 INCH CONDUIT ENCLOSURE, 1/4 INCHES NPT, 110/120 V, 50/60 HZ, 10 WATTS, 3/64 ORIFICE, 6900 KPA, 0-1000 PSI. FREE 2...
SOLENOID VALVE, INTERNAL PILOT, N.O. PILOT, N.C. MAIN SPOOL, 110/120 VAC, 50/60 HZ, JIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, LANCKIT, 120 V, 24000 HOUR CHANGE FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MANIFOLD, 3/8 IN PORT, 1/2 IN PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MAX OPERATING PRESSURE 25 MPA, NO SPRING DETENT TYPE, 100 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MECHANICALLY OPERATED, MAV 25, 10 BAR MAX PRESSURE, PPB. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINI-VALVE, MSV 25 SES 00, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NAMUE ELPH, SINGLE SOLENOID 4/2, 14",PNV A4 PNS NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NORMALLY CLOSED, STAINELESS STEEL, DIRECT ACTING, 2-WAY, 1/4 INCH NPT PORT, 24 VDC, 1/4 INCH ORIFICE, 10 WATTS, 10 PSI, 70 KPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, 6 MM CONNECTION, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, MONOSTABLE, 5/2, SOV A5 SOS OO, 10BAR MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNV, 10 BAR MAX., A5, PNS, OO, PNEUMATIC 5/2. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PRESSURE CONTROL VALVE, DIRECT OPERATED, DIGITAL CONTROL, 24 VDC INPUT, MANIFOLD VERSION, 0-100 PSI, 0-10V COMMAND VOLTAGE, 0-10V FEEDBACK, PNP OUTPUT, W/O DISPLAY. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, RCA 3D2T 1/8 NPT- 24 VDC QF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, REMOTE AIR PILOT OPERATED, N.C. MAIN SPOOL, 12 VDC (2.5W) , 150 PSI, 3/4 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, REMOTE AIR PILOT VALVE, VAC-150 PSI, 1/2 INCH NPTF, INTERNAL AIR SPRING, NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 56, DIRECT OPERATED, G 3/4 INCH, NON-LOCKING, 5.8 W, 24 V, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6200, DOUBLE OPERATOR, NON-LOCKING RECESSED, PLUG-IN, W/LIGHTS ON BODY, 24 VDC, 2.5 WATT, 25-150 PSI, 1/4 INCH NPTF, 4/2-WAY,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6200, DOUBLE OPERATOR, NON-LOCKING RECESSED, W/LIGHTS ON BODY, 110/120VAC, 50/60HZ, 6.8W, 25-150PSI, 3-WAY, CLOSED CENTER, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6200, DOUBLE OPERATOR, NON-LOCKING, WITH LIGHTS ON BODY, 24VDC, 6W, VAC-150PSI, 4/3-WAY, OPEN CENTER, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 63, CONTINUOUS DUTY, 1/4 INCH NPT, DIRECT NAMUR MOUNT, 3/2 TO 5/2 CONVERTIBLE, FOR 92/93 ACTUATORS, 24V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6300, 24VDC, 2.5W, 25-150PSI, 3/8INCH NPTF, 4/2-WAY, DOUBLE OPERATOR, NON-LOCKING RECESSED, W/LIGHTS IN BODY, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6300, DOUBLE OPERATOR, NON-LOCKING RECESSED, W/LIGHTS ON BODY, 24VDC, 2.4W, 25-150PSI, 4/2-WAY,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6300, DOUBLE OPERATOR, NON-LOCKING, 24VDC, 8.5W, VAC-150PSI, 3/8INCH NPTF, 4/3-WAY, OPEN CENTER,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6300, OPEN CENTER, DOUBLE OPERATOR, NON-LOCKING RECESSED, 110-120VAC, 50/60HZ, 6.8W, 25-150PSI, 1/2INCH NPTF, 4/3-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6300, SUB-BASE, INTERNAL PILOT AIR, 4/2 SINGLE OPERATOR, 24 VDC COIL, 2.5 WATT, NON-LOCKING MANUAL OPERATOR, STANDARD PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6500, DOUBLE OPERATOR, LESS BASE, 24VDC, 2.5W, VAC TO 150PSI, 4/2-WAY, W/LIGHTS ON VALVE BODY, LOCKING, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6500, DOUBLE OPERATOR, LESS BASE, 24VDC, 8.5W, VAC TO 150PSI, 4/2-WAY, W/LIGHTS ON VALVE BODY, NON-LOCKING, PLUG-IN, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6500, DOUBLE OPERATOR, NON-LOCKING, 110-120 VAC, 50/60 HZ, 6.8 W, VAC- 150 PSI, 5/3-WAY, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6500, DOUBLE OPERATOR, NON-LOCKING, 110/120VAC, 50/60HZ, 6.8W, 25-150PSI, 4/2-WAY, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 70, 1/8" G PORT SIZE, 5/3 MONOSTABLE, PILOT OPERATED, 2.5 BAR MINIMUM PILOT PRESSURE, MECHANICAL RESET, CLOSED CENTERS, (WITHOUT COIL). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 7133, DIRECT-ACTING 3-WAY UNIVERSAL, 1/4INCH NPT PORT SIZE, 110/120VAC 50/60HZ COIL RATING, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE INDICATOR LIGHT ,NO BASE, 24VDC, 2.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 1/4IN NPTF, 24DVDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 2 POSITION, 4-WAY, LESS BASE, 24 VDC, 6 WATT, LOCKING EXTENDED, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, NON-LOCKING, INTERNAL PILOT, W/LIGHT ON BODY, 110-120VAC, 50/60HZ, 6.8W, VAC-150PSI, 3/8INCH NPTF, 4/2-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE PILOT, 6500 SERIES, 4 PORTS, 2 POSITION, 24 VDC, PLUG IN BODY, VAC TO 150 PSI, 8.5 WATTS, SPRING RESET, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 110-120 V AC, 50/60 HZ, AC TO 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 110/120VAC, 50/60HZ, 6.8W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 4-WAY, 12 VDC, 6 WATT, NON-LOCKING, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 4-WAY, INTERNAL PILOT, 3/8 INCH NPTF SUB-BASE, MUFFLED EXHAUST, 110/120 VAC, 50/60 HZ, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, PLUG-IN TYPE, 2 POSITION 4 WAY, SPRING RETURN, 3/8 INCH NPT BASE, EXTERNAL PILOT, SIDE PORT W/ LIGHT, 24 VDC, 25-150 PSI, 6 WATT, NON-LOCKING. FREE...
SOLENOID VALVE, SINGLE SOLENOID, PLUG-IN TYPE, W/ MANIFOLD, 1/4 INCH NPT MANIFOLD, INTERNAL PILOT, SIDE PORTS W/ LIGHT, PILOT EXHAUST MUFFLED, 110/120 VAC, 50/60 HZ, NON-LOCKING RECESSED. FREE 2 YEAR...
SOLENOID VALVE, SINGLE, 110/120VAC, 6.8W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 24VDC, 1/8PT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SKINNER 2 WAY, NORMALLY CLOSED, 1/8" NPT, DIRECT ACTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SS 2WAY ,COIL 24VDC,1/4 INCH,2500 PSI,1/2 INCH,10 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VAC TO 150PSI, W/ LIGHTS, 110/120 VAC, 50/60 HZ, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VALVE 70 SERIES, 5/3 MONOSTABLE, MECH RESET, SPRING RETURN, CLOSED, 12 / 24 VDC / 24 / 110 / 220 VAC, 1/2IN PORT SIZE (BSPP), G THREAD TYPE,...
SOLENOID VALVE, W/O BASE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH ROLLER LEVER, 3/2 WAY, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,150 PSI, 110/120 VAC, 50/60 HZ, 6.8 W, 4-WAY, 2 POSITION, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,5/2, 1/4 INCH, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VAVLE, MECHANICALLY OPERATED, ANGULAR LEVER, SPRING RETURN, 1/8" CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 24VDC , SERES 63, NEMA 4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, SOLENOID VALVE, 5/2, G 1/4". FREE 2 YEAR RADWELL WARRANTY
SOLEOIND VALVE, DOUBLE SOLENOID, NO BASE, PILOT EXHAUST MUFFLED, 150 PSI, 110/120 VAC, 50/60 HZ, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, 3/2 MONO NC - G1/4", SOLENOID AIR OPERATED, SPRING RETURN, WITH GASKETS. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SPRING RETURN, SOLENOID ACTUATED, 3/2 MONO, 1/8-INCH. FREE 2 YEAR RADWELL WARRANTY
VALVE 29W 115VAC N/O HYDRAULIC SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID, EVUL8 230V 1/2~X1/2~. FREE 2 YEAR RADWELL WARRANTY
VALVE, DIRECTIONAL VALVE, 5 PORT, 2 POSITION, DOUBLE SOLENOID, SOLENOID-OPERATED AIR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, ISV-56-SOS-CC, ISO 5599 SIZE-1, 10 BAR, 5 WAY, 110 V AC, 5/3 CLOSED CTR, SOLENOID READY, ISV. FREE 2 YEAR RADWELL WARRANTY
VALVE, SERIES 740, DOUBLE SOLENOID, 5/2 DIRECTIONAL, 24 VDC OPERATIONAL VOLTAGE, 2.1 WATT, M14 EXHAUST, (V740-5/2DS-024DC-07 ). FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, 4/2 WAY, 24 VDC, WITH COIL. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID 1/4NPT 3-WAY NC 120/60AC SS. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID 1/4NPT 3-WAY NC 240VDC SS. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID 1/4NPT 3-WAY NO 24VDC SS. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID 1/8NPT 2-WAY NC 120/60AC SS. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE, 110 VAC -120 VAC / 50-60HZ, 150 PSI, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE, DOUBLE OPERATOR, 2 POSITION, 4-WAY, 24 VDC, PLUG-IN TYPE, NON-LOCKING RECESSED MANUAL OPERATOR, W/ LED INDICATOR, LESS MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 1/4 INCH NPT, 2-WAY, NC, 110 - 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 1/4 INCH NPT, 2-WAY, NC, 120/60 VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 1/8NPT, 2-WAY, NC, 120VAC/60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, PNEUMATIC, MACH 16, MSV 25, SES 00, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>