MAC Valves, Inc. USA Solenoid Valve 1100A-026

Description
SOLENOID VALVE LEVER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE LEVER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 116893537 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
116893537
Solenoid Valve 116893537
SOLENOID VALVE LEVER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE LEVER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 116893537
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
T 342 Diaphragm Valve Flanged - 1181030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 3.00 inch (76.20 mm)
View Details
Solenoid Operated Pneumatic Isolation Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Zero Leak Solenoid Valves
Maximum Pressure 6500.00 psi (4575 m H2O)
View Details