Radwell International Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 2 3 4 5 6 7 8 10 18
Product Name Notes
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1 1/2 NPT, FPM SEAL, 120V UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1 1/4 NPT, FPM SEAL, DN30, 120V UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1 NPT, FPM SEAL, V.120/60 UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1/2 NPT, FPM SEAL, V.24 DC UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1/4 NPT, 10MM, FPM SEAL, 120V UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 2 NPT, FPM SEAL, 120V, 60HZ, UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 3/4 NPT, FPM SEAL, V.120/60 UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 3/8 NPT, FPM SEAL, V.120/60 UL. FREE 2 YEAR RADWELL WARRANTY
108 SERIES, SOLENOID VALVE, WITH ASSISTED-LIFT DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1/2 NPT, FPM SEAL, 120V ALTERNATING CURRENT, 60HZ. FREE 2 YEAR RADWELL WARRANTY
12 VAC SOLENOID COIL, FOR ARO A,E H K AND M SERIES VALVES, 356 FLUID POWER, FOR USE WITH 3-PRONG 22MM DIN CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
125469-5 24/DC TYPE 4X VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
19201001-115/50,120/ 60 COMPLETE SOL VALVE VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
2-1/2" (65MM) SOLENOID VALVE FOR REFRIGERANT. FREE 2 YEAR RADWELL WARRANTY
2026BA221T - 2 WAYS N.CLOSED 1/8IN. NPT BRASS SOLENOID VALVE W/NITRILE SEATS (MAX.TEMP.: 176 F) - 2.25 MM ORIFICE - CV: 0.1521 - DIRECT ACTION - MIN/MAX DIFF.PRESSURE 0 /...
AIR SOLENOID VALVE, 5/2 WAY VALVE, SINGLE SOLENOID, SPOOL VALVE, 14 MM VALVE SIZE, STANDARD NOMINAL FLOW RATE: 500 I/MIN, 21VDC, CODE: M, VALVE TERMINALS CPV, COMPACT PERFORMANCE, ACCESSORIES, INDIVIDUAL...
ARO Valves 116218-33
ARO Valves 116218-39
ASCO , JOUCOMATIC , 19200002-120/60 , SOLENOID VALVE AND COIL , 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Pneumatics 122RS100J000000
ASCO NUMATICS Pneumatics 122RS1Z2JN16W00
ASCO NUMATICS Valves 11SAD400C000030
ASCO NUMATICS Valves 11SAD441O000030
ASCO NUMATICS Valves 122BA400K000030
ASCO NUMATICS Valves 122BA400M000061
ASCO NUMATICS Valves 122BB400K000030
ASCO NUMATICS Valves 122BB400M000061
ASCO NUMATICS Valves 122BB500M000061
ASCO NUMATICS Valves 122BB600M000061
ASCO NUMATICS Valves 152JJ400O000000
ASCO NUMATICS Valves 152SA400K000030
ASCO NUMATICS Valves 152SA400K046T30
ASCO NUMATICS Valves 152SA400M000061
ASCO NUMATICS Valves 152SS400K000030
ASCO NUMATICS Valves 152SS400M000061
ASCO NUMATICS Valves 152SS500K000030
ASCO NUMATICS Valves 153SA43AK000030
ASCO NUMATICS Valves 153SS431K000030
ASCO Valves 11DSA400O000030
ASCO,JOUCOMATIC,1140 0817-120,11400817120 ,SOLENOID VALVE,120V/60HZ,3/2, AIR/WATER-OIL,. FREE 2 YEAR RADWELL WARRANTY
BI-STABLE SOLENOID VALVE ASSEMBLY, 24V DC. FREE 2 YEAR RADWELL WARRANTY
COIL, SOLENOID, 110/120 VAC, 50/60 HZ, MK10, 3 INCH, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
COMPONENT, REBUILD KIT,PARKER SOLENOID REBUILD KIT 3803A. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL SOLENOID VALVE,24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SOLENOID, 12/38 SERIES. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, PNEUMATIC 5/2 VALVE, DOUBLE SOLENOID, RC 1/4 INCH PORT, 110 VAC, 50/60 HZ, MINI DIN CONNECTOR, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SOLENOID VALVE, 115 /60V, 7WATTS, 175 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR SOLENOID VALVE, 24 VOLTS DC, PISTON GATE STYLE, 14 MM VALVE SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, WITH CONTROL UNIT, AIR TO SPRING ACT, NORMALLY CLOSED, 24 VDC PROXIMITY SWITCHES, 24 VDC SOLENOID, STRAIN RELIEF CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, FOR SOLENOID, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 24 VAC, 11 WATT, 3 PIN, 50 HZ, IP65, ELECTRICAL CONNECTION, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID, 120 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRICALLY OPERATED VALVE, 5/2-WAY, SINGLE SOLENOID, AIR SPRING RETURN, 1/8 INCH NPT PORTS, 4 MM NOMINAL SIZE, 360 NI/MIN FLOW RATE, 2.5-10 BAR, 115 VAC, 50/60 HZ,...
DISCONTINUED BY MANUFACTURER, MAGNETIC LATCH SOLENOID, WITH 2 TERMINALS, MAXIMUM 14 MM STROKE AND 1320G FORCE AT 4 MM, SIZE: 27 X 30 X 53 MM, NON-EXCITATION HOLDING FORCE: 3700GF...
DISCONTINUED BY MANUFACTURER, PNEMATICS, SOLENOID VALVE, COMPACT, 21 VDC, 0.65W, IP00/65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT SOLENOID COIL, 120 VAC, 60 HZ, 4 WIRES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE SOLENOID PILOT, 1/4 INCH INLINE, SPRING RETURN, 2 POSITION, 4-WAY (5/2), DIN PLUG-IN AIR, PILOT, NPTF, 110 VAC - 120 VAC, 50 HZ - 60 HZ.
DISCONTINUED BY MANUFACTURER, SINGLE SOLENOID, 120V, 60HZ COIL, 3 BLADE, 10 BAR, NW 1.0,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID CARTRIDGE VALVE, TWO-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL MAGNETSPULE, 24V/6W F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 100-115 V, 50 HZ, 110-120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110-120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 12 VOLT, TRANSMISSION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120-240 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VAC, 11 WATT, 3 PIN, ELECTRICAL CONNECTION, 50 HZ, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 50/60 HZ, 90/550 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 240V 60CY, 220V 50 CY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, SIZE C225, CLASS F, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID DIRECTIONAL VALVE, AC100V, 50/60HZ, AC110V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID PILOT VALVE, IS03 5599, 1 SERIES 4/3, OPEN CTR, 24VDC, LUBE FREE, DIN PLUG, PILOT PRESSURE, PSIG-AIR, BAR, 14.5-232 1-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID PINCH VALVE, VERSAGRIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID SWITCH, 24 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110/120 VAC, 50/60 HZ, 2-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 120 V AC, 60 HZ, 2-WIRE, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 120/110 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24 VOLTS, 5 WATTS, 3 BLADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE SET, 2 VALVES, 24 VDC, 2 CONNECTIONS WITH SOLENOID VALVE CABLE, SINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100 SERIES, 1/8 INCH NPTF PORT SIZE, 24 DC, 8.5 W, VACUUM TO 150 PSI, RECTANGULAR MALE ONLY, 2 POSITION, 3 WAY. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2" NPS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100 SERIES, 3-WAY, VALVE LESS BASE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2" NPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 150 PSI AIR, 120 V, 50/60 HZ, WITH BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 4-WAY, 24 VDC, 3.5 W, 2.8-6.2 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAYS NORMALLY CLOSED, MIXED ACTION, PORT SIZE 3/4IN NPT, 17VA, 18MM DIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 1-1/2 INCH PORT, 255 PSI MAX, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 24 V DC, 2.9 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20-150 PSI, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20-48 VDC, 200 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 10 W, VACUUM FLANGE, DVI 105 MI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 10W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, SINGLE OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VAC COIL, 3-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, .65 WATT, 40 PSI MAX, 3/64 X 3/64 5/99. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 10.6 WATTS, 65 PSI, 1/4 PIPE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 17.1W, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 25 A, 150 PSIG AIR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 90-132IN, VACUUM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 280 BAR, +/-10V, 24 VDC, STANDARD SPOOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 280BAR, +/-10V, 24VDC, STANDARD SPOOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 280BAR, +/-10V, 24VDC, VERISON B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POSITION, 12VDC, 0.5W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POSITION, 12VDC, 1W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 350BAR, +/- 10V, 24VDC, VERSION B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AIR OPERATED, THREADED PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BRASS, 2POSITION, NORMALLY CLOSED, 4MM ORIFACE, 220/230VAC, 8W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECT ACTING, NO COIL, 300 PSI AT 2067 KPA, 500 PSI AT 3445 KPA, 2-WAY, NORMALLY CLOSED, 5/8 INCH OUTLET. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, CLOSED CENTER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ELECTRICALLY-ACTUATE D, FLUSH MANUAL OVERRIDE, 4VDC SOLENOID CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, SIZE 01: 26 MM, ELECTRO-PNEUMATIC, 5/2 SINGLE SOLENOID, SPRING RETURN, INTERNAL PILOT SUPPLY, W 15 MM SOLENOID VALVE OPERATOR, FLUSH...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, M20 SERISE, 5/2-WAY, DOUBLE SOLENOID, 24 VDC, 2 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MAGNETIC, FLANGE MOUNT, BRASS, 2/2 WAY, 1/2 INCH NPT CONNECTION PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, 12 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MI-01 SERIES, 5/3 WAY CENTER POSITION CLOSED, 9 MM, 24 VDC, 4.2 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, NON PLUG-IN, NPTF PORTS, 24 V DC, REPLACED BY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK15 SERIES, DOUBLE SOLENOID, DIRECT, W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK15 SERIES, SINGLE SOLENOID, SPRING RETURN W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, 200 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK15 SERIES, SINGLE SOLENOID, SPRING RETURN W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, 24 V DC. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 5-PORTED, 4-WAY DIRECTIONAL CONTROL VALVE, 24 VDC, 4.8 WATTS, 200 MA, THREE 5/8 INCH PORTS, TWO 1/2INCH PORTS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SOLENOID VALVE, 280BAR, +/- 10V, 24VDC, VERSION B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, STEAM, SIZE 1/2 INCH, 131 AMP, COIL: 115 VAC 60HZ, TYPE N/C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TWO WAY, 8W, 24V, 49OHM, 0.25IN DIAMETER, 40BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,0.17 AMP, 120 VAC ,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVES, 3-POSITION, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID, SPNO CONTACT FORM, 12 V CONTINUOUS COIL, ISOLATED COIL TERMINATION, AGCDO CONTACT MATERIAL, STANDARD BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TUBULAR PULL SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALAVLE,5/2WAY,DOUBL E SOLENOID,24VDC,4.2 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,1/4IN NPT,120V 60HZ COIL,NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,3/2 WAY,DOUBLE SOLENOID,24VAC,4.2WA TTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,5/3 WAY,CENTER PORT EXHAUSTED,24VDC,4.2 WATTS. FREE 2 YEAR RADWELL WARRANTY
DYNA QUIP Valves 145855.01
GRACO , 17A631, SOLENOID VALVE, 2POSITION, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
HEAT PUMP, 4 WAY, REVERSING, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
HERION Valves 0152
HERION Valves 0200
HUMPHREY , 125-4E1-36-240-50-60 , 1254E1362405060, SOLENOID VALVE, 4WAY, 240VAC. FREE 2 YEAR RADWELL WARRANTY
JOUCOMATIC , 19260066, 19260066, SOLENOID VALVE, 120VAC, 60HZ, 3PORT, 2POSITION. FREE 2 YEAR RADWELL WARRANTY
JOUCOMATIC Valves 18900001
KOGANEI Valves 200-4MC-3W
LINEAR TUBULAR PULL SOLENOID, 40 VDC, 2.37AMP, ACT 15V CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves 113B-111BA
MAC VALVES INC Valves 113B-111BAAA
MAC VALVES INC Valves 113B-111CA
MAC VALVES INC Valves 113B-551BAAA
MAC VALVES INC Valves 116B-611JB
MAC VALVES INC Valves 130B-111AAAA
MAC VALVES INC Valves 130B-111CAAA
MAC VALVES INC Valves 130B-506AAAA
MAC VALVES INC Valves 132B-111BA
MAC VALVES INC Valves 132B-111BAAA
MAC VALVES INC Valves 180001-112-0003
MAC VALVES INC Valves 180001-112-0014
MAC VALVES INC Valves 180001-112-0021
MAC VALVES INC Valves 180001-112-0025
MAC VALVES INC Valves 180001-112-0031
MAC VALVES INC Valves 180003-112-0003
MAC VALVES INC,132B-506MAAA,132 B506MAAA,SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC,132B-506MAAA,132 B506MAAA,SOLENOID VALVE24VDC,6W,VAC-15 0PSI,. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC COIL, SOLENOID VALVE, 230VAC, BAUF. K, PLUG SIZE 1, . FREE 2 YEAR RADWELL WARRANTY
MK10 SERIES, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
MK10 SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
MK7 SERIES SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
MK7 SERIES, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
MK7 SOLENOID VALVE, 10-120V, 50/60HZ, 0.15A. FREE 2 YEAR RADWELL WARRANTY
NUMATICS, SOLENOID VALVE, 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
PETER PAUL ELECTRONICS Valves 152Z0027KGM
PILOT SOLENOID VALVE, PNEUMATIC VALVE CONTROL, 120 VOLT, 110 VAC, 1.4 CV, 22-116 PSI, 3/2 SINGLE ACTING, 5/2 DOUBLE ACTING, NEMA 4 / 4X. FREE 2 YEAR RADWELL WARRANTY
PISTON KIT,FOR S4A SOLENOID VALVE,REFRIGERANT,4I N . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 1/8 INCH ORIFICE, 3-WAY, 2-POSITION, SINGLE SOLENOID, NC, 1/4 INCH NPT PORTS, ALUMINUM BODY, 120 VAC, CONDUIT ELECTRICAL ENTRY, TWO 24 INCH LEADS, 0-125 PSI PRESSURE RANGE.
PNEUMATIC MANIFOLD, REGULATOR, DOUBLE SOLENOID, 2012 SERIES, 1/4 IN, 10/130 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, DUAL PRESSURE TO PORTS 3 (EB) $ 5 (EA), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD,...
PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, DUAL PRESSURE TO PORTS 3 (EB) $ 5 (EA), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, SINGLE SOLENOID INTERNAL CIRCUIT BOARD,...
PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY,...
PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, SINGLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY,...
PNEUMATIC REGULATOR, 2012 SERIES, 3/8" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY,...
PNEUMATIC SOLENOID VALVE, SINGLE COIL, 3WAY/3PORT/2POSTION, NPT 1/8", 24V DC. FREE 2 YEAR RADWELL WARRANTY
PNEUTRONICS,16-3-PV- 12L, 16-3-PV-12L, SOLENOID VALVE, 12V 1/2W, 10P. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL SOLENOID VALVE, 2850 ML/MIN WATER, MAXIMUM FLOW RATES: 100000 STD, VITRON SEALS, 1/4 INCH COMPRESSION FITTINGS, 316/416 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONATING SOLENOID VALVE DRIVER MODULE, 12.0V-30.0 VDC, 1.0 AMP AT 12 VDC, 0.5 AMP AT 24 VDC. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT FOR 12F25C2148ACF, SOLENOID VALVE KIT. FREE 2 YEAR RADWELL WARRANTY
REFRIGERANT SOLENOID VALVE, 500 MWP, 300 MOPD, 250 FLUID TEMPERATURE, 3/8 INCH SAE MOUNTING STUD. FREE 2 YEAR RADWELL WARRANTY
REMOTE RESET SOLENOID, 220 VAC 50 HZ, 240 VAC 60HZ, OPEN STYLE,MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, SINGLE SOLENOID VALVE, 1/4" & 3/8", V-39 VITON BODY O-RINGS, EMG3 BUNA-N SOLENOID GASKETS. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT SOLENOID, FOR 1 1/2 AND 2" 252 SERIES AND VALVES. FREE 2 YEAR RADWELL WARRANTY
SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 1 1/2 NPT FPM 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 1 1/4 NPT FPM DN30 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 1/4 NPT D.10 FPM V. 24V. FREE 2 YEAR RADWELL WARRANTY
SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 2 NPT FPM 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 3/4 NPT FPM V.24 DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 3/8 NPT FPM V. 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 108, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 1 VITON 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 108, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 3/4 FPM 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 1 VITON 120V. FREE 2 YEAR RADWELL WARRANTY
SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 1/2 NPT FPM V. 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 3/4 FPM 120V. FREE 2 YEAR RADWELL WARRANTY
SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 3/8 NPT FPM 120V. FREE 2 YEAR RADWELL WARRANTY
SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 3/8 NPT FPM 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 160, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, DIRECT ACTING, 1/2"SF.C. FREE 2 YEAR RADWELL WARRANTY
SERIES 161, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, DIRECT ACTING, D.8 DC SILICONE. FREE 2 YEAR RADWELL WARRANTY
SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 1/2 FPM DN40 120V. FREE 2 YEAR RADWELL WARRANTY
SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 1/2 FPM DN40 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 1/4 FPM DN35 120V. FREE 2 YEAR RADWELL WARRANTY
SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 1/4 FPM DN35 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 FPM DN25 120V. FREE 2 YEAR RADWELL WARRANTY
SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 FPM DN25 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1/2 FPM DN16 120V. FREE 2 YEAR RADWELL WARRANTY
SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1/2 FPM DN16 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G3/4 FPM DN16 120V. FREE 2 YEAR RADWELL WARRANTY
SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G3/4 FPM DN16 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G3/8 FPM DN11 120V. FREE 2 YEAR RADWELL WARRANTY
SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G3/8 FPM DN11 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 206, SOLENOID VALVE, 2 WAY, NORMALLY OPEN, DIRECT ACTING POPPET TYPE, 1/4 VITON 120V. FREE 2 YEAR RADWELL WARRANTY
SERIES 206, SOLENOID VALVE, 2 WAY, NORMALLY OPEN, DIRECT ACTING POPPET TYPE, 1/4 VITON 24DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, 110-120VAC, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, 3 WAY, 1 / 8 INCH NPT, 24 VDC, 6 W, 150 PSI 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110/120 VAC, 50/60 HZ, 8.1 / 7.9 VA, MODEL NO. 8-22-5, W 7516, 60 V DC, MAX 6.9, MH 13513. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 12 VDC, 24 VOLTS, 50/60 HZ, 150 PSIG, 10 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 12VDC, ROUND, 1-1/4 INCH DIAMETER, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 183B04, 2 WIRE, DECCO, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 183B04, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 DC VOLT, DIN CONNECTION COIL LEAD LENGTH, CLASS F, 4.8 WATT, NEMA 4 ENCLOSURE, USE WITH ARO SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, BOBINE, 110V, 50.60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, BOBINE, 24 V, 8.3 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, CO1-FORM_A, 24 VDC-2,7W, 30 MM LENGTH, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, NG10, W115/K4, 110/115 VAC, 50/60 HZ, 3-PRONG MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SIZE C225, CLASS H, HI-TEMP, 208 V, 60 HZ, 14 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SIZE C225, CLASS H, HI-TEMP, 240 V 60 HZ, 220 V 50 HZ, 14 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONTROLLED VALVE, FLOW RATE CONTROL AT 35 MPA AND 100 L/MIN, 200 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DIRECTIONAL CONTROL VALVE, 25 MPA, SPRING OFFSET, TERMINAL BOX, SIDE CABLE CONNECTION,100 V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DIRECTIONAL VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DIRECTIONAL VALVE, AC 100V, 50/60HZ, AC 110V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DIRECTIONAL VALVE, DOUBLE, 3 WATT, 25 AMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID KIT S6A. FREE 2 YEAR RADWELL WARRANTY
SOLENOID KIT, 115VAC, 3/4-20 THREAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PARTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID POPPET CARTRIDGE VALVE, 2-WAY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID TUBULAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALE, 0.15-0.7MPA, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALE, NORMALLY CLOSED, 1//2" ,0.1-20.0 BAR, STAINLESS STEEL,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ,110V, 60HZ, 3/2, NC, CNOMO, MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE .9AMP 100-120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/2IN NPT 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 14.5-232PSIG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 150PSI 115V 60HZ 21W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24V 50HZ 10W 500PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 2.8BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BODY, 2WAY, NC, 3/8IN NPT, BRASS, VALVE DESIGN, NORMALLY CLOSED VALVE CONFIGURATION,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 120 VAC, 40 - 60 HZ, 6 AMP, 3 PIN, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 120 VAC, 50/60 HZ, 16 MM SIZE, DIN 43650C, NEMA 4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE TERMINAL,21VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE WITH BASE, 100-115/50, 110-120/60, .09 AMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 IN NPT PORTS, 1800 SERIES, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 IN NPT, 1/8 IN PORT, AIR/WATER SERVICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 1/4 INCH NPTF PORT SIZE, 12 VDC, 6 W, FLYING LEADS, 18 INCH WIRE LENGTH, 3-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 1/4 INCH NPTF PORTS, 220/240 VAC, 50/60 HZ, 6.5 W, VAC TO 150 PSI, 2 POSITION, 3 WAY, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT,...
SOLENOID VALVE, 100 SERIES, 110/120 VAC, 50/60 HZ, 6.8 WATT, 150 PSI, NON-LOCKING RECESSED, 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 110/120 VAC, 50/60 HZ, 6.8 WATT, 25-150 PSI, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 120 VAC @ 60 HZ / 110 VAC / 50 HZ, 6.8 WATT, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 12VDC, 2.5W, 2-WAY, 0-150PSI, 1/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 24 VDC, 6.0 W, VAC TO 150 PSI, NON-LOCKING RECESSED WITH LIGHT, WIRING BOX WITH 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH, 3 WAY, 2...
SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NO MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2" NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 220-240 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 17.1 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, NORMALLY CLOSED ONLY, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 3-WAY, N.C. ONLY IND. INLINE, 1/8 INCH BSPP INLINE, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 3-WAY, N.C. ONLY IND. INLINE, 1/8 INCH NPTF IND. INLINE, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR...
SOLENOID VALVE, 100 SERIES, 3-WAY, STACKING BODY, 1/8 INCH NPTF IND. INLINE, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 100 SERIES, 3-WAY, UNIVERSAL VALVE, 1/8" BASE NPTF, 110-120 V AC, 50/60 HZ, COMMON CONDUIT 1" NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 3-WAY, VALVE LESS BASE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 3-WAY, VALVE LESS BASE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, 3/2 WAY, NC, 1/8 INCH NPTF, 24 VDC, 6 WATT, VACUUM TO 150 PSI, NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 SERIES, STACKING BODY, 1/8 INCH NPTF PORT, 24 VDC, 8.5 W, NON-LOCKING RECESSED, 18 INCH WIRE LENGTH, 3-WAY, 2-POSITION, VACUUM TO 150 PSI. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 100 SERIES, VALVE LESS BASE, 3-WAY, SINGLE OPERATOR, 220/240 VAC COIL, 50/60 HZ, 6.5 WATT, 150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 100-110V/50HZ, 100-130/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 10IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6 WATT, 3 PORT, 3 WAY, N/C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 WATTS, VACUUM 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 6.8 WATT, NON-LOCKING, 18 IN LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 150 PSI, 1/4 IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 25-150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, 0-150PSI, 1/8IN NPT PORTS, 2-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, 2-WAY, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, VACUUM 150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/4 INCH NPTF, NC ONLY VALVE, PALM BUTTON. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 50/60 HZ, 0-125 PSI, 3 WAY, W/ BASE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120/60, 12W, PRESSURE: 0-300, PIPE: 1/8IN, ORIFICE: 3/32IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120/60, 12W, PRESSURE: 0-950, PIPE: 1/8IN, ORIFICE: 3/64IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V, 50/60HZ, 125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 130 SERIES, 24 VDC, 2.5 WATTS, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 140 SERIES, 1" NPTF PORTS, DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, BASE/SIDE PORTS, INDIVIDUAL EXHAUST, STANDARD WIRING W/ LIGHT, DC SOLENOID W/ DIODE OPTION, 24 V...
SOLENOID VALVE, 140 SERIES, 1" NPTF PORTS, SINGLE AIR PILOT, SPRING RETURN, 2-POSITION 4-WAY, BASE/SIDE PORTS, INDIVIDUAL EXHAUST, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 140 SERIES, 1" NPTF PORTS, SINGLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, SPRING RETURN, 2-POSITION 4-WAY, BASE/SIDE PORTS, INDIVIDUAL EXHAUST, STANDARD WIRING W/ LIGHT, 110-120 V AC, 50/60 HZ.
SOLENOID VALVE, 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150PSI, 6.8WATT, 100-120VAC, 50/60HZ, MANIFOLD VALVE LESS BASE, FLYING LEADS, 36IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1600 SERIES, 4-WAY, INLINE BODY, 1/8 INCH NPTF SIDE PORTS, LEVER CAM PARALLEL TO PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 180 SERIES, 24 VDC, 0.15-0.7 MPA, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1800 SERIES, 120 VAC, 5/2-WAY SINGLE OPERATOR, 1/4" NPTF THREADED FEMALE PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1800 SERIES, 4-WAY, DOUBLE OPERATOR, PILOT (2 POSITION), SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, PILOT (2 POSITION). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1800 SERIES, 4-WAY, DOUBLE OPERATOR, PILOT SEQUENCE, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, PILOT (2 POSITION). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1800 SERIES, 4-WAY, DOUBLE OPERATOR, RETAINER, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, PUSH PULL PALM BUTTON. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, LEVER CAM PARALLEL TO PORTS 2 & 3. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, LEVER LOCKING PUSH PARALLEL TO BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, LEVER LOCKING PUSH PERPENDICULAR TO BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, OVERRIDE CAM DOWN (PERPENDICULAR TO PORTS). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, PILOT SEQUENCE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, STACKING: COMMON PORT 1 & INDIVIDUAL PORTS 4/5, 1/4 INCH NPTF, OVERRIDE CAM LEFT (PARALLEL TO PORTS). FREE 2 YEAR RADWELL...
SOLENOID VALVE, 2 POSITION, 4-WAY, DOUBLE SOLENOID, W/ LITE PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY N/C, VITON SEAL, 1/2 NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, NORMALLY OPEN, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 0-150 PSI, 110/120 VAC, 50/60 HZ, 6.8 WATT, 1/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 0-150 PSI, 110/120 VAC, 50/60HZ, 6.8 WATT, 1/8 IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 0-150PSI, 1/4IN NPT PORTS, 110/120VAC, 50/60 HZ, 6.8W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 0-150PSI, 24 VDC, 2.5 WATT, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 0-150PSI, 24VDC, 2.5W, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 110/120VAC, 50/60 HZ, 6.8W, 150PSI MAX, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAYS BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2012 SERIES, 1/4 INCH PORT, 2.5 WATT, DOUBLE SOLENOID PILOT, W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, NPTF, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN AC W/LIGHT, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE, 24 V DC. FREE...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, Z2 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT ONLY, PLUG-IN AC W/LIGHT, 110-120 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE, 24 V DC. FREE...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY PRESSURE CENTER, VALVE UNIT ONLY, PLUG-IN AC W/LIGHT, 110-120 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT, W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION/4-WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN DC W/LIGHT, NPTF, FLUSH LOCKING OVERRIDE,...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, SINGLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN AC W/LIGHT, 110-120 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN AC W/LIGHT, 24 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, Z2 W/ RIBBON CABLE CONNECTOR, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE...
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, Z2 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, FLUSH LOCKING OVERRIDE, 24 V...
SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN DC W/LIGHT, NPTF, 12 MM ELECTRICAL CONNECTOR, 24...
SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC W/LIGHT, PUSH-IN...
SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC...
SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC,...
SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC...
SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, SINGLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC...
SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, Z1 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, 24 V DC. FREE 2...
SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, Z2 W/ RIBBON CABLE CONNECTOR, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE...
SOLENOID VALVE, 2012 SERIES, 3/8IN PORTS, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC...
SOLENOID VALVE, 2012 SERIES, 8 MM PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC W/LIGHT,...
SOLENOID VALVE, 2012 SERIES, SINGLE SOLENOID PILOT, SPRING RETURN, WITH FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, PLUG-IN DC WITH LIGHT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VAC, 60 HZ, 2.8 WATTS, 1/16 ORIFICE, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC COIL, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 0.62 WATT, VAC-150 PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 150 PSI, 8.5 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 20 WATT, 0-50 PSI, 3-WAY, IP65, 1/4" NPT, 3-WAY UNIVERSAL NORMALLY CLOSED OR NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 6 WATT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 8.5 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, NORMALLY CLOSED, NITRILE BUTYLENE SEALING, PAD MOUNTED, 3/64" ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24V, FOR HUMIDIER MODELS 400-700. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 2.5W, 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6.0W, 150PSI, MOD.483. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6W, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6W, 150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 8.5W, 1/8IN NPT PORTS, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 8.5W, 150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 8.5W, VAC TO 150PSI, 1/8IN NPT PORT, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, STACKNG BODY, 1/8IN NPT PORTS, 6W, LOCKING EXTENDED, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 25-110PSI, 1/4IN-PORT, (S105-3D). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 25-150PSI, 6.8W, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POSITION, 2WAY, 1/8IN NPT PORT, 150 PSI, 110/120VAC, 50/60HZ, 6.8W, 18IN FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY UNIVERSAL MANIFOLD, 110/120 VAC, 50/60 HZ, 6.8 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, 2-POSITION, NORMALLY OPEN, 1/4 INCH NPT PORTS, ALUMINUM BODY, NBR SEALS, 24 VDC, 24 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, INLINE, 1/4" NPTFPORTS, 24 VDC (6W), SQUARECONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2, NORMALLY CLOSED, CNOMO MOUNT, 1.2 MM NBR SCREW MO 22-2.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4INCH, 2WAY, NC, BRASS SOLENOID VALVE LESS COIL, 2-WAY VALVE DESIGN, NORMALLY CLOSED VALVE CONFIGURATION, MFR. MODEL # 007130. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 INCH CONNECTION, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 300AC/DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 24 VDC, 6.7 W, 0-125 PSI, 1/4 IN NPT PORTS, 2 FT LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 3 POSITION, 20 W, 28-28 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY AIR PILOTED ACTUATED VALVES, SANDWICH REGULATOR, PILOT PRESSURE: 26-120 PSI, PORT SIZES: 1/4IN,3/8IN,8MM,10MM PUSH-IN/NPTF AND G TAP, 5 PORTED, 2 AND 3 POSITION, SPOOL AND SLEEVE. FREE...
SOLENOID VALVE, 8.5W, 24VDC , 100 SERIES, 1/8" PORT SIZE, NON-LOCKING, RECTANGULAR MALE CONNECTOR ONLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, 2POSITION, NORMALLY CLOSED, 4MM ORIFACE, 24VDC, 9W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, LESS COIL, 2 WAY, NORMALLY CLOSED, 1/2 INCH NPT,150 PSIG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COIL ,150PSI ,24VDC ,8.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE DIRECT, MK 15 SERIES, 1/4" PORT SIZE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 VDC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, G1/2 PORTS, ORIFICE SIZE; 10MM, WATER(P=1BAR); 42, DIFFERENTIAL PRESSURE (BAR) 0.3 MIN / 50 MAX, TM30 COIL, MODEL B27, 230 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, LESS COIL, 1-1/2IN 2-WAY BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MARK 7 BASE ,W/O COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, 110-120 VAC, 50/60 HZ, 4 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, 12 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, 24 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, NO SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8” NPTF BASE PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8” NPTF BASE PORTS, 12 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8” NPTF BASE PORTS, 24 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8” NPTF BASE PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK 10 SERIES, 120 V AC, 60 HZ, 16 A, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE AIR PILOT, 2 POSITION, 4-WAY, BASE, INDIVIDUAL EXHAUST, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE AIR PILOT, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, DIN PLUG-IN SOLENOID, G-PRESSURE PORTS, 24 V DC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, NON PLUG-IN, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, EXTENDED LOCKING OVERRIDE, 110-120 V AC, 50/60...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V AC, 50/60...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION 4-WAY (5/3), PRESSURE CENTER, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ.
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ.
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ.
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE AIR PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, TERMINAL BLOCK MOUNTING, 24 V DC. FREE...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V AC, 50/60...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 5-PIN STRAIGHT MINI CONNECTOR, 24 V...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 24 V DC. FREE 2 YEAR...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, SURGE SUPPRESSION, 24 V DC. FREE...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 220-240 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, EXTENDED LOCKING OVERRIDE, 24 V DC.
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, SURGE SUPPRESSION, 24 V DC. FREE...
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V AC,...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE AIR PILOT, 2 POSITION, 4-WAY, BASE, INDIVIDUAL EXHAUST, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE AIR PILOT, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE AIR PILOT, 3 POSITION, 4-WAY OPEN CENTER, BASE, INDIVIDUAL EXHAUST, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, MANIFOLD BLOCK MOUNTING, DIN PLUG-IN SOLENOID W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ.
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, DIN PLUG-IN SOLENOID W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ.
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, TERMINAL BLOCK MOUNTING, 110-120 V AC, 50/60...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, EXTENDED LOCKING OVERRIDE, 24 V DC.
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 4 FOOT LEADS, 24 V DC.
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V AC,...
SOLENOID VALVE, MK 15 SERIES, 3/8IN PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, MK10 SERIES, 0.16 AMP, 120 VAC, 50/60 HZ, 150 PSI, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK10 SERIES, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK10 SERIES, 2POSITION, LIGHT INDICATING, COIL 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK15 SERIES, DOUBLE SOLENOID, DIRECT, W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, COMMON EXHAUST, SIDE CYLINDER PORTS, DC OPERATED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK15 SERIES, SINGLE SOLENOID, SPRING RETURN W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL, 24 V DC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, MK7 SERIES, 0.15 AMPS, 110/120 VAC, 50/60 HZ, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ORIFICE; 1.4MM, FLOW COEFICIENT KV [L/MIN] (WATER @ 1 BAR); .85, 0-150 BAR, COIL TYPE; TM35, MODEL D22, 230VAC, 8W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, UNIVERSAL VALVE, INLINE MOUNTING, 3/2 NO-NC, 2/2 NO-NC, 1/4" NPTF, 110/120 VAC, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"), SEE 113B-111BA - LAST 2 A'S...
SOLENOID VALVE, SERIES 14, ELECTRICALLY-ACTUATE D, PILOTED, 4-WAY (5/2), CV 1 FLOW, 0-150 PSI, 24 VDC, IP65. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 160, 2 WAY, NORMALLY CLOSED, DIRECT ACTING, 1/2"SF.A. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SIGNAL PRESSURE, 4-WAY, 10-150 PSI, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, RIGHT ANGLE CONNECTOR, PLUG-IN SOLENOID, 12 VDC, 3.5 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 3-WAY, 110/120 VAC, 50/60 HZ, 6.8 WATT, EXTENDED LOCKING OPERATOR, GROMMET CONNECTION, 18 INCH FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 3-WAY, 24 VDC, 8.5 WATT, NON-LOCKING RECESSED OPERATOR, 1/4 INCH NPT PORT SIZE, 0-150 PSI, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, SINGLE SOLENOID, SPRING RETURN, WITH FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 24 VDC COIL, 6 W, 0.25 AMP, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SPRING RETURN, 504 VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STACKING MODELS, 24 VDC, 6.0 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, UNIVERSAL, 2 POSITION, 3 WAY, 1/4 INCH NPT, 110/120 VAC, 50/60 HZ, 6.8 WATT, EXTENDED, NON-LOCKING, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, VAC TO 16PSI . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W/O DIN CONNECTOR, VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH LEVER ARM, THREAD: 1/2"-20"COARSE, Z 449. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, XD22, G1/4, 1.8 T/V, 230AC, 130BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,116 PSIG,2POS,4WAY,24VDC ,P MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,5 PORT,4 WAY,2 POSITION,1/8" NPT,24VDC,DIN W/LED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,LEVER OPERATING HEAD, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, CONTINUOUS, 120VAC, 20VA, 85 OHM, SOLENOID OPERATION:PULL, SOLENOID DUTY CYCLE:CONTINUOUS, HOLDING FORCE:19.5N, COIL VOLTAGE:120VAC, COIL RESISTANCE:85OHM, COIL POWER CONTINUOUS:20VA, PRODUCT RANGE:16 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
SOLENOID, LAMINATED FRAME, PULL CONTINUOUS, 120VAC, 19.7OHM, 49VA, METRIC:68.113N;, DUTY CYCLE:CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY
SPARTAN SCIENTIFIC, 3510-03-B233, 351003B233, SOLENOID VALVE, GLASS FILLED NYLON, STAINLESS STEEL, 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SPOOL KIT FOR SOLENOID VALVE A2XXBD, 2 SNAP RINGS, 2 O-RINGS. FREE 2 YEAR RADWELL WARRANTY
TYNA-MYTE VALVE, 1/8" ORIFICE, 3-WAY, 2-POSITION, SINGLE SOLENOID, NORMALLY OPEN, 1/4" NPT PORTS, ALUMINUM BODY, NBR SEALS, MOUNTING BASE, 12VDC, GROMMET ELECTRICAL ENTRY, 24" LEADS, 0-125PSI PRESSURE RANGE. FREE 2...
VALVE COIL SOLENOID 115-120VAC 50/60HZ DUAL WIRE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/2 NC, 1/8NPT-5/32, BANJO 1.2 MM ,NBR SCREW MO 22-2.5W, VALVE, SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, STEAM SOLENOID, 24VDC 8W COIL,1/8 IN THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>