MAC Valves, Inc. USA Solenoid Valve 111B-591JJ

Description
SOLENOID VALVE, 100 SERIES, SINGLE OPERATOR, 24 VDC, 2.5 W, 150 PSI, 1/8 INCH NPT PORT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 100 SERIES, SINGLE OPERATOR, 24 VDC, 2.5 W, 150 PSI, 1/8 INCH NPT PORT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 475797 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
475797
Solenoid Valve 475797
SOLENOID VALVE, 100 SERIES, SINGLE OPERATOR, 24 VDC, 2.5 W, 150 PSI, 1/8 INCH NPT PORT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 100 SERIES, SINGLE OPERATOR, 24 VDC, 2.5 W, 150 PSI, 1/8 INCH NPT PORT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 475797
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details
Swing Check Valves Flanged - 1205007 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details