Danfoss Inc. Solenoid Coil 042N7551

Description
SOLENOID COIL, TYPE BA024D, 24 VDC, 15 W, 3X DIN SPADE COIL/ELECTRICAL CONNECTION, CONTINUOUS DUTY RATING, BLUE, -40 TO +40 DEGREE C, IP00. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID COIL, TYPE BA024D, 24 VDC, 15 W, 3X DIN SPADE COIL/ELECTRICAL CONNECTION, CONTINUOUS DUTY RATING, BLUE, -40 TO +40 DEGREE C, IP00. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 24144218 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
24144218
Solenoid Coil 24144218
SOLENOID COIL, TYPE BA024D, 24 VDC, 15 W, 3X DIN SPADE COIL/ELECTRICAL CONNECTION, CONTINUOUS DUTY RATING, BLUE, -40 TO +40 DEGREE C, IP00. FREE 2 YEAR RADWELL WARRANTY

SOLENOID COIL, TYPE BA024D, 24 VDC, 15 W, 3X DIN SPADE COIL/ELECTRICAL CONNECTION, CONTINUOUS DUTY RATING, BLUE, -40 TO +40 DEGREE C, IP00. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Coil -  - Radwell International
Willingboro, NJ, United States
Solenoid Coil
Solenoid Coil
DANFOSS Valves 042N7551

DANFOSS Valves 042N7551

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 24144218
Product Name Solenoid Coil Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Tube -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
VALVES - BP-038-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Abrasive Service Control Valves - DFT® Ultra-Trol® - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details