MAC Valves, Inc. USA Solenoid Valve 1111A-111

Description
MAC VALVES INC Valves 1111A-111
Description
MAC VALVES INC Valves 1111A-111

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 1111A-111

MAC VALVES INC Valves 1111A-111

Supplier's Site
Solenoid Valve - 8670422 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
8670422
Solenoid Valve 8670422
SOLENOID VALVE, 25-150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 25-150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 8670422
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Solenoid Valves - 5000005602-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Lateral Reducing Ball Valve - LMBV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Valve Size 0.50 to 1.25 inch (12.70 to 31.75 mm)
View Details