Radwell International Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| 2 CV FLOW RATE PILOT OPERATED SOLENOID VALVE 3/8" INLET, DOUBLE CHECK SPACER MANIFOLD OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| 2 CV FLOW RATE PILOT OPERATED SOLENOID VALVE 3/8" INLET, INTERFACE SPEED CONTROL MANIFOLD OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| 2 PORT SOLENOID VALVE, 0.03-0.7MPA, 28MM, DC24V, 4.5W. FREE 2 YEAR RADWELL WARRANTY | |
| 2 PORT SOLENOID VALVE, DIRECT OPERATED, 23 SERIES, 2 MM ORIFICE, 24 VDC, DIN TERMINAL WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| 3.6 CV FLOW RATE PILOT OPERATED SOLENOID VALVE 1/2" INLET, BLANK PLATE MANIFOLD OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| 3WAY SOLENOID VALVE, 40-175PSI 12W, W/ 120VAC 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| 5 PORT SOLENOID VALVE, BODY PORTED, 2 POSITION SINGLE, INDIVIDUAL EXHAUST FOR THE PILOT VALVE, 24VDC, WITH LEAD 300MM WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, M5X0.8 PORT SIZE, WITH SILENCER. FREE... | |
| AIR SOLENOID VALVE, 10MM, 5/2 MONOSTABLE, ELECTRICAL, 24VDC, MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 2X3/2 CLOSED/MONOSTABLE, SIZE 18MM, 24 VDC, 1.5...10 BAR, COIL 22 VDC:1.0 W, (8004885). FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 40-145 PSI, 24 VDC, G 3/8 INCH PORT, MECHANICAL SPRING, 42 MM WIDTH, LED SIGNAL STATUS DISPLAY, 60 MS SWITCHING TIME OFF, 0-90% RELATIVE AIR HUMIDITY, ROHS... | |
| AIR SOLENOID VALVE, 5/2 WAY BISTABLE FUNCTION, ELEC ACTUATION TYPE, 26.5 MM VALVE SIZE, 1300 L/MIN FLOW RATE, 1/4 NPT PORT, 0.15 - 1 MPA (1.5-10 BAR) OPER PRESSURE, PISTON... | |
| AIR SOLENOID VALVE, 5/2 WAY, MONOSTABLE, ELECTRICAL ACTUATION, PLUG IN CONNECTION, -0.9 TO 10 OPERATING PRESSURE, 3-10 BAR PILOT PRESSURE, 24 VDC, LED SIGNAL STATUS DISPLAY, IP65, (539159). FREE 2... | |
| AIR SOLENOID VALVE, 539152 ELECTRICAL ACTUATION, 24VDC, 3-10 BAR OPERATING PRESSURE, STANDARD NOMINAL FLOW RATE 900 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, VALVE FUNCTION 5/2, MONOSTABLE, VALVE SIZE, 10 MM, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, VSVA SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 1000 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC OPERATING VOLTAGE, -0.9-10 BAR OPERATING PRESSURE, IP65, 539162. FREE 2 YEAR... | |
| AIR SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 24 VDC, 700-780 L/MIN STANDARD NOMINAL FLOW RATE, 2.5-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC WORKING... | |
| AIR SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 620 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, -0.9-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET,... | |
| AIR SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 220 L/MIN STANDARD NOMINAL FLOW RATE, M5 PNEUMATIC WORKING PORT, 24 VDC OPERATING VOLTAGE, 2.5-8 BAR OPERATING... | |
| AIR SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 24 VDC OPERATING VOLTAGE, 3-8 BAR OPERATING... | |
| ALCO CONTROLS Valves X22164-72-18 | |
| ASCO Valves WPSC8238T402 | |
| ASCO Valves WT8551A1MMS | |
| ASCO Valves X8031B057P10898 | |
| COIL KIT, 240 VAC, 60 HZ FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-GB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3F-A-33L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3F-A-42L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3F-AB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3F-GB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3L-GB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD05M-1A-GB-60L-B | |
| CONTINENTAL HYDRAULICS Hydraulics VSD05M-3A-GB-60L-B | |
| CONTINENTAL HYDRAULICS Hydraulics VSD05M-3F-GB-60L-B | |
| DIRECT OP 3 PORT SOLENOID VALVE, COM. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OP 3 PORT SOLENOID VALVE, N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED 2 PORT SOLENOID VALVE FOR AIR, MANIFOLD TYPE,IP65 PROTECTIVE ENCLOSURE,NORMALLY CLOSED,LINEAR MOTION TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 32 GPM, 4600 PSI, SINGLE SOLENOID, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A & B TO T, 120 VAC COIL,... | |
| DIRECT OPERATED, 3 PORT SOLENOID VALVE, 0.08 ~ 0.5 CV, 240VAC, 12, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (80 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, ENERGIZE TO CENTER, ALL PORTS BLOCKED,... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION & 4 WAY, ALL PORTS OPEN, SPRING CENTERED, SINGLE SOLENOID, 24 VDC COIL,... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20.0 GPM, MAX PRESSURE = 5000 PSI, 3 POSITION & 4 WAY, DOUBLE SOLENOID, P TO T OPEN, A & B BLOCKED,... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), DOUBLE SOLENOID, SPRING CENTERED, A & B OPEN TO T P... | |
| DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, DUAL OPERATOR, 3 POSITION SPRING CENTERED, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/30/2016, SOLENOID, COMPLETE LESS COIL, ASSEMBLY BASE, FOR TIMING RELAY, FOR BULLETIN 849, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3 PORT SOLENOID VALVE, BODY PORTED, VZ500 SERIES, NORMALLY CLOSED, COMMON EXHAUST FOR PILOT AND MAIN VALVES, 24 VDC, W/ LEAD WIRE PLUG CONNECTOR (300 MM), W/... | |
| DISCONTINUED BY MANUFACTURER, 539143, AIR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTOMATIC SWITCH, SOLENOID, 12.4 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, TS BUTTWELD W/O EXTERNAL FLUSH, NON-SEAT LIFTING, CU4-S CONTROL TOP, 2 HALL EFFECT SENSORS, 1 SOLENOID, 6 PIN EUROFAST CONNECTOR, TRI- RING STEM, EPDM ELASTOMERS. | |
| DISCONTINUED BY MANUFACTURER, COIL SOLENOID, 240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT OPERATED SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 100 PSI, 20 W, 1/4 INCH NPT, REPLACED BY WP8342C001AC120/6011 0/50D. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, WITH SOLENOID COIL, COIL VOLTAGE 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, SOLENOID, 3-WIRE LEAD, 110 VOLTS, 60 HZ, 212 VA, ED=S1, S=2.5MM, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG-IN PROPORTIONAL AMPLIFIER, FOR PROPOTIONAL VALVES, WITHOUT ELECTRICAL FEEDBACK, 1 OUTPUT STAGE, 2.5 AMP SOLENOID, 0811405144. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNAUMATIC SOLENOID VALVE, 110/120 V AC, 42MM WIDTH, P53C VALVE CODE, 5/3-WAY, MID-POSITION CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE SINGLE SOLENOID, BODY PORT, 4/5 PORT, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNUEMATIC 2 WAY VALVE, BRASS SOLENOID FOR STEAM, 120-110 VOLTS, 50/60 HZ, 20 WATTS, 1/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID / PILOT VALVE, 3 POSITION EXHAUST CENTER, 24 VDC, DIN CONNECTOR, W/ INDICATOR LIGHT & SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE - MANUAL PILOT OVERRIDE. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC, 50/60HZ, 2 LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 230V, 60HZ, VALVE TYPE R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, TYPE M, 24V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE , HIGH VACUUM VALVE , L-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 4/5 PORT .15-.7MPA 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 12 VDC, 9 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE DOUBLE BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1-9.9KGF/CM2, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/2IN, NPT, 0-0.9MPA, 0/9KGF/CM2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH NPT PORTS, 5-150 PSI AIR INERT GAS, 24 VDC, ENCLOSURE TYPE 3/3S/4/4X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 50/60 HZ, 10W, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/110VAC, 60/50HZ, 10W, 75 PSI, 3/32" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60, 110/50, 10W, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V/60 HZ, 3/8 IN NPT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120VAC, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 125 PSI, 7 WATTS, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 208-240VAC, 60HZ, 13.15W, 5-125PSI,3/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, SUPPLY PRESSURE 0.15 - 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24V, 11.6W, 25PSI AIR/INERT GAS, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 1.8W, 0-0.7MPA, M5 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 3 P0RT, PRESS 1.5~9.9KGF/CM2, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 3 PORT, 0-0.9MPA . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORT, 3-WAY MEDIA VALVE, SINGLE UNIT, 24 VDC, 3MM ORRIFICE, 1/4 INCH PORT OPENING, CONDUIT TERMINAL WITH LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/32 ORIFICE, 125PSI, 11-WATT, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/4INCH NPT, 12WATTS, 120VAC, 60HZ, MAX 175PSI, MIN 40PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3WAY, 0-150 PSI, 24 VDC COIL, REPLACEMENT: JPIS8314B300 24/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5 PORT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, 2 POSITION, IN-LINE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/3 PRESSURISED, FLOW 450 I/MIN, (539173). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6-50HZ, 150PSI, 110-120V, 1/8 PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8.1 WATT, 1/8IN PIPE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNT, 24 VDC, 2 POSITION, 3-PORT, W/ WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DC24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECT OPERATED, 2 PORT, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECT OPERATED, 2 PORT, SINGLE UNIT, NPT THREAD TYPE, STAINLESS STEEL MATERIAL, CLASS B COIL, 110/120 VAC, 50/60 HZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 100/110-115 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DUAL COIL, DOUBLE PRESSURE CONTROLLED, DETENTED, 1/4 INCH & 3/8 INCH NPT THREAD CONNECTION, 100-110/100130 VAC, 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ISO PLUG-IN, DOUBLE ACTION, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MEDIA (N.C). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MW4GA/B/Z2 SERIES, PILOT OPERATED, 2-POSITION SINGLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT OPERATED, ZERO DIFFERENTIAL PRESSURE, 10 AMP, 10 MM PORT SIZE, 24 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VXD, PILOT OPERATED, 2 PORT, VXD21, 15 MM ORIFICE SIZE, NORMALLY CLOSED, 1/2 INCH, NPT THREAD, 110 VAC COIL, 50/60 HZ, CONDUIT TERMINAL. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VXD, PILOT OPERATED, 2 PORT, VXD21, 15 MM ORIFICE SIZE, NORMALLY CLOSED, FKM SEAL, 1/2 INCH, NPTF THREAD, 110 VAC COIL, 50/60 HZ, DIN... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VZ3000, 2 POSITION DOUBLE,220VAC, 50/60HZ, 24 VDC, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V-316 SERIES, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VACUUM, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VALVE FUNCTION 5/2 MONOSTABLE, OPERATING VOLTAGE 110/120 VAC 50/60 HZ, 1.6 VA, FLOW RATE 1100 L/MIN, WORKING PRESSURE -0.9-10 BAR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VZ5 SERIES, 5 PORT, 3 POSTION EXHAUST CENTER, 100 VAC 50/60HZ, M PLUG CONNECTOR, 300MM LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 4/5 PORT, 0.1-0.7 MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, BODY PORTED, 1.5-7 KGF/CM, 24 VDC, M5 PORT SIZE, NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, DUAL SOLENOID, 24VDC, BASE MOUNT, SUPPLY PRESSURE 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, METAL SEAL, SIZE 3, 2 POSITION, SINGLE SOLENOID, WITH INDICATOR LIGHT/SURGE VOLTAGE SUPPRESSOR, MAX. PRESSURE 0.1 ~ 1.0MPA, 14.5 ~ 145 PSI. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER,PNEUMAT IC VALVE,DUAL SOLENOID,12VDC,RC 1/8 PORTS,WITH SUBPLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, SIZE 1, ISO PLUG-IN/DOUBLE, RUBBER SEAL, 2 POSITION, PILOT EXHAUST THROUGH FOOTPRINT, W/O SUBPLATE, 1.0 MPA MAX OPER PRESSURE, 2.0 CV FLOW RATE, 100/115 VAC - 50/60... | |
| DUAL PRESSURE VALVE, SOLENOID VALVE AND GATE, PNEUMATIC CONNECTION, PORT 1=G1/8, PNEUMATIC CONNECTION, PORT 2=G1/8, MOUNTING TYPE=WITH THROUGH HOLE, STANDARD NOMINAL FLOW RATE=550 L/MIN. VALVE FUNCTION. AND FUNCTION. PNEUMATIC CONNECTION,... | |
| FESTO Valves VSNC-FC-M52-MD-G14-F 8 | |
| FESTO Valves VSVA-B-B52-ZD-A1-1T1 L | |
| FESTO Valves VSVA-B-B52-ZD-A2-1T1 L | |
| FESTO Valves VSVA-B-M52-AZD-A1-1T 1L | |
| FESTO Valves VSVA-B-M52-AZD-A2-1T 1L | |
| FESTO Valves VSVA-B-M52-MH-A1-1R5 L | |
| FESTO Valves VUVB-ST12-M52-MZH-QX -1T1 | |
| FESTO Valves VUVG-B10-M52-MZT-F-1 T1L | |
| FESTO Valves VUVG-B10-M52-RZT-F-1 P3 | |
| FESTO Valves VUVG-B10-M52-RZT-F-1 T1L | |
| FESTO Valves VUVG-B10-P53C-ZT-F-1 T1L | |
| FESTO Valves VUVG-B10-T32C-MZT-F- 1T1L | |
| FESTO Valves VUVG-B10-T32U-AZT-F- 1T1L | |
| FESTO Valves VUVG-B14-M52-AZT-F-1 T1L | |
| FESTO Valves VUVG-B14-M52-MZT-F-1 T1L | |
| FESTO Valves VUVG-B14-T32C-AZT-F- 1T1L | |
| FESTO Valves VUVG-B18-M52-RZT-F-1 T1L | |
| FESTO Valves VUVG-L10-M52-RT-M5-1 P3 | |
| FESTO Valves VUVG-L14-B52-T-G18-1 P3 | |
| FESTO Valves VUVG-L14-B52-T-G18-1 R1L | |
| FESTO Valves VUVG-L14-M52-AT-G18- 1P3 | |
| FESTO Valves VUVG-L14-M52-MT-G18- 1P3 | |
| FESTO Valves VUVG-L14-P53E-T-G18- 1P3 | |
| FESTO Valves VUVG-L18-M52-MT-G14- 1P3 | |
| FESTO Valves VUVG-L18-M52-RT-G14- 1P3 | |
| FESTO Valves VUVG-L18-P53C-T-G14- 1P3 | |
| FESTO Valves VUVG-L18-T32C-MT-G14 -1P3 | |
| FESTO Valves VUVG-S14-M52-MZT-G18 -1T1L | |
| FESTO Valves VUVG-S18-M52-MZT-G14 -1T1L | |
| HYBRID REGULATOR, SOLENOID VALVE, 1/2 INCH PORT SIZE, 0.88 MPA OPERATING PRESSURE, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| ISO INTERFACE SOLENOID VALVE, RUBBER SEAL, CONFIG: 2-POSITION, DOUBLE SOLENOID, COIL RATED VOLTAGE: 12-24 VDC, PILOT EXH THRU FOOTPRINT, W/O SUB PLATE, STD INTERNAL PILOT, MIN & MAX PRESS: 0.1~1.0... | |
| ISO INTERFACE SOLENOID VALVE, SERIES: VSR/S 8, METAL STEEL, SIZE 3, 2-POSITION CONFIG., DOUBLE SOLENOID, PRESS: 0.1~1.0MPA, (14.5~145PSI), PILOT EXH. THROUGH FOOTPRINT, W/O SUB-PLATE, 4/5 PORT. FREE 2 YEAR RADWELL... | |
| ISO INTERFACE SOLENOID VALVE, SIZE 3, METAL SEAL, 3 POSITION/CLOSED CENTER, DOUBLE SOLENOID, PLUG-IN, EXTERNAL INDIVIDUAL PILOT EXHAUST, 4/5 IN PORT, COIL VOLTAGE: 21-26 V, PRESSURE 0.1 - 1.0 MPA,... | |
| MANIFOLD ASSEMBLY, SOLENOID OPERATED, 16 STATIONS, N.C. SOLENOID, 3 PORT, 24VDC, PLUG IN . FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD VALVE, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD, FOR 4/5 PORT SOLENOID VALVE, 3/8-3/4-7/8 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Valves W0215000121 | |
| METAL WORK PNEUMATIC Valves W0215000151 | |
| METAL WORK PNEUMATIC Valves W4017001100U | |
| PILOT OP 2 PORT SOLENOID VALVE (N.C.). FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OP 2 PORT SOLENOID VALVE, (N.C.). FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OP 2 PORT SOLENOID VALVE, (N.O.). FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OP 2 PORT SOLENOID VALVE, BRASS BODY, SERIES: VXZ, MAX PRESS(MPA)- AIR: 1.0, WATER: 1.0, OIL: 0.7, ORIFICE: 20MM, 110/120VAC, 50/60HZ, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AIR SOLENOID VALVE, 110VAC, 0.2-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, SPRING RETURN, SOLENOID PILOT ACTUATED, THREE WAY, 120 V, 60 HZ, 200 PSIG, 1/4 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE 24VDC 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PORT SOLENOID VALVE, SIZE 2, ISO PLUG-IN/SINGLE, 1.0 MPA MAX OPERATING PRESSURE, 0.1 MPA MINIMUM OPERATING PRESSURE, 12/24 VDC COIL RATED VOLTAGE, 4.0 CV FLOW RATE. FREE 2 YEAR RADWELL... | |
| PROCESS SOLENOID VALVE, SUPPLY VOLTAGE: 200V AC, PORT GENDER: FEMALE, 3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATING VALVE, PAR-15, PROGRAMMABLE AIR REGULATING, SOLENOID OPERATED, 3-WAY, 1/2 INCH NPT PORT SIZE, NEMA 4 ENCLOSURE, 6 PIN CONNECTOR, NORMALLY OPEN, EXTERNAL PILOT, 24 VDC, 150 PSIG MAX. FREE... | |
| REGULATOR, VSS/R8-10 SOLENOID VALVE 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, VXD SERIES, 2 PORT VALVE, VALVE DIAPHRAGM FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT COIL, 24V DC, 2.5 W, FOR SOLENOID VALVES, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS , W1413A1901, W1413A1901, SOLENOID VALVE, 100-110VAC, 110-120VAC, 50/60HZ, 10.6VA, 1-10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS Pneumatics W517C7916 | |
| ROSS CONTROLS Valves W6476B2401Z | |
| ROSS CONTROLS Valves W6476B3401Z | |
| ROSS CONTROLS Valves W7076D4331Z | |
| ROSS CONTROLS Valves W7476C4331Z | |
| ROSS CONTROLS Valves W7476C4332Z | |
| ROSS, W7016A2908, SOLENOID VALVE, PNEUMATIC, W/CLASS H, 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Valves XM40NBH53A | |
| SERIES VX, SOLENOID VALVE, 2/3 PORT, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC , VX2120V-02F-5D01, VX2120V02F5D01, SOLENOID VALVE 2WAY 3MM. FREE 2 YEAR RADWELL WARRANTY | |
| SMC , VZ31205DZCM5, VALVE SGL SOLENOID BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Valves VXD2140AZ-04T-3DR1-B | |
| SMC Valves VXD243HZ2CEXB | |
| SMC Valves VZ1120-5MOZ-M5 | |
| SMC Valves VZ21503M | |
| SMC Valves VZ3243 | |
| SOLENOID ACTUATED VALVE, 24VDC, 44W, 3000PSI, 210BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL 115V 30W 60CY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 22 MM, 110 VAC, 50-60 HZ, 3 VA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 22MM, 2W / 12V VOLTS DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECT OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM, MAX PRESSURE = 4600 PSI, 3 POSITION, DUAL SOLENOID, SPRING CENTERED, 120 VAC COILS (CONDUIT BOX STYLE),... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, A & | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESURE = 5000 PSI, 3 POSITION & 4 WAY, DOUBLE SOLENOID, SPRING CENTERED, A & B OPEN... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 33 GPM (125 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 33 GPM, MAX PRESSURE = 4600 PSI, 2 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS OPEN, SINGLE SOLENOID, 12... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 38 GPM (145 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,... | |
| SOLENOID SLIDE VALVE, 1/4 X 1/4, 4 WAY, NYLON, 6.3 /F WATT, WATERTIGHT CM5, METERING OR STROKE LIMITING DEVICE, 120 VOLT/60 HZ, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 6.9 /F WATT, WATERTIGHT CM5, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 12 VOLT DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE , 110/120VAC, 24/36WATT, 3000/5000PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE , 2-WAY MEDIA , 0.15MPA, 7MM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1.3X10PA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1/8IN 8.1W 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120V 50/60V 1/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120V/60HZ 110V/50HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 13.4W 110/120V 50/60HZ 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2POS 24VDC 1/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2WAY 24VDC 3MM PORT 0-1.5MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 4/5PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 5 PORT 24VDC 2POS DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE BASE MOUNT, DOUBLE, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, -0.9-10BAR, 5/3CLOSED, 450L/MIN, 18MM, IP65, NEMA4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 INCH PIPE, 150 PSI, 16W, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 INCH, NORMAL/CLOSED SHUTOFF, 50 PSI,120 V, 60 HZ, 2 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2"NPT, 2.5CV, N/O FAN COIL, VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2IN NPT, 24V, 2WAY N.O, 300PSI, 605W,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4INCH, 30-150PSI, 2,3,3S,4,4X ENCL TYPE, 24VDC, 6.9WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100/110 VAC, 50/60 HZ, 4 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120/60 VOLTZ/HZ, 20.9 WATTS, 15 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120V, 60HZ, 5-200 PSI, 10W, 1/4IN ORIFICE, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 145PSI, 10BAR, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 INCH PIPE SIZE, 120 VAC, 53 CV, BRASS BODY, EPDM RUBBER SEAL, 15-280 F MEDIA TEMPERATURE, -5 TO 140 F AMBIENT TEMPERATURE, CABLE GLAND CONNECTION, WATER AND... | |
| SOLENOID VALVE, 2 PORT, 1/2 INCH NPT PORTS, 24 VDC, 4.5 W, 0.02 MPA MINIMUM, 1 MPA WATER, 15 MM ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 PORT, 24 VDC, IP65 ENCLOSURE, OIL-FREE AND NON-LEAK CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 PORT, NORMALY CLOSED, 4.5MM ORIFICE, 1/4 PORT SIZE, 24VDC, DIN CONNECTOR, WITH BRACKET, 0.2MPA FOR AIR AND WATER, 0.15MPA FOR LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 2 POSITION, 2-WAY, MEDIA VALVE, 15MM ORIFACE, 1/2IN NPT, COIL 24VDC, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, 24VDC COIL, L PLUG CONNECTOR, W/ LEAD WIRE, NON-LOCKING OVERRIDE, PUSH TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2- WAY MEDIA, BODY 1/4 INCH, PORT SIZE 3/8 INCH, ORIFICE DIAMETER 3 MM, MAX PRESSURE 1.0 MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-8 BAR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-PORT, 4 MM ORIFACE, 24 VDC, 1MPA MAX PRESSURE, DIRECT OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-PORT, VXZ SERIES, FOR OIL, NORMALLY CLOSED, 10 A BODY SIZE, 1/2" NPT PORTS, 110 V AC, W/ BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 1/2IN NPT, NORMALLY CLOSED, 25-600PSI, 100-240V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 3/4IN BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 20-150 PSI, 110/120 V AC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 110 VAC, FLOW RATE 500-2900 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC,5/3-WAY,574431. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24V DC, 2 POSITIONS, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC SOL, 5/2 MONOSTABLE, EXT PILOT, 500L/MIN, -.9 TO 10 BAR, IP65/67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 0-14PSIG, COIL H2, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 10.5W, 2 PORT , PILOT, N/C . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1W,14MM VALVE, 5/2 BISTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5/3 EXHAUSTED, EXT PILOT, 470L/MIN, .9 TO 10 BAR; IP65/67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5/3 WAY, MID POSITION EXHAUSTED, 26 MM WIDTH, P53E. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, COIL 24VDC, 539156. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2X2/2-WAY, MONOSTABLE, CLOSED, -0.9 TO 10 BAR OPERATING PRESSURE, 3 TO 10 BAR PILOT PRESSURE, 500 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, PISTON GATE VALVE, PNEUMATIC SPRING,... | |
| SOLENOID VALVE, 3 PORT DIRECT OPERATED POPPET VALVE, RUBBER SEAL, 0-.9 MPA, 2 POSITION DIRECT OPERATED SINGLE SOLENOID, 24VDC, 130PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, DIRECT OPERATED, 110VAC, DIN TERMINAL MOUNT, 1/4G, VT3/VO3. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, VT3/VO3, 24 VDC, -101.2KPA TO 0.1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, VT3/VO3, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT,NORMALLY CLOSED,MEDIA, AC24V,AIR 1.0,ORIFICE 1.5,PT 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT/DIRECT OPERATED/POPPET TYPE, VACUUM SPECIFICATION TYPE, 0.7 MPA STANDARD PRESSURE, 24 VDC RATED, DIN TERMINAL W/CONNECTOR (ELEC ENTRY), W/LIGHT/SURGE VOLTAGE SUPPRESSOR, 1/4 IN PORT SIZE, W/BRACKET. FREE... | |
| SOLENOID VALVE, 3-10 BAR, 40-145 PSI, 24 VDC, STANDARD NOMINAL FLOW RATE - 2400 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-PORT, DIRECT ACTING, POPPET TYPE, RUBBER SEAL, VT325 SERIES, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/4 PORT SIZE, 1.0 MPA MAX OPERATING PRESSURE, 5.6 CV FLOW RATE, 14.5-145 PSI, METAL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/4" PIPE SIZE, NORMALLY CLOSED, PILOT-OPERATED, 2-WAY, 8 WATT, 24 VDC, CABLE GRIP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 PORT, 2 POSITION, BODY PORTED, 0.15-0.7 MPA RANGE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 3-POSITION, 2-8 BAR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 2 POSITION DOUBLE, NON-PLUG IN, INDIVIDUAL EXHAUS FOR THE PILOT VALVE, 24VDC, 600MM LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT/BODY PORTED, BASE MOUNT, 3 POSITION CLOSED CENTER ACTUATION, COMMON EXHAUST TYPE(FOR MAIN & PILOT VALVE), 24 VDC RATED VOLTAGE, 300 MM LEAD WIRE LENGTH(ELEC ENTRY), 1/4... | |
| SOLENOID VALVE, 5 PORT/RC 1/8 IN SIZE, BODY PORTED, 2 POSITION DOUBLE SOLENOID, INDIVIDUAL EXHAUST FOR PILOT VALVE, 24 VDC RATED VOLTAGE, PLUG CONNECTOR, W/LEAD WIRE (300 MM), W/LIGHT/SURGE VOLTAGE... | |
| SOLENOID VALVE, 5-230 PSI, 6.3 WATT, RIGHT ANGLE CONNECTOR, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5-PORT, BASE MOUNT, NON PLUG-IN TYPE, 2 POSTION SINGLE SOLENOID ACTUATION, INDIVIDUAL EXHAUST FOR THE PILOT VALVE, 24 VDC VOLTAGE RATING, 300 MM LEAD WIRE LENGTH/GROMMET/ELEC ENTRY, 1/8... | |
| SOLENOID VALVE, 5/2 BISTABLE VALVE FUNCTION, OPER PRESSURE 22~145 PSI, FLUID TYPE-AIR/INERT GAS/LIQUID, SUB-BASE MOUNT, 31 MM VALVE SIZE, 2300 L/MIN FLOW RATE, 3/8 NPT PORT, PISTON GATE VALVE DESIGN,... | |
| SOLENOID VALVE, 5/2 DOUBLE SOLENOID, 10 MM VALVE SIZE, 220 L/MIN, 24 VDC, 1.5 - 8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 DOUBLE SOLENOID, G1/4 PORTS, 1300 L/MIN STANDARD NOMINAL FLOW RATE, 1.5-10 BAR OPERATING PRESSURE, ELECTRICAL ACTUATION, PISTON GATE VALVE, DIE-CAST ALUMINIUM HOUSING, (575516). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 5/2 MONOSTABLE, 21 MM VALVE SIZE, 700 L/MIN STANDARD NOMINAL FLOW RATE, -0.9 TO 10 BAR OPERATING PRESSURE, 575676. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 MONOSTABLE, ELECTRICAL, 145 PSI MAX, 10 BAR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2, MONOSTABLE, INDEFINITE OVERLAP, 24 VDC, (8004880). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/3 EXHAUSTED, VALE SIZE: 14MM, PILOT PRESSURE 3...8 BAR, 24VDC,1WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MOUNT, 24 VDC, 0.15 TO 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BODY PORTED/BASE MOUNT, 2 POS DOUBLE SOLENOID, IND EXHAUST FOR PILOT VALVE, 3 PORT/NORMALLY OPEN, 24 VDC RATED VOLTAGE, PLUG CONNECTOR, W/LEAD WIRE (300 MM), W/LIGHT-SURGE VOLTAGE SUPRESSOR,... | |
| SOLENOID VALVE, COM DIRECT OP 3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT OPERATED 2 PORT VALVE (N.C.), VOLTAGE: 24 VOLT DC, 10.5 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT OPERATED, 2 PORT, NORMALLY CLOSED, 3/8 INCH PORT, 24 VDC COIL, 4.5 WATT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT OPERATED, 2 PORT, NORMALLY CLOSED, ALUMINUM, FKM SEAL, 24 VDC, GROMMET ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT OPERATED, 2 PORT, VX2 SERIES, SINGLE UNIT, NORMALLY CLOSED, MEDIUM VACUUM, C37 BODY MATERIAL, 3/8IN PORT, 10MM ORIFICE, 0.1 MPA MAX, 24 VDC, 10.5W. FREE 2 YEAR... | |
| SOLENOID VALVE, DIRECT OPERATED, 2 PORT/ NORMALLY CLOSED, 1/4 IN PORT, 2 MM ORIFICE, COPPER-FREE/FLUORINE -FREE, 24 VDC RATED VOLTAGE, DIN TERMINAL ELECTRICAL ENTRY, W/BRACKET. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, DIRECT OPERATED, 3 PORT, VX31 SERIES, 110 VAC, 50/60 HZ, DIN TERMINAL ELECTRICAL ENTRY, 2.2 MM ORIFICE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE DIRECT, W70 SERIES, 5-WAY 3-POSITION, CLOSED CENTER, ANSI SIZE 2.5, PORT SIZE 3/8-1/2, 110/120 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, METAL SEAL, SIZE 1/STANDARD CONFIG, 3-POSITION/EXHAUST CENTER, 24 VDC COIL VOLTAGE, EXT IND PILOT EXH, W/OUT SUBPLATE, 0.1 TO 1.0 MPA, 20 MS RESPONSE TIME, 32... | |
| SOLENOID VALVE, FOR WATER/SINGLE UNIT, SIZE 2- N.C., ORIFICE 3, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, INTERFACE FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO INTERFACE, BASE MOUNTED, 5 PORT, 2 POSITION, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO PLUG-IN, 4/5 PORT, 142 PSI, 1 MPA, 24 VDC, 0.075 AMP, 1.8 W, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO PLUG-IN, 4/5 PORT, 142 PSI, 1 MPA, 24 VDC, 0.75 AMP, 1.8 W, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO, 2 POSIITON, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO, SIZE 1, METAL SEALS, 2POSITION, 2COIL 21-26VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO15407-2, 3/2, 26MM, EXT PILOT, 24VDC, 2.5M, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MONOSTABLE, 5/2-WAY,PNEUMATIC/ME CHANICAL SPRING RESET, EXTERNAL PILOT, CONTROL VOLTAGE 24VDC, FLOW RATE 950 L/MIN, PORT SIZE G1/4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MW4GA/B/Z2 SERIES, PILOT OPERATED, 2-POSITION SINGLE, WITH CHECK VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, 5-WAY 2-POSITION, SINGLE SOLENOID, SPRING RETURN, ISO SIZE 1, PORT SIZE 1/8-3/8, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, CLOSED CENTER, ISO SIZE 1, PORT SIZE 1/8-3/8, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, CLOSED CENTER, ISO SIZE 3, PORT SIZE 1/2-3/4, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, OPEN CENTER, ISO SIZE 1, PORT SIZE 1/8-3/8, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, OPEN CENTER, ISO SIZE 2, PORT SIZE 3/8-1/2, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, POWER CENTER, ISO SIZE 1, PORT SIZE 1/8-3/8, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 1, PORT SIZE 1/8-3/8, STANDARD TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 2, PORT SIZE 3/8-1/2, HIGH TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 2, PORT SIZE 3/8-1/2, STANDARD TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, SINGLE SOLENOID, AIR RETURN, ISO SIZE 1, PORT SIZE 1/8-3/8, STANDARD TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, SINGLE SOLENOID, AIR RETURN, ISO SIZE 2, PORT SIZE 3/8-1/2, HIGH TEMP MODEL, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, SINGLE SOLENOID, AIR RETURN, ISO SIZE 2, PORT SIZE 3/8-1/2, STANDARD TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, PILOT CONTROLLED, W65 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 1, PORT SIZE 1/4-3/8, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W65 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 2, PORT SIZE 3/8-1/2, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W65 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, OPEN CENTER, ISO SIZE 3, PORT SIZE 1/2-3/4, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W65 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, POWER CENTER, ISO SIZE 2, PORT SIZE 3/8-1/2, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W66 SERIES, 5-WAY 2-POSITION, SINGLE SOLENOID, SPRING RETURN, ISO SIZE 01 (26 MM), INTERNAL PILOT, NON-LOCKING OVERRIDES, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W70 SERIES, DOUBLE SOLENOID, 5-WAY 3-POSITION, CLOSED CENTER, ANSI SIZE 10, PORT SIZE 3/4-1 1/4, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W70 SERIES, DOUBLE SOLENOID, 5-WAY 3-POSITION, CLOSED CENTER, ANSI SIZE 4, PORT SIZE 1/2-3/4, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W70 SERIES, SINGLE SOLENOID, 5-WAY 2-POSITION, SPRING RETURN, ANSI SIZE 2.5, PORT SIZE 3/8-1/2, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W70 SERIES, SINGLE SOLENOID, 5-WAY 2-POSITION, SPRING RETURN, ANSI SIZE 4, PORT SIZE 3/8-3/4, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, DOUBLE SOLENOID, 5-WAY 2-POSITION, DETENTED, ANSI SIZE 4, PORT SIZE 1/2-3/4, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, SINGLE SOLENOID, 5-WAY 2-POSITION, AIR RETURN, ANSI SIZE 2.5, PORT SIZE 3/8-1/2, 24 V DC, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, SINGLE SOLENOID, 5-WAY 2-POSITION, AIR RETURN, ANSI SIZE 4, PORT SIZE 1/2-3/4, 110/120 V AC, 50/60 HZ, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, PILOT OP 2 PORT , (N.O.). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT OPERATED, 2 PORT, 15A BODY SIZE, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PORTS, 24 VDC COIL, 7 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT OPERATED, 3-POSITION, ALL PORTS CLOSED, NON-LOCKING MANUAL OVERRIDE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PIV 4218S NC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PIV W3B8S NC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG-IN, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, 1/8 INCH, 2 POSITION, 3 WAY, INLINE, 110/120 VAC, 50/60 HZ, 4.5 WATT, 1/2 INCH CONDUIT, 24 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, 3-10 BAR (45-145 PSI) RANGE, 24 VDC COIL, MECHANICAL SPRING RESET, IP65 PROTECTION, (539185). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PSI 150, ORIFICE 046, 7 WATTS, INPUT: 120 VAC 60HZ COIL, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, RED HAT, 2-WAY, NORMALLY CLOSED, 120 VAC, 60 HZ, 3/8 INCH PIPE, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VSVA, 2X3/2; OPEN/CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 400 L/MIN FLOW RATE, 3-10 BAR OPERATING PRESSURE, 24 V DC: 1.3 W, IP65 / NEMA 4, (539180). FREE 2 YEAR... | |
| SOLENOID VALVE, SERIES VUVB, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 12 MM VALVE SIZE, QS-4 / QS-6 WORKING PORTS, 240-400 L/MIN NOMINAL FLOW RATE, 2.8-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, IP65,... | |
| SOLENOID VALVE, SERIES VUVG, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 14 MM VALVE, 660 L/MIN FLOW RATE, 2.5-7 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, G1/8 PNEUMATIC CONNECTIONS, 24 VDC, IP40, (8042563). FREE... | |
| SOLENOID VALVE, SERIES VUVS, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 1000 L/MIN FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, (575473). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VX33, N.C. DIRECT OPERATION, 3-PORT, 1/4-3/8INCH NPT ORIFICE DIAMETERS, 24VDC COIL RATING, DIN TERMINAL, W/ BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VXD, PILOT 2 PORT, FOR AIR/ GAS/ WATER AND OIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VXD, PILOT OPERATED, 2 PORT, VXD21, 15 MM ORIFICE SIZE, NORMALLY CLOSED, NBR SEAL, 3/8 INCH, RC THREAD, 24 VDC COIL, CONDUIT TERMINAL, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. | |
| SOLENOID VALVE, SERIES VXD, PILOT OPERATED, 2 PORT, VXD22, 25 MM ORIFICE SIZE, NORMALLY CLOSED, NBR SEAL, 1 INCH, NPTF THREAD, 110 VAC COIL, 50/60 HZ, CONDUIT ENTRY, W/ RECTIFIER. | |
| SOLENOID VALVE, SERIES VXD, PILOT OPERATED, 2 PORT, VXD22, 25 MM ORIFICE SIZE, NORMALLY CLOSED, NBR SEAL, 1 INCH, NPTF THREAD, 110 VAC COIL, 50/60 HZ, DIN TERMINAL, W/ RECTIFIER. | |
| SOLENOID VALVE, SERIES VZ3000, BASE MOUNTED, 5 PORTS, 2 POSITION SINGLE, 24 VDC, GROMMET - 300MM LEAD WIRE LENGTH, NON-LOCKING PUSH TYPE, RC 1/8IN PORT SIZE, W/ SUB-PLATE. FREE 2... | |
| SOLENOID VALVE, SINGLE SOLENOID, BASE MOUNT, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE 1, 24VDC, 2-POSITION, DOUBLE SOLENOID, WITH INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE 1, 3POSITION CLOSED CENTER, DUAL COIL 21-26VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE 1, ISO PLUG-IN/SGL, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE 2, ISO PLUG-IN/DOUBLE, VSS/R8-8 SERIES NO SIZE RATING, 4/5 PORT, MAX PRESSURE 1.0MPA, MINIMUM PRESSURE 0.1MPA, CV 4.0 FLOW RATE, 12, 24VDC COIL RATED, IP67, NEMA HOSE... | |
| SOLENOID VALVE, STANDARDS-BASED VALVE, SUB-BASE, 5/2-WAY, SINGLE SOLENOID/MONOSTABLE, MECHANICAL SPRING, INTERNAL, NON-DETENTING MANUAL OVERRIDE, 18 MM PNEUMATIC CONNECTION, 24 VDC, CENTRAL PLUG M12, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, STANDARDS-BASED VALVE, SUB-BASE, 5/2-WAY, SINGLE SOLENOID/MONOSTABLE, MECHANICAL SPRING, INTERNAL, NON-DETENTING MANUAL OVERRIDE, 26 MM PNEUMATIC CONNECTION, 24 VDC, CENTRAL PLUG M12, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, THREAD- 3/8-24 FINE, 24DC VOLT, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VALVE FUNCTION 5/2 MONOSTABLE, ACTUATION TYPE ELECTRICAL, VALVE SIZE [MM] 14, NORMAL NOMINAL FLOW [L/MIN] 700 TO 780. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VALVE FUNCTION = 5/2 BISTABLE, WIDTH: 18 MM, FLOW: 550 I/MIN, 0.9 - 10 BAR, 13.7 - 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VS SERIES, 24 VDC, 2 POSITION, SINGLE, EXTERNAL PILOT, METAL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VS8 SERIES, 3-POSITION, CLOSED CENTER, DOUBLE SOLENOID, 24 VDC, 0.075 AMP, 1.8 W, 142 PSI, EXTERNAL INDIVIDUAL PILOT EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VSNC SERIES, 5/2 OR 3/2 SWITCHABLE, ELECTRICAL ACTUATION TYPE, 1250 L/MIN STANDARD NOMINAL FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, PISTON GATE VALVE, PILOT-CONTROLLED, 577257. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VSVA SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 550 L/MIN FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, 24V DC, IP65, (547079). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, DOUBLE SOLENOID, 5/2-WAY, DOUBLE VALVE, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 2, 24 VDC, CENTRAL PLUG (M12), W/... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, DOUBLE SOLENOID, 5/2-WAY, DOUBLE VALVE, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 2, 24 VDC, TYPE C, W/O SIGNAL... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, 5/2-WAY, DOUBLE VALVE, MECHANICAL SPRING, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, INDIVIDUAL PLUG (M12), W/O SIGNAL... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, 5/2-WAY, DOUBLE VALVE, MECHANICAL SPRING, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, TYPE C, W/O SIGNAL STATUS,... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, EXHAUSTED, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, CENTRAL PLUG (M12), W/... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, EXHAUSTED, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, INDIVIDUAL PLUG (M12), W/O... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, EXHAUSTED, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, TYPE C, W/O SIGNAL... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, EXHAUSTED, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 2, 24 VDC, CENTRAL PLUG (M12), W/... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, OPEN, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, CENTRAL PLUG (M12), W/... | |
| SOLENOID VALVE, VSVA SERIES, SUB-BASE, DOUBLE SOLENOID, 5/2-WAY, 26 MM VALVE SIZE, INTERNAL AIR SUPPLY, 24 VDC, PISTON GATE VALVE, (546696). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, 10 MM VALVE SIZE, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 210-330 L/MIN NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, 24 VDC OPERATING VOLTAGE, (566490). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VUVG SERIES, 2 X 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 150 L/MIN STANDARD NOMINAL FLOW RATE, M5 PNEUMATIC WORKING PORT, 1.5-10 BAR OPERATING... | |
| SOLENOID VALVE, VUVG SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 560 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 870 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 3-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 880 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 3/2 FUNCTION, 2 POSITON, 1.05 BAR, 3 PORTS, 24 VDC, 530L/MIN FLOW RATE, ALUMINUM ALLOY MATERIAL, MANIFOLD MOUNT STYLE, -5 TO +60 DEGREES C, (573476). FREE... | |
| SOLENOID VALVE, VUVG SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 320 L/MIN STANDARD NOMINAL FLOW RATE, FLANGE PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 5/2-WAY MONOSTABLE, SINGLE SOLENOID, 24 VDC, 2.5-7 BAR OPERATING PRESSURE, G1/8 PNEUMATIC WORKING PORT, ELECTRIC ACTUATION, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, 5/2; BISTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 570-680 L/MIN STANDARD NOMINAL FLOW RATE, FLANGE PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 566517. | |
| SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 700-780 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 24 VDC OPERATING VOLTAGE, 3-8 BAR... | |
| SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2.5-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED, G1/4... | |
| SOLENOID VALVE, VUVG SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 520-600 L/MIN STANDARD NOMINAL FLOW RATE, FLANGE PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 574247. | |
| SOLENOID VALVE, VUVG SERIES, PNEUMATIC, SIZE 14, 5/2-WAY, M8; 4-PIN PLUG ELECTRICAL CONNECTION, 24 VDC, LED DISPLAY, 1.5-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, IP65, (564212). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 2 X 3/2-WAY, NORMALLY CLOSED, EXTERNAL PILOT AIR, 24 VDC, W/ DISPLAY, (573413). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 2 X 3/2-WAY, NORMALLY OPEN, EXTERNAL PILOT AIR, 24 VDC, W/ DISPLAY, (573411). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 5/2-WAY, DOUBLE SOLENOID/BISTABLE, EXTERNAL PILOT AIR, 24 VDC, (566491). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 5/2-WAY, SINGLE SOLENOID/BISTABLE, EXTERNAL PILOT AIR, 24 VDC, (574367). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 5/2-WAY, SINGLE SOLENOID/BISTABLE, EXTERNAL PILOT AIR, 24 VDC, W/ DISPLAY, (573416). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 5/2-WAY, SINGLE SOLENOID/BISTABLE, EXTERNAL PILOT AIR, 24 VDC, W/ DISPLAY, (573417). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 5/3-WAY, MID-POSITION CLOSED, EXTERNAL PILOT AIR, 24 VDC, W/ DISPLAY, (573419). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 21 MM VALVE SIZE, 700 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE, G1/8... | |
| SOLENOID VALVE, VUVS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 26.5 MM VALVE SIZE, 1000 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE, G1/4... | |
| SOLENOID VALVE, VUVS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 31 MM VALVE SIZE, 2300 L/MIN STANDARD NOMINAL FLOW RATE, G3/8 PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE, G3/8... | |
| SOLENOID VALVE, VUVS SERIES, 5/2 VALVE FUNCTION, MONOSTABLE, ELECTRICAL ACTUATION, 24 VDC OPERATING VOLTAGE, 1.5-8 BAR OPERATING PRESSURE, IP65 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVS SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 21 MM VALVE SIZE, 500 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3-10 BAR OPERATING PRESSURE, G1/8 PNEUMATIC... | |
| SOLENOID VALVE, VVX21 SERIES, MODEL 21, 2MM ORIFICE DIAMETER, N.C. FOR MANIFOLD, 110 VAC 50/60HZ, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VX2 SERIES, SIZE 1, DIRECT OPERATED, 2 PORT VALVE, NORMALLY OPEN, MEDIUM VACUUM, 1/4 INCH PORT, 3 MM ORIFICE, 230 VAC, 9 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VX3 SERIES, 1/4 INCH PORT SIZE, 24 VDC, 2.2MM ORFICE, CONDUIT ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VX3000 SERIES, HYDRAULIC/PNUEMATIC, DIRECT OPERATED, COM TYPE, 3 PORTS, 3/8" PORT SIZE, NPT THREADS, 24 VDC, DIN TERMINAL WITH SURGE VOLTAGE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VZ SERIES, 4 PORT, BODY PORTED, 2 POSITION SINGLE, OPERATING PRESSURE RANGE: 0.15 TO 0.7MPA, RESPONSE TIME (MS) (0.5MPA): 15 OR LESS, LOW POWER CONSUMPTION: 1.8W DC. FREE... | |
| SOLENOID VALVE, VZ100 SERIES, 24 VDC, PILOT TYPE, 3 PORT BODY, 2 POSITION SINGLE, WITHOUT CONNECTOR, M5 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZ200 SERIES, 24VDC, NORMALLY OPEN, INDIVIDUAL COMMON PILOT EXHAUST, DOUBLE, WITH LIGHT/SURGE SUPRESSOR, M PLUG CONNECTOR, WITHOUT LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZ3 SERIES, 2 POSITION, DOUBLE, INDIVIDUAL EXHAUST, 24 VDC, WITH LEADS, 300 MM LEADS, LIGHT / SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZ500 BODY, 2 POSITION, 1/8 INCH PORT, 5 PORT, 300 MM WIRE LEAD, 24VDC, DUAL COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZ500 BODY, 2 POSITION, 1/8 INCH PORT, 5 PORT, 600 MM WIRE LEAD, 24VDC, DUAL COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZ5000 SERIES, 5 PORT, 24 VDC, 3 POSITION EXHAUST CENTER, 0.15-0.7 MPA PRESSURE RANGE, DIRECT MOUNTING ORIENTATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZWF SERIES, FORCE-CONTROLLED, FUNCTION OPTIMIZED, IN-LINE, 2/2-WAY, NORMALLY CLOSED, 3/8 INCH NPT, 13.5 MM, STANDARD SEALANT, 24 VDC, PLUG SOCKET, 3-WIRE, 10 BAR, STAINLESS STEEL. FREE 2 YEAR... | |
| SOLENOID VALVE, VZWF SERIES, FORCE-CONTROLLED, FUNCTION OPTIMIZED, IN-LINE, 2/2-WAY, NORMALLY CLOSED, G1/4, 13.5 MM, EPDM SEALANT, 24 VDC, PLUG SOCKET, 3-WIRE, 10 BAR, STANDARD PROTECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VZWM SERIES, DIAPHRAGM VALVE, ELECTRICAL ACTUATION, G1/2 FITTING CONNECTION, 13.5 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE, PILOT-CONTROLLED, 2400 L/MIN STANDARD NOMINAL FLOW RATE, 546148. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, W/O COIL, 7/8 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W64 SERIES, 5-WAY 2-POSITION SINGLE, ISO SIZE 1, POPPET, BASE MOUNTED, 110/120 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W66 SERIES, PILOT CONTROLLED, 5-WAY; 2-POSITION, SINGLE SOLENOID, SPRING RETURN, ISO SIZE 01 (26 MM), INTERNAL PILOT, NON-LOCKING OVERRIDES, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, XM SERIES, 4-WAY, DIRECT OPERATED, SINGLE SOLENOID, SPRING RETURN, 1/8 INCH NPT INLINE, DIRECT OPERATED PILOT SOURCE, STANDARD PRESSURE EXHAUST, FLUSH-NON-LOCKING OVERRIDE, 1/2 INCH CONDUIT, 24 INCH FLYING... | |
| SOLENOID VALVE, ZERO DIFFERENTIAL, PILOT OPERATED, 2 PORT, 20A BODY, N.C. VALVE, 3/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,DIRECT OPERATED, 2 PORT VALVE, (N.C.),AIR,24VDC,4.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,PILOT OPERATED, 2 PORT, NORMALLY CLOSED,3/8IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVES, 8/10/15 AMPS, NORMALLY CLOSED, 110 VAC, 3/8 NPT PORT, 10 DIAMETER, ALUMINUM, SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| V-SERIES VALVE, PNEUMATIC, SPRING RETURN, SOLENOID-PILOT, FOUR-WAY, 1/4" BODY SIZE, SIDEPORTED-INTERNAL PILOT,TWO POSITION, GUARDED NON-LOCKING MANUAL OVERRIDE, NEMA 7 & 9, HAZARDOUS LOCATION SOLENOID, 1/2" CONDUIT CONNECTION, 120/60 VAC. FREE... | |
| VALVE DBL SOLENOID BODY PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SGL SOLENOID BODY PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SGL, SOLENOID BASE MOUNT, 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SINGLE SOLENOID BODY PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SINGLE SOLENOID BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID 100VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID, 24VDC, VZ100 XOL VALVE,3-PORT,2 WIRE LEADS,MANIFOLD MOUNT,LOW POWER CONSUMPTION: 1.8W DC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 24 VDC SOLENOID, 5/2 MONO-STABLE, EXT PILOT, 500 L/MIN, -.9 TO 10 BAR, IP 65/67. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ELECTRICALLY ACTUATED, HEX BODY SERIES, 2-WAY (2/2) SINGLE SOLENOID NORMALLY CLOSED (NC), DIRECTIONAL CONTROL VALVE, EPOXY MOULDED COIL, BODY STYLE 3 (MALE BOTTOM PORT) FOR PNEUMATIC AIR/WATER APPLICATIONS, 0... | |
| VALVE, ISO PLUG-IN, BLUE COIL, BASE MOUNTED, 5 PORT, 2 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO SERIES, DUAL PORT, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO SERIES, DUAL PORT, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, METAL SEAL, SIZE 3, 2 POSITION, SINGLE SOLENOID, 110 VAC 50/60 HZ, 115 VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, RUBBER SEAL, 2 POSITION, DOUBLE SOLENOID, ISO, VSS/R8-6 SOLENOID, 4/5 PORT, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 2, ISO PLUG-IN, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DUAL SOLENOID, 3 POSITION,SPRING CENTERED, CENTER POSTION: A & B BLOCK, CROSSOVER: ALL PORTS OPEN/ RESTRICTED, VITON SEAL, SOLENOID: 120V- 60 HZ / 110V... | |
| VALVE, SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 5-WAY, PLUG-IN TYPE, 24 VDC, ISO INTERFACE, LESS MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 24VDC, FOR VACUUM G1-2" . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, ISO INTERFACE, PLUG-IN, BLUE COIL, 5 PORT, 3 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, SPL, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VSD0-M SERIES, DIRECTIONAL CONTROL VALVES, SOLENOID, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| VT3/VO3 SOLENOID VALVE, 3-PORT, BASE MOUNT 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| VTSA WITH CPX CLASSIC, VT TYPE 44/45, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |