Radwell International Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| 4M429-3, SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVES, 53 SERIES,4 WAY, 2 POSITION,SOLENOID ACTUATION,SOLENOID RETURN,1/4" DIRECT PIPE PORTED,CONDUIT ENCLOSURE,CLASS F 60 HZ AC,110/120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AIRTAC Pneumatics 4V310-10-DC24V | |
| AIRTAC Valves 4V110-06-DC12V | |
| AIRTAC Valves 4V11006BT | |
| ASCO NUMATICS Valves 554SA400K000030 | |
| ASCO NUMATICS Valves 554SA400K046T30 | |
| ASCO NUMATICS Valves 554SS400K000030 | |
| ASCO NUMATICS Valves 554SS400K046T30 | |
| ASCO NUMATICS Valves 554SS600K000030 | |
| ASCO Valves 52000001 | |
| BOSCH , 542-835-707-2, 5428357072, SOLENOID VALVE,110/115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS SOLENOID VALVE LESS COIL, 3-WAY VALVE DESIGN, UNIVERSAL VALVE CONFIGURATION, AIR, STEAM, WATER,PIPE SIZE 1/4IN,40PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| CKD CORP Valves 4KA210-06-L-DC24V-P6 | |
| COIL ASSEMBLY FOR SOLENOID VALVE, 19 WATT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL SOLENOID, 24 VDC, 2W, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR SOLENOID VALVE, 120 VAC, 50/60 HZ, 17-12 WATT, NEMA CLASS F. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR SOLENOID VALVE, 5 W, 24 VDC, (E22-024/MO). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL SPOOL VALVE, TYPE WE, 4 MAIN PORTS, SIZE 6, 24 VDC, 1.25 AMP, WITHOUT SPRING RETURN, WITH DETENT, HIGH-POWER WET-PIN SOLENOID, WITH DETACHABLE COIL, WITH CONCEALED MANUAL OVERRIDE, FKM... | |
| DISCONTINUED BY MANUACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE OPERATOR, SIZE 6, 24 VDC COIL, 2 POSITION, 4-WAY, W/ MANUAL OVERRIDE, 3 PIN DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURE, PNEUMATIC VALVE, SOLENOID ACTUATED, DOUBLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3 WAY SOLENOID SPOOL VALVE, 12 VDC, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, A HYDRAULIC SOLENOID VALVE (110V, 50/60HZ)REXROTH 4WE10JB21/AW110NZ45V . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 1.25AMP, 24VDC, 4 PORT, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL VALVE, SERIES 33, 24 VDC, 4 ACTUATOR PORTS, NOMINAL SIZE 10, W/ SPRING RETURN, WET PIN SOLENOID (OIL IMMERSED) WITH REMOVABLE COIL, W/ PROTECTED HAND OVERRIDE... | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 45, 2 POSITION, DUAL COIL, 110/120VAC, 50/60HZ, NON-LOCKING OPERATOR, SQUARE MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, VALVE CONTROL UNIT, SATTTOP LKT-S/VU21, ONE SOLENOID, NOT ROHS COMPLIANT, FOR USE ON LKM SEAT VALVES TYP SRC/ARC/SMP-SC AND BC, SPARE PART, FOR SYSTEMS... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SOLENOID ACTUATED, DOUBLE SOLENOID, 24 VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID AIR VALVE, 2.5-10 BAR, 110 VOLTS, 50 HZ, -50 CELCIUS - 40 CELCIUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VAC, 50 HZ, 8 W, CLASS F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 115/60V 7W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24V, 50/60HZ, INSULATION CLASS: F, POWER: 15VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24VDC, 5.4W, 2WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.1-0.7 PSIG, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.15 AMP, 150 PSI AIR, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.2~0.7MPA, 2X19G,24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10MM, 5/2 MONOSTABLE, -0.9 TO 10, PISTON PUSHER, PNEUMATIC SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115VAC, 60HZ, 10WATT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 0.15-0.8 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VOLTS, HZ:HD, 7.0 WATTS, ORIFICE: 5/32, PSI 20, CD:NU. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION, SINGLE SOLENOID, SMALL TERMINAL BOX, NO LEAD WIRE, 110/120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20-120 PSI, 120/80, 110/50, 2.9W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20MM, MODEL RCA 20, REPLACED BY RCAC20ST4002. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 2.4 WATTS, VAC TO 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 5.4 W, VAC TO 120 PSI, 1/4 INCH NPTF, 35/45 SERIES, AMBIENT AND FLUID (AIR) 40 C MAX. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 250PSI, 120V 60HZ COIL RATING, 11W POWER RATING, 73.9 SCFM FLOW RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 46 SERIES, SINGLE DIRECT, 4 PORTS, 2-POSITIONS, 120 PSI, 24 VDC, PRE-WIRED CONNECTOR, 1.2 M CABLE, 1/8 INCH NPTF THREADED FEMALE PORT, 1/4 INCH THREADED... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 48 SERIES, 20-120 PSI, 1.8 WATT, 24 VDC, 1/8 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 48 SERIES, DOUBLE SOLENOID PILOT, 2 POSITIONS, 24 VDC OUTPUT, 2.5 WATTS, 20-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4F3 SERIES, 2 POSITION, SINGLE SOLENOID, DIN TERMINAL BOX CONNECTION, 200/220 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4GA SERIES, 5 PORT, 2 POSITION SINGLE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4KB SERIES, 3-POSITION, ALL PORTS CLOSED, SMALL TERMINAL BOX, NO LEAD WIRE, 110/120VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4KB3 SERIES, 2-POSITION, SINGLE SOLENOID, 3/8 INCH RC PORTS, 110/120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4WE SERIES, SIZE 6, DOUBLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT VALVE, 1/8 INCH THREAD, 2 POSITION EXHAUST, 100-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2 WAY, G-1/8 PORT SIZE, 24 VDC, W/O DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIA-FLO SERIES, VALVE ONLY NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE OPERATOR, 0.26 AMP, 24VDC, 4 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID,100 VAC,RC 1/4, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, DOUBLE SOLENOID, 3 POSITION, 4-WAY, 24 VDC, 1.25 AMP, 4 PIN QD CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MANUAL, AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MODEL 4KA1, MASTER VALVE, 2 POSITION DOUBLE, 5 PORT, RC 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT OPERATED, 3 POSITION P/A/B, 100VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S62, 3WNC, N4, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S62, N4, 3WNC, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SEMI IN-LINE VALVE, 4/2-WAY VALVE, DOUBLE SOLENOID, PNEUMATIC RESET METHOD, EXTERNAL AIR SUPPLY, DON-DETENTING OVERRIDE, W/O PUSH IN CONNECTOR, 110 VAC, PLUG SOCKET CONNECTION, (VUVB-S-M42-AZD-QX-2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE ACTING, 205 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, PLUG-IN, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 110VAC, 50/60HZ, 0.2-1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 24VDC, 0.2-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,150 PSI,14.8 WATT,120 VAC,60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVES, 120/60, 110/50, 2.9W, 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, 120/110 VAC, 60/50HZ, 6W, 150PSI, 1/16 ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPOOL VALVE, DIRECTIONAL, DIRECT OPERATED, WITH SOLENOID ACTUATION, 5-CHAMBER VERSION, 4 MAIN PORTS, SIZE 10, 24 VDC, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPOOL VALVE, DIRECTIONAL, SOLENOID OPERATED, DOUBLE SOLENOID, 5 CHAMBER, 4 PORT, 3 POSITION, 24 VDC, DIN CONNECTION (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE ,5/2 ,1/8 NPT ,SOL-DIFF/AIR24/DC ,W/O DIN CONNECTOR - ASCO , SOLENOID VALVE 5/2 1/8NPT ,24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE CONTROL UNIT, SATTTOP LKT-S/VU21, ONE SOLENOID, NOT ROHS COMPLIANT, FOR USE ON LKM SEAT VALVES TYP SRC/ARC/SMP-SC AND BC, SPARE PART, FOR SYSTEMS PLACED ON THE... | |
| DISCONTINUED BY MANUFACTURER, VALVE, SINGLE ITEM OPERATING, 5-PORT, STANDARD / OIL FREE, SINGLE SOLENOID, 2-POSITION EXHAUST, SELF-RECOVERY / SELF-RESET, 100 VOLTS (AC), RC PIPE PORT, 1/8 INCH NOMINAL THREAD, PILOT... | |
| DISCONTNUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 2 POSITION, 4-WAY, 24 VDC, 1.25 AMP, 4 PIN QD CONNECTION, SO482 OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE VALVE, BODY PIPING, 2 POSITION SINGLE SOLENOID, 1/8" NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE VALVE, BODY PIPING, 2 POSITION SINGLE SOLENOID, 6 MM DIAMETER PUSH-IN FITTING, DIN TERMINAL BOX, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Valves 533342M | |
| FLUID CONTROL VALVE, DOUBLE SOLENOID 5/3 WAY, CLOSED CENTER, 4V330C-08-C, AC110V NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID CONTROL VALVE, SINGLE SOLENOID VALVE, 4V110-06-B, DC24V NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID CONTROL VALVE, SINGLE SOLENOID, 5/2 WAY, DC24V, PT. FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOL RAND, 5631-30-02, 56313002, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| KB219-00-B-DC24V, SOLENOID VALVE, 24 VDC, SINGLE VALVE BODY PIPING, PILOT-OPERATED 3, 5-PORT PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC , SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.2/6.3WATT, 3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Valves 45A-LAC-DDAJ-1KD | |
| MAC VALVES INC Valves 45A-LAC-DDAJ-2JB | |
| MAC VALVES INC Valves 45A-LAC-DDAJ-2KJ | |
| MAC VALVES INC Valves 45A-LAD-DACJ-4KD | |
| MAC VALVES INC Valves 45A-N00-DAAA-1BA9 | |
| MAC VALVES INC Valves 45A-N00-DBCA-1BA | |
| MAC VALVES INC Valves 45A-N00-DDAJ-1KA | |
| MAC VALVES INC Valves 45A-N00-DDAJ-1KJ | |
| MAC VALVES INC Valves 45A-N00-DDBJ-1KD | |
| MAC VALVES INC Valves 45A-SA1-DAAA-1BA | |
| MAC VALVES INC Valves 45A-SA1-DAAA-1MA | |
| MAC VALVES INC Valves 45A-SA1-DAAJ-1KA | |
| MAC VALVES INC Valves 45A-SA1-DDAA-1BA | |
| MAC VALVES INC Valves 45A-SA2-DAAA-1BA | |
| MAC VALVES INC Valves 45A-SA2-DDAA-1BA | |
| MAC VALVES INC Valves 46A-AA1-JDA0-1KJ | |
| MAC VALVES INC Valves 46A-L00-JDA0-1GN | |
| MAC VALVES INC Valves 46A-L00-JDA0-1KJ | |
| MAC VALVES INC Valves 46A-L00-JDE0-2GB | |
| MAC VALVES INC Valves 46A-SA1-JDEA-1GE | |
| MAC VALVES INC Valves 48A-AMA-000-GDF3-2DT | |
| MAC VALVES INC Valves 48A-AMA-000-GDFP-1DV | |
| MAC VALVES INC Valves 52A-11-B0A-DM-DDAA-1 BA | |
| MAC VALVES INC Valves 52A-11-B0A-DM-DDAJ-1 JM | |
| MAC VALVES INC Valves 52A-11-B0A-DM-DFRJ-1 KA | |
| MAC VALVES INC Valves 52A-14-A0A-DM-DDAJ-1 JB | |
| MAC VALVES INC Valves 55B-11-PI-111BA | |
| MAC VALVES INC Valves 55B-11-RA | |
| MAC VALVES INC Valves 55B-12-PI-111CA | |
| MAC VALVES INC Valves 55B-12-PI-611JB | |
| MAC VALVES INC Valves 55B-12-RA | |
| MAC VALVES INC Valves 55B-24-PE-611-JM | |
| MAC VALVES INC, 48A-AMA-AJ3-GDFP-4DV , 48AAMAAJ3GDFP4DV, SOLENOID VALVE, 20-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC, 48A-AMA-AL3-GDFP-3DV , 48AAMAAL3GDFP3DV, SOLENOID VALVE, 20-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics 54469-03 | |
| NUGGET 200 VALVES,COIL-SOLENOID . FREE 2 YEAR RADWELL WARRANTY | |
| P-31 PILOT HYDRAULIC VALVE, SOLENOID OPERATED, SINGLE COIL, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT SOLENOID VALVE KIT COIL ASSY, 100/120V, 50/60HZ, (PURPLE) NEMA 9 GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, SOLENOID VALVE, DIRECT MOUNT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, SOLENOID OPERATED, 12 BAR MAX, 1.4 AMP, 24 VDC, 1000 L/MIN, IP65, (ED07-000-100-DDL-G7 A-ATEX). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 120PSI, 110/1210V, 50/60HZ, 5.4W. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID, AIR VALVE 4V310-10, DC 24V, 5 WAY 2 POSITION PT 3/8", INTERNALLY PILOTED ACTING TYPE SINGLE ELECTRICAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 2 POSTION, SINGLE SOLENOID, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Valves 488.52.0.1.M11 | |
| SINGLE VALVE, BODY PIPING, 2 POSITION SINGLE SOLENOID, 6 MM DIAMETER PUSH-IN FITTING, LEAD WIRE 300MM WITH SURGE SUPPRESSOR/LAMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID ACTUATED VALVE, 120V, 50/60HZ, 8.2W, 30-125PSI, SINGLE, 3 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL 240V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 110-115 VAC, 60 HZ, 2 W, F CLASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 120 V, 60 HZ, 13 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, NUGGET 200 VALVES, 110/120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIAPH VALVE, 1/2 NPT, 120/60, QD UL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIAPHRAGM VALVE, 1/2 NPT 120/60 UL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID KIT - 5D2 & CA-B (DC). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT VALVE, SCREW / SPADE, 24 VDC, 20 W, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID POPPET VALVE, 110 TO 120 V, 50/60 HZ, 1/8 IN NPFT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID REGULATOR VALVE 24VDC 5.4W 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE .2-.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 105VDC 6WATTS 6PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120VAC 50/60HZ 5.4W 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120V 6.0W 60HZ PSI75. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24V 4 CONNECTOR W/BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 1.8W SQUARE CONNECTOR W/LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 5.4W 110/120VAC 50/60HZ VAC-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE BASE MOUNT BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE LESS COIL 3WAY BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE MANIFOLD PLUGIN 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE PULL 120VAC C-FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE REPAIR KIT, SPARE PARTS, 5D2 AND CA-B, (M1141B). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE W/COIL 12VDC 7WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE W/SPA55 UNIT 24VDC 25AMP 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0-120 PSI, 24 VDC, 5.4 W, 1/8 INCH NPT PORTS, 18 INCH LEADS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 INCH NPT PORTS, 2 POSITION, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 NPT, 3 WAY, NO, 120/60 UL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4IN NPT PORTS, 150PSI ,24VDC, NC, EXTERNAL, 2.5W, FLYING LEADS, 36IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH NPT, 100-120 VAC COIL, 50/60 HZ, 22 WATTS, RCA3D0-331. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH ORIFICE, 2 WAY PORT, 1/8 INCH NPT PORTS, NORMALL CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8IN PILOT, SCREW TERMINALS, 120/60. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 VAC, 0.1-0.7 MPA, 2 POSITION DOUBLE SOLENOID, MODEL 4KB2, 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 WATTS, 150 PSI, 3/8 INCH NPT PORTS, LOCKING EXTENDED, 120 IN LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 5.4W, 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 5.4W,120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 5.4W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/50, 184-213 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110VAC, 2.5WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 12 VDC, 5.4 WATT, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 12 VDC, 7 WATTS, 3/32 ORIFICE, 175 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 12-24 VDC, 26 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 60 HZ, 8 W, G1/8 INCH, PRESSURE, 232 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120/60, 110/50, 5.4W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120PSI, 110/120VAC, 50/60HZ, 5.4WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120V, 1/8IN NPT, 6W, 100PSI, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120V, 5.4W, 100PSI, 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 14.8W, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150PSI, 3/8IN NPT PORTS, 3WAY, SINGLE AIR PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150PSI, 3/8IN NPT PORTS, NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION 4 WAY, 1/8 IN NPT, 24 VDC, 5.4 WATT, NON-LOCKING, MINI SQUARE PLUG-IN MALE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, SINGLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, 13-14 AMP, 110-120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-POSITION, 3-WAY, VAC-150PSI, 24VDC, 6W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 20-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200RB SERIES, 3/8-1/2 INCH ODF-ODM, 2 WAY, PILOT OPERATED, NORMALLY CLOSED, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 0.15 - 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 0.15-0.7 MPA, 5-PORT, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 1.8 WATT, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 4 WATT, 20/120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.2 WATT, 100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.4 WATT, 120 PSI, NON LOCKING EXTENDED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.4 WATTS, 120 PSI, BASE MOUNT BODY, 1/8 INCH NPT, MANIFOLD BASE, EXTERNAL PLUG IN CONNECTOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 6 WATT, 2-WAY, 0-150 PSI, 3/8 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 7.0 W, 1/32 ORIFICE, 1000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC. .15-.7 PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24V, FIRMWARE FL548504. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC COIL , 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 0.15-0.98MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1.8W, 20 TO 120PSI, 5/2 SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1.8W, 20 TO 120PSI, NO BASE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 26W . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 4W, 20-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4W, 1/8IN NPT PORTS, NON LOCKING EXTENDED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4W, 120PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4W, 120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4W, 120PSI, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4W, 120PSI, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 6W, 30-150PSI, 1/2IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, PRESSURE RANGE: 0.15-0.7MPA, 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2WAY, 250PSI MAX, 3/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, 1/4 INCH NPTF, INTERNAL PILOT AIR, 110/120 VAC, 50/60 HZ, 2.9 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 1.8 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 18 WATT, 72 INCH WIRE LENGTH, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, 1/8 INCH NPTF, EXTERNAL PILOT AIR, 24 VDC, 16 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, EXTERNAL PILOT AIR, 24 VDC, 2.4 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, G1/4 INCH, 24 VDC, 7.3 WATT, LOCKING EXTENDED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, INLINE 3 PORT, WITH MEMORY SPRING, 1/8 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, MANIFOLD BODY, WITH MEMORY SPRING, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NO VALVE, INLINE 3 PORT, 1/8 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NORMALLY CLOSED, 1/4 INCH NPTF, EXTERNAL PILOT AIR, 24 VDC, 5.4 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, SINGLE OPERATOR, NORMALLY CLOSED, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 2.6 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, MINI SQAURE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 3/8NPT, 24VDC, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 PORT BODY WITH SIDE PORTS, NO FLOW CONTROLS, NO LEAD WIRES, NON-LOCKING RECESSED, MINI PLUG-IN - MALE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 120 PSI, 7.8 W, 24 V, BASE MOUNT BODY WITHOUT CYLINDER PORTS, RECESSED NON-LOCKING OPERATOR, FLYING LEADS WITH FULL WAVE RECTIFIER, 17.5MM REQUIRES FULL WAVE RECIFIER... | |
| SOLENOID VALVE, 4 WAY, 5/2 SINGLE SOLENOID, LEFT END MANIFOLD BASE, INTERNAL PILOT AIR, 24 VDC COIL, 4.0 WATT, 20-120 PSI, NON-LOCKING RECESSED OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 5/2 SINGLE SOLENOID, VALVELESS BASE, INTERNAL PILOT AIR, 24 VDC COIL, 6 WATT, 20-120 PSI, NON-LOCKING RECESSED OPERATOR, PILOT EXHAUST TO MAIN EXHAUST. FREE 2 YEAR... | |
| SOLENOID VALVE, 4 WAY, 5/2 SINGLE SOLENOID, VALVELESS BASE, INTERNAL PILOT AIR, 24 VDC, 4.0 W, 20-120 PSI, NON-LOCKING RECESSED OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, AIR VALVE, 2.4 W, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, DOUBLE SOLENOID, BASE MOUNT BODY, 120/60,120/50. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-120 PSI, 24 VDC, 5.4 WATT, EXTERNAL PLUG-IN LEAD, NON-LOCKING MANUAL OPERATOR, MINI PLUG-IN MALE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-120PSI, 24VDC, 5.4W, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 12VDC, 0-120PSI, 2.4W. 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, DIRECT ACTING, 1/8 INCH NPT, 120 VAC, 60 HZ, 7 WATT, 150 PSI, LOCKING MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 1/8 INCH NPT PORTS, 24 VDC, 5.4 WATT, 120 PSI, 4-WAY, 2 POSITION, ELECTRICALLY ACTUATED, MANIFOLD SUB-BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 1/8 INCH NPT, 24 VDC, 2.4 W, 18 IN WIRE LENGTH, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 110/120 VAC, 50/60 HZ, 5.4 W, 120 PSI, NON-LOCKING RECESSED, W/ LIGHT IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 110/120VAC, 50/60HZ, 5.4W, 4-WAY, 0-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 12 VDC, 2.4 WATT, 4-WAY, 0-120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 24 VDC, 5.4 W, 120 PSI, 4 WAY, 2 POSITION, 1/8 IN NPT PORTS, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 45 SERIES, 24 VDC, 5.4 WATTS, VAC TO 120 PSI, 18 IN FLYING LEADS, NON-LOCKING, POPPET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 12 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 12 VDC, 2.4 W, LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 12 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 120 VAC, 3.5 W, 70 TO 120 PSI, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 220 VDC, 4.2 W, VAC TO 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 220-240 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 220/240 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, DUAL TABS (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 12.7 W, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 12.7 W, VAC 10 102 PSI, NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LED LIGHT AND DIODE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 2.4 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 4.2 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 7.3 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY, DOUBLE OPERATOR, 1/8" NPTF PORT SIZE, 110-120 V AC, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY, DOUBLE OPERATOR, VALVE LESS BASE, 24 V DC (5.4 W), NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), 18" WIRE LENGTH, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 45 SERIES, BASE MOUNT BODY WITH GAGE PORT, 1/8 INCH NPT PORT SIZE, MANIFOLD BASE, 24 VDC, 7.3 W, VAC TO 120 PSI, LOCKING EXTENDED MANUAL OPERATOR, SQUARE... | |
| SOLENOID VALVE, 45 SERIES, BASE MOUNT BODY WITH GAUGE PORT, 1/8 INCH NPT PORT SIZE, MANIFOLD WITH REGULATOR WITH SLOTTED STEM, 24 VDC, 7.3 W, VAC TO 120 PSI, 4... | |
| SOLENOID VALVE, 45 SERIES, DOUBLE OPERATOR, 24VDC, 6.4W, 4-WAY, 0-120PSI, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, DOUBLE SOLENOID, 110-120 VAC, 50/60 HZ, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, DOUBLE SOLENOID, 24 VDC, 5.4 W, 120 PSI, 1/8 IN NPT PORTS, 24 INCH LEAD LENGTH, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, PLUG-IN W/DIODE, 24VDC, 5.4W, 4-WAY, 0-120PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 SERIES, SINGLE OPERATOR, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPT PORTS, LOCKING EXTENDED MANUAL OPERATOR, W/ REGULATOR WITH ADJUSTABLE KNOB, 18 INCH LEAD WIRES. FREE... | |
| SOLENOID VALVE, 45 SERIES, SINGLE OPERATOR, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPT PORTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 46 SERIES, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, VAC TO 100 PSI, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 46 SERIES, 24 V DC, 12.7 W, 35-120 PSI, 1/4 NPT PORT SIZE, 5/3-WAY, OPEN CENTER, NON-LOCKING MANUAL OPERATOR, W/ OPTIONAL SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 46 SERIES, 24 VDC, 2.4 WATT, SINGLE SOLENOID, RECESSED NON-LOCKING MANUAL OPERATOR, BASE PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 W, 100 PSI, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 W, 100 PSI, W/O FLOW CONTROLS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 W, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 WATT, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 46 SERIES, 28 V DC, 5.7 W, 35-120 PSI, 1/4” NPT PORT SIZE, 5/3-WAY, OPEN CENTER, LOCKING MANUAL OPERATOR, SQUARE CONNECTOR, W/ LIGHT AND PROTECTION VARISTOR. FREE 2... | |
| SOLENOID VALVE, 46 SERIES, 4-WAY, INLINE, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, SINGLE OPERATOR, 24 VDC, 1.8 WATT, NO LEADS, NO N-LOKING RECESSED MANUAL OPERATOR, MINI SQUARE CONNECTOR. FREE 2... | |
| SOLENOID VALVE, 46 SERIES, 4-WAY, INLINE, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, SINGLE OPERATOR, 24VDC (1.8W), 48 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN. FREE 2... | |
| SOLENOID VALVE, 46 SERIES, 4-WAY, MANIFOLD BASE PLUG-IN W/ REGULATORS & FLOW CONTROLS, VALVE LESS BASE, BOTTOM PORTS, 24 VDC (2.4W), NON-LOCKING RECESSED MANUAL OPERATOR, BASE PLUG-IN W/ DIODE. FREE... | |
| SOLENOID VALVE, 46 SERIES, 4-WAY, STACKING, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, 24VDC (1.8W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN W/ DIODE AND LIGHT. | |
| SOLENOID VALVE, 46 SERIES, DIRECTIONAL CONTROL, 4-WAY, IN LINE, 1/8 IN NPTF PORTS, 18 IN LEADS W/GROUND, NON-LOCKING RECESSED MANUAL OPERATOR, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 46 SERIES, SINGLE SOLENOID, 4 WAY, 2.4 W, 24 VDC, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 47 SERIES, 4-WAY, MANIFOLD BASE PLUG-IN, VALVE LESS BASE, 24 VDC (5.2 W), NON-LOCKING RECESSED MANUAL OPERATOR, BASE PLUG-IN W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 47 SERIES, 4-WAY, STACKING, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, 24 VDC (1.0 W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS W/ LIGHT. FREE 2... | |
| SOLENOID VALVE, 47 SERIES, 4-WAY, SUB-BASE NON PLUG-IN, VALVE LESS BASE, 24 VDC (5.2 W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, SOLENOID PLUG-IN WIRE ASSEMBLY W/ LIGHT. FREE... | |
| SOLENOID VALVE, 48 SERIES, 24 VDC, 1.8 WATT, 20-120 PSI, INTERNAL PILOT SINGLE PRESSURE, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 48 SERIES, 24 VDC, 4 W, 20-120 PSI, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 48 SERIES, 4-WAY, 1/8 INCH NPT, 5/2 SINGLE, 120 VAC, 2.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 48 SERIES, 5-WAY 2-POSITION, 24 VDC, 4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 48 SERIES, 5/2 WAY SINGLE PRESSURE, 24 V DC, 4 W, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 48VDC, 5.8W, NON-LOCKING RECESSED, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4V SERIES, 5/2, 24 VDC, 2.5 WATT, 0.15-0.8 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4V200 SERIES, DOUBLE SOLENOID, 5/2 WAY, 1/4" PORT SIZE, 24 VAC COIL, NPT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4V200 SERIES, DOUBLE SOLENOID, 5/2 WAY, 1/4" PORT SIZE, 24 VDC COIL, G THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4V200 SERIES, DOUBLE SOLENOID, 5/2 WAY, 1/4" PORT SIZE, 24 VDC COIL, NPT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4V200 SERIES, DOUBLE SOLENOID, 5/2 WAY, 1/4" PORT SIZE, 24 VDC COIL, PT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4V200 SERIES, DOUBLE SOLENOID, 5/3 WAY CLOSED CENTER, 1/4" PORT SIZE, 24 VDC COIL, PT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4V200 SERIES, DOUBLE SOLENOID, 5/3 WAY EXHAUST CENTER, 1/4" PORT SIZE, 12 VDC COIL, NPT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4V200 SERIES, SINGLE SOLENOID, 5/2 WAY, 1/4" PORT SIZE, 110 VAC COIL, NPT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4V200 SERIES, SINGLE SOLENOID, 5/2 WAY, 1/4" PORT SIZE, 24 VDC COIL, NPT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4V200 SERIES, SINGLE SOLENOID, 5/2 WAY, 1/4" PORT, 24 VDC COIL, 0.15-0.8 MPA, GROMMET ELECTRICAL ENTRY, G THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2, 1/8" NPT, SOLENOID PILOT W/O COIL -, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 52 SERIES, 3 WAY, 2 POSITION, 110/120 VAC, 50/60 HZ, 2.9 W, 1/4 INCH NPTF PORTS, VAC TO 120 PSI, LOCKING RECESSED, MINI SQUARE CONNECTOR MALE ONLY. FREE... | |
| SOLENOID VALVE, 52 SERIES, 3 WAY, SINGLE OPERATOR, INLINE, G1/4 INCH PORT SIZE, 24 VDC, 7.3 WATT, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 52 SERIES, 3 WAY, SINGLE OPERATOR, NC VALVE, 1/4 INCH NPTF, INTERNAL PILOT AIR, NON-LOCKING RECESSED, 12 VDC, .60 W, 120 PSI, MINI SQUARE CONNECTOR. FREE 2 YEAR... | |
| SOLENOID VALVE, 52 SERIES, 3 WAY, SINGLE OPERATOR, NORMALLY CLOSED, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 52 SERIES, 3-WAY, BALANCED SPOOL, 4-WAY PILOT, 1/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, SINGLE OPERATOR, 24 VDC (5.4W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, 52 SERIES, SINGLE OPERATOR, 24 VDC, 7.3 W, 120 PSI, 1/4 IN NPT PORTS, 48 IN LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 24 VDC, 8.5 W, 3-WAY, 0-150 PSI, 3/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (2.5 W), NO MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (6 W), LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (8.5 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY OPEN, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (6 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (6 W), NO MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (8.5 W), LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (8.5 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING EXTENDED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 12 VDC (2.5 W), NO MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (6 W), LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY OPEN, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, W/LIGHT, WIRING BOX, 6IN LEAD WIRE. FREE 2... | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY OPEN, 12 VDC (6 W), NO MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 55 SERIES, MODIFICATION M727, COIL CONTAINS DIODE, 1/4 INCH NPTF PORTS, 24 VDC, 6 W, 30 TO 150 PSI, 3 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 55 SERIES, SINGLE SOLENOID, 110/120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NO OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR... | |
| SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR... | |
| SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 220-240 VAC, 50/60 HZ, NO OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), LOCKING RECESSED MANUAL OPERATOR, MILITARY TYPE 3-PIN. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR... | |
| SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR... | |
| SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR... | |
| SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, AIR VALVE, MARK 55 SERIES, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MOUNT BODY, W/ PRESSURE SENSING PORT, 24 VDC, 5.4 WATT, 120 PSI, EXTERNAL PLUG-IN LEAD, LOCKING EXTENDED OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BW SERIES, 120 VAC, 60 HZ, 6 W, 3-150 PSI, 1/4 INCH NPT PORTS, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COIL: 24 VDC, 1 WATT, PRESSURE RANGE: 3 - 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE OPEARTOR, 2 POSITION, 4-WAY,1/8 INCH NPTF BASE, 24 VDC, 5.4 WATT, NON-LOCKING RECESSED, MINI PLUG-IN, MALE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE OPERATOR, 1/8IN NPTF, 110/120 VAC, 50/60 HZ, 5.4 WATTS, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRICALLY CONTROLLED PROPORTIONAL PRESSURE CONTROL, 315 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, G1/4", 5/2 SOLENOID IN LINE, DIFF/AL + M2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MACONNECT, STANDARD ASSEMBLY, 20-120 PSI, 24V DC, 4 WATTS, 2 POSITION / SINGLE PRESS / SINGLE SOLENOID, PILOT EXHAUST MUFFLED, INTERNAL PILOT, VALVE ONLY. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MANIFOLD ONLY, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MASTER VALVE FOR MANIFOLD, BODY PIPING, 2-POSITION DOUBLE, RP3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MASTER VALVE, 4KA1 SERIES, 5 PORT, RC 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 1/2 INCH PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, ZINC PLATED T ARMATURE, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE AIR PILOT, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, NPTF, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, 31 W/SPEED CONTROL, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE AND BOTTOM PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC W/LIGHT, NPTF, FLUSH LOCKING OVERRIDE, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM CYLINDER PORTS, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, PLUG-IN BASE, SIDE PORTS, COMMON EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, ZINC PLATED T ARMATURE, 110-120 V AC, 50/60 HZ. FREE 2 YEAR... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, ZINC PLATED T ARMATURE, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 2 POSITION, 4-WAY, 15 W/COMPACT MANIFOLD BLOCK, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN DC W/LIGHT, NPTF, SPECIAL ORDER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 3 POSITION, 4-WAY OPEN CENTER, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 3 POSITION, 4-WAY OPEN CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 48" LEADS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, 2A W/AUXILIARY INLET, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, NPTF, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, NPTF, EXTERNAL PILOT SUPPLY THROUGH MANIFOLD, 24 V DC. FREE 2... | |
| SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, DOUBLE AIR PILOT, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, NPTF, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, DOUBLE AIR PILOT, 3 POSITION, 4-WAY CLOSED CENTER, INDIVIDUAL BASE, SIDE AND BOTTOM PORTS, INDIVIDUAL EXHAUST, NPTF, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, DOUBLE AIR PILOT, 3 POSITION, 4-WAY OPEN CENTER, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, NPTF, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, DOUBLE AIR PILOT, 3 POSITION, 4-WAY OPEN CENTER, PLUG-IN BASE, SIDE PORTS, COMMON EXHAUST, NPTF, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, 15 W/COMPACT MANIFOLD BLOCK, DIN PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, DOUBLE SOLENOID PILOT, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, SINGLE AIR PILOT, SPRING RETURN, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, NPTF, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN DC W/LIGHT, NPTF, EXTERNAL PILOT SUPPLY THROUGH MANIFOLD, 24... | |
| SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM CYLINDER PORTS, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, MK55 SERIES, 3/8" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, 31 W/SPEED CONTROL, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 3/8" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR... | |
| SOLENOID VALVE, MK55 SERIES, 3/8" PORTS, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, ZINC PLATED T ARMATURE, 110-120 V... | |
| SOLENOID VALVE, MK55 SERIES, 3/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, 15 W/SPEED CONTROL, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, NORMALLY CLOSED, INTERNAL PILOT AIR, 1/8 INCH NPTF PORTS, SINGLE OPERATOR, 24 V DC, 2.4 W, NON-LOCKING RECESSED OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NPT, 120/60 UL, 1/2 INCH PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ORIFICE SIZE: 3.2 MM, 1/4 INCH THREAD SIZE, 110/120 VAC 50/60 HZ COIL, UL LISTED, BRASS, NITRILE SEAL, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT OPERATED, 2 POSITION, 5 PORT, 24 VDC COIL, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, DC, 5/2, AIR RETURN, PIF 6MM PORT, 24VDC VERSION, 3-10 BAR, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 45, DOUBLE OPERATOR, NON-LOCKING RECESSED, 24 VDC, 5.4 WATT, VAC-120 PSI, 4/2-WAY, SQUARE CONNECTOR (MALE). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, NON-LOCKING RECESSED, 110-120VAC, 50/60HZ, 5.4W, VAC-120PSI, 1/8INCH NPTF, 4/2-WAY,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, NON-LOCKING RECESSED, REGULATOR W/LOCKING SLOTTED STEM, 24VDC, 1.8W, VAC-120PSI, 1/8NPTF, MINI PLUG-IN (MALE). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, NON-LOCKING RECESSED, WITH REGULATOR, 110/120 VAC, 50/60 HZ, 5.4 WATT, VAC-150 PSI, 4/2-WAY, 1/8 INCH NPTF, SQUARE CONNECTOR (MALE). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, SERIES 46, SINGLE SOLENOID, 24 VDC, 2.4 W, LOCKING, VACUUM TO 100 PSI, 40 MICRONS FILTRATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 488, 5/2 PORT CONNECTION, 24 VDC, G1/8 CONNECTION, 10 BAR MAX PRESSURE, SOLENOID - SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 52, 3 WAY, SINGLE OPERATOR, NC VALVE, G1/4 INCH, EXTERNAL PILOT AIR, 24 VDC, 12.7 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 52, 3/2 WAY NC, 24VDC, 1.8 WATT, 120 PSI , 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 52, SINGLE OPERATOR, NON-LOCKING RECESSED, INTERNAL PILOT, NORMALLY OPEN, 24VDC, 1.8W, VAC-150PSI, 1/4INCH NPTF, 3/2-WAY, MINI SQUARE CONNECTOR (MALE). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 55, 110/120V, 50/60 HZ, REMOTE AIR VALVE, 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 55, SINGLE OPERATOR, NON-LOCKING, INTERNAL PILOT AIR, 110-120VAC, 50/60HZ, 6.8W, 25-150PSI, 3/8INCH NPTF, 3/2-WAY, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE AIR PILOT, SPRING RETURN, 2 POSITION, 4-WAY, NPTF PORT TYPE, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, 24VDC, 5.4W, W/ GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 3-WAY, NORMALLY CLOSED, 24 VDC, 1/4 INCH NPT, EXTERNAL PILOT, SQUARE DIN CONNECTION (MALE ONLY) . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 24 VDC, 5.4 WATTS, 100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, BASE MOUNT BODY WITH GAGE PORT, NO LEADS, RECTANGULAR CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, W/ MEMORY SPRING, NC VALVE, INTERNAL PILOT, 1/4 INCH NPTF, 2 POSITION, 3-WAY, 24 VDC, 4.0 WATT, NON-LOCKING, 18 INCH FLYING LEADS. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, SINGLE VALVE BODY PIPING, 1/4 INCH, 5 PORT, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE, LOW PRESSURE, 3/8NPT, 9VDC, 9W, 0-1PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SPRING, 10 BAR PRESSURE MAX, 1/8 IN NPT, 6 MM ORIFICE SIZE, 540 NI/MIN, 5/2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ST2 TOP SECTION, 1-150 PSI, 9 W, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/ INTEGRATED ELECTRONICS, W/O ELECRICAL POSITION FEEDBACK, DIRECTIONAL, PILOT OPERATED, 8 PORT, 1/8 INCH CONNECTION, 55 N. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, WITH SPADE CONNECTION, 1/8 IN, 100-120 VAC COIL, 50/60 HZ, 22 W . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,2 POSITION SINGLE,24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,2 POSITION,DOUBLE SOLENOID,RC1/4 PORT,110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,2 POSITION,RC3/8 PORT,110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,24VDC,2 POSITION DOUBLE,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,24VDC,2 POSITION DOUBLE,RC1/8 PORT,300MM LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, AIR CONTROL RETURN VALVE, 24 VDC, 600L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, CONTINUOUS, 24VDC, 9.9W, 61.3 OHM, FRAME TYPE:D TYPE / BOX TYPE, SOLENOID OPERATION:PULL, SOLENOID DUTY CYCLE:CONTINUOUS, HOLDING FORCE:43.092N, COIL VOLTAGE:24VDC, COIL RESISTANCE:61.3OHM, COIL POWER CONTINUOUS:9.9W ROHS COMPLIANT: YES. FREE... | |
| SOLENOID, KIT - V3, V5 (DC). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, VALVE, 1/4IN NPT, 5 MM, 110..120 VAC, 19 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, W/BASE MOUNT, SINGLE DIRECT SOLENOID POPPET VALVE, 4/2 WAY, 4-PORT 2-POSITIONS, VAC TO 120 PSI, CONTROL VOLTAGE (DC): 24 VDC, POWER CONSUMPTION: 5.4 W. FREE 2 YEAR RADWELL WARRANTY... | |
| SPOOL VALVE, SERIES 551, SOLENOID AIR OPERATED, BUILT-IN PILOT, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BOSCH 4WE6J62/EG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUBSTITUTE FOR BOSCH 4WE6J70/HG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUBSTITUTE FOR BOSCH 4WE6J7X/HG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUBSTITUTE FOR BOSCH REXROTH 4WE6J6X/EG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24... | |
| VALVE 5/2 G-1/8 SOL-DIFF/AIR 24/AC W/DIN CONNECTOR VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, SOLENOID KIT, 3D PILOT, REPLACEMENT PARTS, (M1131B). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID 24VDC 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2 PISTON SINGLE SOLENOID VALVE , VOLTAGE 24VDC, POR SIZE 1/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 4-WAY, SINGLE SOLENOID, PLUG IN, LED, 24 V, 1/8 INCH NPT, SIDE PORT, EXTENDED NON-LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5 PORT, PILOT OPERATED, 2 SOLENOID POSITION SINGLE, RC1/8, 24 VDC, CE MARKING (ST). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIAPHRAGM-POPPET SOLENOID VALVES, 3 WAY, NC, 120 VAC 50/60 HZ, RANGE 30 PSI TO 125 PSI, 8.2 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID VALVE, 2 WAY VALVE , NC, 1/8 INCH PIPE, 100 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 5/2 M5, SOL-DIFF/AIR 24/DC, W/DIN CONNECTOR, . FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |