Radwell International Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| 1/2"ODF N/O SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 27 SERIES, DIRECTIONAL CONTROL HEADLINE VALVE, SOLENOID PILOT, 3/4 PO CHK 4P MICRO 24VDC ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| 27 SERIES, DIRECTIONAL CONTROL HEADLINE VALVE, SOLENOID PILOT, CV2 MESP PARTS KIT DET. FREE 2 YEAR RADWELL WARRANTY | |
| 3 WAY SOLENOID VALVE, NORMALLY CLOSED, 120 VOLTS, 60 HERTZ, 8.7 WATTS, 75 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 67 SERIES DIRECT ACTING SOLENOID VALVES - 3/2 : STAINLESS STEEL BODY AND ENCLOSURE, 3/8" SOLENOID/AUTO RESET, 24V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ALCO CONTROLS , 222CA-1B-1SH, 222CA1B1SH, SOLENOID VALVE, 1IN NPT, 1IN ORIFICE, 120VAC, 60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Pneumatics 236-115B | |
| ASCO NUMATICS Valves 225-355A | |
| ASCO NUMATICS Valves 226-723B | |
| ASCO NUMATICS Valves 226-749B | |
| ASCO NUMATICS Valves 228-690 | |
| ASCO NUMATICS Valves 228-690B | |
| ASCO NUMATICS Valves 228-703B | |
| ASCO NUMATICS Valves 228-714 | |
| ASCO NUMATICS Valves 228-840 | |
| ASCO NUMATICS Valves 236-127B | |
| ASCO NUMATICS Valves 237-1045 | |
| ASCO NUMATICS Valves 237-570 | |
| ASCO NUMATICS Valves 237-961B | |
| ASCO Valves 238210-032-D | |
| ASCO Valves 238210-058-D | |
| ASCO Valves 238210-132-D | |
| ASCO Valves 238610-005-D | |
| ASCO Valves 238610-032-D | |
| ASCO Valves 238712-006 | |
| ASCO Valves 26390003 | |
| BRONZE SOLENOID VALVE, TYPE AR, FULL PORT, NORMALLY OPEN, 1" PIPE SIZE, 300 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| COIL RHM6 COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL RHMXX COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL SOLENOID 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 100-115VAC, 50/60HZ, INCLUDES CORE TUBE PLUNGER AND SOLENOID DIFFUSION NUT. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 110-120 VAC, 50/60 HZ, FOR USE WITH ASCO SOLENOID VALVES, 2-PIN CONNECTOR, 15.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 110/120 V, 50/60 HZ, FOR USE WITH SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 24 VDC, 11.6 WATT, FOR TWO WAY GENERAL SERVICE SOLENOID VALVE, MP-C-86. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR SOLENOID VALVE APPLICATION, 24 VAC COIL VOLTAGE, 50/60 HZ, 40 VA INRUSH CURRENT 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR USE W/ DIRECTIONAL VALVE W/ DIRECT CURRENT SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, M-12, 120/60-110/50HT COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, RHM12 COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, RHM6 COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, RHMXX COIL, SOLENOID PART, 120/60,110/50 AC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, RHMXX COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SOLENOID VALVE, 220/240 VAC, 50/60 HZ, 6.1/8.1 WATT, 3 WIRE,18 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SOLENOID, RHM6 COIL, 110 VAC/50 HZ 120 VAC/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL/CAP ASSEMBLY, SOLENOID COIL, MARK 8, 2 POSITION, PLUG-IN, 110/120 VAC, 50/60 HZ, W/ INDICATING LED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT, 2012 SERIES, 12-PIN ROUND CONNECTION, FOR SOLENOID PILOT ACTUATED VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SOLENOID, 2WAY, NORMALLY CLOSED, 1/8IN INLET, 1/8IN PORT, FEMALE NPT THREAD, 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DG4S4W-012C-BB-078-6 0-S4, LARGE SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT ACTING SOLENOID VALVE, 8.0W, 125PSI, PORT 1/4", 0 TO 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 21 SERIES, VACUUM, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, 1-1/4" PORT, 1-1/4 BODY, NORMALLY CLOSED, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 21 SERIES, VACUUM, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT, 3/8 BODY, NORMALLY CLOSED, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1 INCH PORT SIZE, 3/4 INCH BODY SIZE, 110-120 V AC 50/60 HZ. FREE... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4 INCH PORT SIZE, 3/4 INCH BODY SIZE, 110-120 V AC 50/60 HZ. FREE... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1 1/4" PORT 1+2, 1 1/2" PORT 3, 1 1/4 BODY, 110-120 V AC... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1" PORT 1+2+3, 3/4 BODY, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1" PORT 1+2, 1 1/2" PORT 3, 1 1/4 BODY, 110-120 V AC 50/60... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/2" PORT 1+2+3, 3/8 BODY, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/2" PORT 1+2, 1" PORT 3, 3/4 BODY, 110-120 V AC 50/60 HZ. FREE... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4" PORT 1+2, 1" PORT 3, 3/4 BODY, 110-120 V AC 50/60 HZ. FREE... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4" PORT 1+2, 1" PORT 3, 3/4 BODY, 24 V DC. FREE 2 YEAR... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT 1+2+4, 1" PORT 3, BODY SIZE 3/4, 110-120 V AC 50/60 HZ. FREE 2... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT 1+2+4, 1/2" PORT 3, BODY SIZE 3/8, 110-120 V AC 50/60 HZ. FREE 2... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/4" PORT 1+2+4, 1" PORT 3, BODY SIZE 3/4, 110-120 V AC 50/60 HZ. FREE 2... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/8" PORT 1+2+4, 1/2" PORT 3, BODY SIZE 3/8, 110-120 V AC 50/60 HZ. FREE 2... | |
| DISCONTINUED BY MANUACTURER, SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 5-WAY, SPRING RETURN, NO CENTER, 1/4 INCH NPT, BASE MOUNTED, 24 VDC, DIN CONNECTION (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 01/11/2023, SOLENOID VALVE, HYDRAULIC SOLENOID VALVE, 16 WATTS, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (027462-001-D), COIL, SOLENOID COIL, 110/120 VAC, 50/60 HZ, WIRED CONNECTION, 2 WIRE, MOLDED PLASTIC, DUGGESTED REPLACEMENT IS 064982-004-D. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110/120 VAC, 50/60 HZ, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 100-115/110-120 VAC, 50/60 HZ, .06 AMP, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 24 VDC, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 24 VDC, 6 WATT, 2-WIRE, LEAD WIRE CONNECTION, 15 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT OPERATED 2 PORT SOLENOID VALVE, AIR- 0-0.1 MPA, WATER 0-0.1 MPA, OIL 0-0.08 MPA, 110 VAC, 50/60 HZ, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL SOLENOID VALVE, 120 VAC / 60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FULL TYPE TUBULAR SOLENOID, 1.5" DIA X 2.85". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FULL TYPE TUBULAR SOLENOID, 2.0" DIA X 2.85". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL REFRIGERATION SOLENOID COIL, PARKER REFRIGERATION SPECIALTIES, 240V COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATION VALVE, 2-WAY SOLENOID ACTUATING, 24VDC COIL RATING, 30PSIG PRESSURE RATING, 1/8INCH NPTS FLAT BOTTOM PORT CONNECTION, PTFE PORT MATERIAL, 7.2W POWER RATING, 20-30MS ON/OFF RESPONSE TIME. | |
| DISCONTINUED BY MANUFACTURER, PLASTIC SOLENOID VALVE, TYPE 6642, 24 VOLTS, 87 PSI, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC DIRECTIONAL VALVE, 3-WAY, NORMALLY CLOSED, SINGLE SOLENOID VALVE WITH 1/4IN NPT PORTS, WITH MOUNTING BASE, CONDUIT LEAD, 8.2 WATTS, 30-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID COIL, COIL VOLTAGE 24VDC, 6 WATT, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 12 VDC, 30 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POPPET VALVE, SOLENOID OPERATED, 315 BAR, 10 I/MIN, 3-WAY, 2 SWITCHING POSITIONS, NOMINAL SIZE 6, NORMALLY OPEN, SOLENOID ON B-SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PULL TYPE TUBULAR SOLENOID, 2.0" DIA X 2.19". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REBUILD KIT, FOR COMPRESSOR SOLENOID VALVE, 3 WAY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID ASSEMBLY, 100-115 VAC AT 50 HZ, 110-120 VAC AT 60 HZ, PLUG-IN, WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID CAPSULE ASSEMBLY, 2-POSITION, 100-115/50HZ, 110-120/60HZ, 0.11AMPS, ISO 1 & 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL ASSEMBLY, 24VDC, 6WATT, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 0.06 AMP, 110 VAC-120 VAC 60 HZ, 100 VAC-115 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 100-115/110-120 VAC, 50/60 HZ, .12 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 100-115VAC/110-120VA C 50/60HZ COIL RATING, 0.11AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120V, 60CY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 15 AMP, 110-120 V, 50 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220/240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 V DC, 4 W, W/BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 4.0 WATTS, RED LED, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 6W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, VOLTAGE: 24 VDC, POWER CONSUMPTION: 2.7 WATT, ELECTRICAL CONNECTION: 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 1/2IN NPT, 0.4 AMPS, 24V, 60HZ, 1/2 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 1AMP, 120VAC, 60HZ, 1/2IN SMALL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 25 VAC, 1/2 PSI, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID OPERATED GAS VALVE, 0.58 AMP, 25 VAC, 60 HZ, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PILOT ASSEMBLY, 2009 SERIES, 24VDC, FLUSH LOCKING OVERRIDE WITH LIGHT, 011B OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PINCH VALVE, 12 VDC, 30 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID SAFETY EXHAUST, W/ LOCKOUT, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 120V 60HZ 8.7W 100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE ASSEMBLY, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110-115 V, 50-60 HZ, FLYING LEADS, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 120VAC, 60HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24 VAC, 50/60 HZ, .420 AMP, 15 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24 VDC, 4 WATT, WITH BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24 VDC, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0-16BAR, G-3/4IN, DN20, PST 4-8BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1-10 BAR, 110-120 VAC, 50/60 HZ, 30 VA MAX, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1.0 MM, 250 PSI, 2 - 2 NORMALLY CLOSED, 120 VAC, 5 WATT, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH NPT, 3.0 MM, 270 PSI, 120 VAC, 60 HZ, 8 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8 INCH TOP MOUNTED THREADED NPT, 1/2 INCH INLET PORT, 1/2 INCH CYLINDER PORT, 4-LEAD WIRES, 11 WATTS, 120/240 VOLTS, 60 HZ, 1/16 INCH ORIFICE,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100-115 AT 50HZ, 115-120V AT 60HZ, 11W, CLASS I & II. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 HZ, 7.7 WATTS, 1/16 ORIFICE, 200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 HZ, 8.7 W, 5/32 ORIFICE, 75 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 2 WAY, NC, FOR AIR/WATER/STEAM APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60-110/50, 24VDC, 6.0-15.0WATTS, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60V, 8.7 WATT, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V AC, 150 PSI, 60 HZ, 12 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120VAC, 2POS, 3WAY, 8.2WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120VOLTS, 50/60HZ, .37AMPS, REPLACEMENT: 33DSA400K000030. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 125 VDC, 35.1 WATT, 100 PSI, 3/8 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12VDC, 9.5W VAC-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 3/16 INCH, 80 PSI, 11 W, 24V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, DUAL COIL: 24 VDC 2 WATT, 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, 24 V DC, 6 W, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 21-26 VDC, 2 LEAD WIRES, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 35 PSI, 6.0 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 6 WATTS, VAC TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VOLTS DC, 30 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 240 V, 60 HZ, 8.0 WATTS, 1/32 X 1/32 ORIFICE, 200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 2.2WATT, MAX PRESSURE: 10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 6W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 8.5 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 25-150 PSI, 6.8 WATT, 110-120 VAC, 50/60 HZ, POSSIBLE REPLACEMENT :301G-111D-1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY, 1/4NPT, 120/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8 INCH NPT PORT, 0.15-1.0 MPA, 100 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8IN, BRASS, WATER/AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3000PSI, 115VAC NO, SV10 SERIES, BUNA N SEAL, 1/4 INCH PRT, 2 WAY NORMALLY CLOSED, FEMALE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3WAY, 1/4IN NPT, 1/4IN ORIFIC, COIL 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3WAY, 26VA, 110V/50HZ, 110-120V/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 40-120 PSI, 24 VDC COIL, 2.5 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6027, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 7 W, 100 MOPD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 7/8IN W/O COIL, 7/8 INCH ODF, 2-WAY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8.7WATT, 120V, 60HZ, 20PSI, 3/16 X 3/32" OPENING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 9 WATT, 277 VAC 60 HZ, 30 PSI, 1/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 9W, 120V 60HZ, 30PSI, 1/8NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNTED, 1 RUBBER SEAL, 2 POSITION DOUBLE, .063 AMPS, 100 PSI, 24 DC, LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BRASS, PIPE 1/2IN, ORFICE 1/2IN, COIL VOLTAGE 120 VAC, 12 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COIL, 120 / 60 HZ, 110 / 50 HZ, 127 / 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MINI, 3WAY, 2-7BAR, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, OMNI 250 SERIES, 2 POSITION, 120VAC 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ORIF. .63, 11 WATT, 120 VOLT, 60 HZ, 7-150 PSI, 7/8' INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 12 VDC, DUAL BLADE-STYLE TERMINALS, THREADED PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 10 VAC, 2 PORTS, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SIZE 3/8IN, NPT, 200PSIG, 24VDC, 12W, ED100%. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SOFT SEAL, 4-WAY, 3/8 INCH NPT, 30-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V261-5/2XX-SR-024DC- E-ISO3, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, WITHOUT SOLENOID COIL, PERMISSIBLE OPERATING PRESSURE 0.2 BAR, DN 20, G3/4, PN 16, AC/DC TYPE OF POWER, NBR SEALING MATERIAL, 7.6 KV-VALVE WATER (M3/H). FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,NRTL/CAC110V/0 .15A, AC110V 50/60HZ,AC120V 60HZ, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, DC, 24 VDC, 0.63 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE INSTALLATION KIT, CLASSICBLUE, FOR USE WITH CV SATURN SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 4-WAY, SPRING RETURN, DIN CONNECTION, 24 VDC, MANIFOLD MOUNTING (LESS MANIFOLD). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WANDFLUH-HYDRAULIK AM4D101 DIRECTIONAL SOLENOID HYDRAULIC VALVE12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D CAPSULE,.08AMP, 200-230VAC 50HZ, 220-240VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D COIL ASSEMBLY,110-120/60H Z,100-115/50HZ,2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DORMEYER Valves 2536-M-1 | |
| DOUBLE SOLENOID VALVE, MARK 40, 4 WAY, PNEUMATIC DIRECTIONAL CONTROL, 120V, 50/60HZ, 36AMPS, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY | |
| ENGLISH SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| GAS SOLENOID VALVE 1INCH 25V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| HAYS FLUID CONTROL, 2110-6421-3/4, 2110642134, SERIES 2110 ELECTROFLO, SOLENOID VALVE, 24VAC 50/60HZ, 2-WAY, NORMALLY CLOSED, PILOT OPERATED, PISTON TYPE, MAXIMUM TEMPERATURE: 195F, PRESSURE RANGE 5-150 PSI WATER, PRESSURE RANGE 5-100... | |
| HUMPHREY , 250E1-2-11-20-36, 250E12112036, ELECTRIC SOLENOID VALVE, 0.161AMP, 120VAC COIL, 8.2W, 255OHMS, 1/4IN ORIFICE, 2POSITION, SPRING RETURN, 30-125PSIG,. FREE 2 YEAR RADWELL WARRANTY | |
| HUMPHREY Valves 250E1-3-10-21-36-120 -50-60 | |
| HUMPHREY Valves 310 21 36 120V | |
| HUMPHREY Valves 310-12VDC | |
| HUMPHREY Valves 310-24VDC | |
| HUMPHREY Valves 310-36-120VAC | |
| HUMPHREY Valves 31E1-24VDC | |
| HUMPHREY Valves 320-12VDC | |
| HUMPHREY Valves 320-24VDC | |
| HYDAC Valves 3012600 | |
| ISOLATION VALVE, 3-WAY SOLENOID ACTUATING, 12VDC COIL RATING, 30PSIG PRESSURE RATING, 1/8INCH NPTS FLAT BOTTOM PORT CONNECTION, PTFE PORT MATERIAL, 7.2W POWER RATING, 20-30MS ON/OFF RESPONSE TIME. FREE 2 YEAR... | |
| JUNCTION BOX, 120 VOLTS, 50/60 HERTZ, W/ SOLENOID COIL. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVE INC,33A-L0B-RDFA-1TB 9,33AL0BRDFA1TB9,SOL ENOID VALVE,3/2 NC,PORT SIZE M3,VAC-120PSI,24VDC, 4WATT,18IN LEADS,. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Valves 224B-111BA | |
| MAC VALVES INC Valves 225B-110CAAA | |
| MAC VALVES INC Valves 225B-111AAAA | |
| MAC VALVES INC Valves 225B-111BAAA | |
| MAC VALVES INC Valves 225B-111JA | |
| MAC VALVES INC Valves 225B-111JC | |
| MAC VALVES INC Valves 225B-551BAAA | |
| MAC VALVES INC Valves 225B-604CCAA | |
| MAC VALVES INC Valves 225B-611JA | |
| MAC VALVES INC Valves 225B-781AAAA | |
| MAC VALVES INC Valves 23102-01C | |
| MAC VALVES INC Valves 250B-111CAAA | |
| MAC VALVES INC Valves 250B-111JJ | |
| MINI SOLENOID VALVE, SERIES 302, 3/2NC D=0.8 0-8BAR, 1W AC, WITHOUT MANUAL OPERATOR COIL, PINS OPPOSED TO MOUNTING FACE WITH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Valves 34302-A | |
| NUMATICS, 225-344B, 225344B, SOLENOID VALVE, 24VDC, 6.3W. FREE 2 YEAR RADWELL WARRANTY | |
| OFF-HIGHWAY COIL SOLENOID, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING COIL, TB24, 480 VAC, 60 HZ, FOR SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| PETER PAUL ELECTRONICS Valves 23KK9ZGM-NO | |
| PILOT VALVE, ENCLOSURE, 8 SOLENOID, DIE-CAST ALUMINUM PILOT, IP66, SHORT DISTANCE (3 M), .5-7.5 BAR, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SHUT-OFF VALVE W/ SOLENOID, 1IN, 110/120VAC, 50/60HZ, 26VA. FREE 2 YEAR RADWELL WARRANTY | |
| REBUILD KIT, 8262 AC, REPLACEMENT PARTS FOR A SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REBUILD KIT, FOR SOLENOID VALVE, 8262 AC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT SOLENOID VALVE COIL, RED HAT, HT SERIES, 110/120 VAC, 50/60 HZ, 10.5/11/11.8 WATT, W/ LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS Valves 2771A8958W | |
| ROSS CONTROLS Valves 2773B4001Z | |
| ROSS CONTROLS Valves 2773B4011Z | |
| ROSS CONTROLS Valves 2773B5001Z | |
| ROSS CONTROLS Valves 2773B7001Z | |
| ROSS CONTROLS Valves 306K33166 | |
| SINGLE SOLENOID, MINI-MYTE SERIES, 3-WAY, 2-POSITION, SPRING RETURN, MULTI-PURPOSE, ALUMINUM BODY, NBR SEALS, 24VDC, CONDUIT & GROMMET CONNECTIONS WITH 12" LEADS, 0-100PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SKINNER Valves 30CC02EV4B2A | |
| SOFT SEAL VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID 4 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR CONTROL VALVE, 1/4 INCH PORT, 24 VDC, 4-WAY, 2-POSITION, VALVE ACTUATOR/RETURN: SOLENOID/SPRING, 35-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR VALVE W / LEVER PLASTIC ROLLER,10 BAR, 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID ASSEMBLY 12VDC GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID ASSEMBLY, 120 VAC, 60 HZ, MK15 PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID ASSEMBLY, MK15 SERIES, 24VDC, WITH DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID ASSEMBLY, PLUG-IN, MARK 55, PILOT LIGHT, 24 VDC, 4.0 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CAPSULE 24VDC 6W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CAPSULE ASSEMBLY, 6 WATT, 24 VDC, 3 POSITION PINS, FLUSH NON-LOCKING OVERRIDE, DIN PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CAPSULE, .40AMP, 120VAC, 50/60HZ, 228-692. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CARTRIDGE VALVE SPOOL, 4 PORT, 2 POSITION, MANUAL OVERRIDE, SAE 6 PORTING, BUNA N STANDARD SEALS, 24 VOLT COIL, DIN 43650 TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL 100-11/110-120V 50/60HZ 15AMP5. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL 100-115/110-120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL 100VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL ASSEMBLY 24VDC 1.8W W/LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL ASSEMBLY, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL ASSEMBLY, 24VDC, 6.3 WATTS, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL CONNECTOR WITH MOLDED WIRE LEAD TYPE, WITHOUT INDICATING LIGHT, 120 VAC/240 VAC/12-24 VDC, LEAD TYPE: MOLDED WIRE, NEMA 4 STANDARD, FOR USE WITH 1/8 INCH 22MM CONNECTOR VALVES,... | |
| SOLENOID COIL KIT ASSEMBLY, 100-240 VAC, 50-60 HZ DC, MP-C-134B. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, .11A, 100/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 0.15 AMP, 24 VDC, 100 PERCENT ED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 100-115 V AC 50 HZ, 110-120 V AC 60 HZ, STANDARD PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 100-115/50 VAC, 110-120/60 VAC, .15 AMPS, PROTECTIVE PLASTIC NOSE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 110-120 VAC, 50/60 HZ, 2-WIRE, FLYING LEADS, 20 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 110/120V, 60CY, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 12 VOLTS, ALUMINUM BODY, FOR VIDEOJET EXCEL, INTERCHANGEABLE WITH GREEN BODIED VERSION, SAME AS SP206429. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 120 VAC, 50/60 HZ, 15 W, COIL TYPE: MKC-2, NC, JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 120/60 HT, 110/50 HT, 115/50 HB, 127/50 HP, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 120V, 60CY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 12DN-40-1836 QS, SOLENOID CARTRIDGE VALVE COILS, 12 VDC, 8 OHM, 1.5 AMP, DEUTSCH CONNECTOR 2-POLE, 18 WATT, ZINC PLATED FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 220-230 VAC, 50/60 HZ, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 220-240 VAC, 0.4 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 2.7 KW, CONICAL, W/O PLUG, IP00/65, COIL CODE 3032. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 6 W, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 6 WATTS, 3 WAY PRONG, PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 6.8 W, 48 VAC, 50/60 HZ, 9.9/7.1 VA, 3-BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 6.9 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 7 WATT, IP65, SPARE PART . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24V DC, MP-C-080. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24VDC, 2.7W, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 59.5/69 W, 110V/50 HZ, 120V/60 HZ, 1-5/8 IN. ORIFICE, 18 IN. LEADS, 35 CV FLOW RATE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 6 VDC, CLASS F, LEADED, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 6 W, 24 VDC, 3-PIN BLADE-STYLE PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, AMG, 208-240VAC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, FLUSH, NON-LOCKING OVERRIDE, 2 STATIONS, DIN PLUG-IN, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, FLYING LEADS, 11.6 W, 3-WIRE, 238714-006-D*, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, FOR NORMALLY CLOSED VALVES, MOLDED KIT, #2 SIZE COIL, LEADS TERMINATION, 208-240V 50/60HZ, JUNCTION BOX, 1/32 INCH THICK INSULATION, RED LEADWIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, FOR NORMALLY CLOSED VALVES, MOLDED KIT, #2 SIZE COIL, LEADS TERMINATION, 24 V DC RATING, JUNCTION BOX, 1/32" THICK INSULATION, BLACK LEADWIRE, MKC-2 24DC. FREE 2 YEAR RADWELL... | |
| SOLENOID COIL, FOR NORMALLY CLOSED VALVES, MOLDED KIT, #2 SIZE COIL, LEADS TERMINATION, 24V, 50/60HZ, JUNCTION BOX, 1/32 INCH THICK INSULATION, MKC-2 24/50-60. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, FOR NORMALLY OPEN VALVES, MOLDED KIT, #2 SIZE COIL, LEADS TERMINATION, 24V 50/60HZ, JUNCTION BOX, 1/32" THICK INSULATION, ORANGE LEADWIRE, SPORLAN OMKC-2 24/50-60 JAQ. FREE 2 YEAR RADWELL... | |
| SOLENOID COIL, FOR VALVE, 120 V AC 50-60 HZ, 17-12 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, INLINE, CAP ASSEMBLY, 120 VAC, 50/60 HZ, 0.07 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, MK10, 100-115VAC 50HZ, 110-120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, NEMA 1/2/3/3S/4 AND 4X, CLASS F, ENCAPSULATED, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, REPLACEMENT CONTROL VALVE COIL, 110/120 VAC, 50/60 HZ, 19 INCH 3-WIRE LEAD, NC, 3/4 INCH THREADED NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, REPLACEMENT, 120 VDC, 2 SPADE PRONGS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, RHM6 COIL, PNEUMATIC VALVE ACTUATOR, FLYING LEADS, 120 VDC, 10.6 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES 238, 120 VAC, 60 HZ, CLASS F, LEADED, COIL KIT W/ 18IN CABLE FOR 8262H021 / 8264G009 / 8264G010 / 8320G130 SOLENOID VALVES. FREE 2 YEAR RADWELL... | |
| SOLENOID COIL, W 14 SERIES VALVES, 24VDC, 48VAC, 50/60HZ, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, W 14 SERIES VALVES, 48 V DC, 110-120 V AC, 50/60 HZ, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL PNEUMATIC AIR VALVE 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL PNEUMATIC AIR VALVE 240V 50 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID GAS VALVE ,25 VAC 1/2 PSI, 3/4 INCH NPT, PLUG IN PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID GAS VALVE 5PSI 110/120VAC 50/60HZ 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SWITCH, STARTER, 24V, FOR 41MT MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE , 120V, 50/60HZ, 2.150 PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE .06AMP 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE .06AMP 110/120V 60HZ 100-115V 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 230VAC 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 35PSI 6.0W ORIF 1/8 ID SPP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 6.5WATT 8VA MULTI-WAY BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 30VDC CAPACITY 50. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 5/8IN W/O COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 75PSI 120V 60HZ 8.7W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 9/16INCH PORT 7/8INCH ODF 24V 50/60. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE ACTUATOR, 3-WAY, 24VDC, 2.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 120V 7WATT 1/8IN ORIFICE 90PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 12VDC 6W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 240V 60HZ 2WIRE 2D-240/60. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 460/60A C87. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL ASSEMBLY,110-120V 60HZ,100-115V 50HZ,0.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 0.12 AMP, 100-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 0.15 AMP, 100-115V AC / 50 HZ, 110-120 V AC / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 120 V AC VOLTAGE, 10.1 W, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 120 VAC, 20.1 W, CLASS F, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 120 VAC, 50/60 HZ, 17.1 WATT, WATERTIGHT COIL ENCLOSURE, NO JUNCTION BOX, 18 IN LEADS ELEC CONN, INRUSH VA - 70, HOLDING VA - 40, NEMA 1/2/3S/3/4X/4,... | |
| SOLENOID VALVE COIL, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24 VDC, 11.6 WATTS, COIL INSULATION CLASS F, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24/22V, 50/60 HZ, 17.1 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 240/480V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 415-440/480V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 48 VDC, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, COIL INSULATION CLASS F, 120V AC VOLTAGE, 20.1 W WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, COIL INSULATION CLASS F, 24V AC VOLTAGE, 10.1 W WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, COIL INSULATION CLASS F, 480 V AC, 6.1 WATTS, MP-C-080. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, ISO PLUG, 6.1W, 60VDC, 110VAC 50HZ, 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, LAMINATED, 15OHM, 1/8-1IN STROKE, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, MP-C-011, 120/60, 110/50, 9.6WATT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, MXX, 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, SPADE TERMINALS, COIL VOLTAGE 110/120 50/60HZ, 6.1/8.1 WATTS, RHM6, COIL INSULATION CLASS F, GS6. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL24VAC/60HZ 10W PSI:200 BAR:14. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL: 120V AC, 6.3 W WATTS, COIL INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE INSTALL KIT, SERIES 400. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE MANUAL STEM 5/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE PROCESS CONTROL HEAD, INTELLITOP 2.0, TYPE: 1901K 2.0 VERSION, 24VDC, 1 THROTTLE MODULE, SUPPLY / EXHAUST AIR POSITION MEASUREMENT SYSTEM, 3-POSITION, 1 LED DISPLAY, IP65/IP67/IP69K. FREE 2 YEAR... | |
| SOLENOID VALVE REBUILD KIT, 8320 AC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE TUBE CONNECTOR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE VACUUM 12VDC 20PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0-125 PSI, 120 VAC, 50/60 HZ, 4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0-125PSI, 24VDC, 6.7 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1-1/4", 24 V, 2-WAY, N.C., HORIZONTAL INSTALL, WATER PRESSURE - 5-150 PSI, AIR PRESSURE - 5-100 PSI, BRONZE CONSTRUCTION, PISTON TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2IN, 2WAY, NO, 2.5CV, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 NPTF, 110-120 V AC, 50/60 HZ, 24 V DC (6.0 W), CONDUIT 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4,INCH PIPE, 20,VAC, 1000,PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH 2-WAY VALVE, 0-230 PSI, 120/60, NO, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH NPTF, NC ONLY, 24 VDC, 6.0 WATT, NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8NPT, 24VAC, 7.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8NPT, 3-WAY, NO, 12VDC, SS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 15 WATT 2-WAY, 0-150 PSI, 1/4 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 24 VDC, 15.0 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 24VDC, 50/60HZ, 15W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 24VDC, 50/60HZ, 15W, VAC-150PSI, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 50/60 HZ, 4.5 WATT, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 60 HZ, 7.7 WATTS, 5/32 ORIFICE, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 60 HZ, 7.7 WATTS, 5/32 ORIFICE, 75 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 7 WATTS, 3/4 X 3/4 ORIFICE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120/60, 24 VDC, VAC TO 150 PSI, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120/60HZ, 3/4IN PIPE, 4-250 PRESSURE, AMG TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120/60HZ, AMG TYPE, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120V, 60HZ, 150PSI, 1/8IN NPT, KIP, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120V/60HZ 15W, 110V/50HZ 14W, 24VDC 6W, 150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1IN, 2-W, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 INCH, 2-WAY, N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, 4 WAY, 1/4 INCH PORT, 1.5-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, 24 VDC, 390 PSI, 27 BAR, NORMALLY CLOSED, 1/8 INCH NPT, DIRECT ACTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, 24 VDC, N/C, 1/8 NPT, 300 PSI MAX, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, NORMALLY CLOSED , 7/8 INCH ODF, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 0-150PSI, 110/120VAC, 50/60HZ, 24VDC, 6.0W, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 0-150PSI, 6W AT 24VDC 14W AT 110VAC, 15W AT 120VAC, 5PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 120/60. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 1/4 INCH NPTF PORTS, 110/120 VAC, 50/60 HZ, 24 VDC, 15/14/6.0 W, VAC TO 150 PSI, 2 POSITION, 3-WAY, CONDUIT 1/2 INCH NPS, 18 INCH WIRE... | |
| SOLENOID VALVE, 200 SERIES, 1/4 INCH NPTF, NC ONLY VALVE, 110-120 V AC, 50/60 HZ, 24 V DC (6.0 W), NON-LOCKING MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR... | |
| SOLENOID VALVE, 200 SERIES, 1/4 INCH NPTF, UNIVERSAL VALVE, 110-120 V AC, 50/60 HZ, 24 V DC (6.0 W), NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 200 SERIES, 1/8 INCH NPTF, NC ONLY VALVE, 24 V AC, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 110/120 VAC, 24 VDC, 50/60 HZ, 150 PSI, 1/4 IN NPT PORTS, NON-LOCKING RECESSED, 18 IN LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 110/120 VAC, 50/60 HZ, 24 VDC, 6 W, 150 PSI, 3/2-WAY, 1/2 INCH NPS CONDUIT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 2 POSITION, 3-WAY, 1/4IN NPT PORTS, 0-150 PSI, 24 VDC, 6 W, -18 TO 40C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 2-WAY, 0-150 PSI, 110/120 VAC, 50/60 HZ, 24 VDC, 15 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR/MALE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NO MANUAL OPERATOR, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR W/ LIGHT, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT W/ GROUND WIRE. FREE 2 YEAR... | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT W/ GROUND WIRE. FREE 2 YEAR... | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC, 6 W, LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 12 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 12 VDC (9.5 W), LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 125 VDC (10 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (1 W), NON-LOCKING RECESSED MANUAL OPERATOR W/ LIGHT, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR W/ LIGHT, WIRING BOX W/ GROUND WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT W/ GROUND WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (4.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (4.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (6 W), NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR W/LIGHT, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, MILITARY TYPE 2-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC, 24 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT W/ GROUND WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 6.0 W, NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4IN NPTF, 110-120VAC, 50/60HZ, 24VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT W/ GROUND WIRE. FREE 2 YEAR... | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT W/ GROUND WIRE. FREE 2 YEAR... | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING EXTENDED MANUAL OPERATOR W/ LIGHT, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 220-240 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT W/ GROUND WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (1 W) NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (2.5 W) NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (2.5 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (4.5 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (8.5 W) LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (8.5 W) NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (8.5 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 440-480 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, UNIVERSAL VALVE, 3-WAY, INLINE MOUNT, 1/4IN NPTF PORT SIZE, 120V/60HZ, 110V/50HZ, 24VDC, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, VALVE LESS BASE, UNIVERSAL VALVE, 24 V DC (2.5 W), NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 200 SERIES, VALVE LESS BASE, UNIVERSAL VALVE, 24 V DC (8.5 W), NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 SERIES, 24 VDC, 1 WATT, 40-120 PSI, M7 PORT SIZE, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 SERIES, M7 PORT SIZE, INTERNAL PILOT AIR, 5/2 SINGLE SOLENOID, MUFFLED EXHAUST, 24 VDC, 1.0 W, 120 PSI, RECESSED NON LOCKING, BASE PLUG IN WITH LED, 4-WAY,... | |
| SOLENOID VALVE, 24 V, 60 HZ, 8 WATT, 1/8 INCH PORT SIZE, 1/32 X 1/32 ORIFICE, 300 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 0.6 AMP, 1.4 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 1/4 NPSF PORT SIZE, 8 WATT, 0-125 VDC, 3 PORT, 2 POSITION, DIRECT ACTING, 1 CV FLOW CAPACITY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 6 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 6.3 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 6.7 WATTS, 0-125 PSI, INTERMITTENT COIL RATING (ON 30 SEC MAX - OFF 60 SEC MAX). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, DIN TERMINL, WITH SURGE VOLTAGE SUPPRESSOR, 3 PORT, 3/4 PORT SIZE, .2 - 9. MPA, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24V, 3/16IN, NPT, 25PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC COIL, 2POS W/ DIN PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 10BAR MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 24W, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 250 SERIES, DIAPHRAGM-POPPET, 3-WAY 2-POSITION, 120 V AC, 50/60 HZ, 30-125 PSI, 8.2 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 27 SERIES, 4-WAY, 2 POSITION, 30 TO 120 PSI, 110/120 VAC, 50/60 HZ, 2.9 W, SQUARE CONNECTOR MALE ONLY, 1/8 / 1/4 INCH PORTS. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 27 SERIES, NPT THREAD, WITH 3-PIN DIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 28 VDC, 9.5 WATTS, 1/4 ORIFICE, 5 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POS, 3 WAY, 24 VDC, 110/120 VAC, 15 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, 3WAY, IN-LINE DIRECT PIPING, 1/8IN NPTF, 125PSIG, 120VAC, 50/60HZ, 4.5W, 24IN FLYING LEADS, MANUAL OVERRIDE . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, 4WAY, 6.8W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2SCW SERIES, 1 INCH NPT FEMALE PORT, STAINLESS STEEL ELECTRIC WATER, NC VITON SEAL, 110 VAC 50 HZ 28 VA 110 VAC 60 HZ 25 VA COIL, PRESSURE:... | |
| SOLENOID VALVE, 2WAY, NC, 1/8IN, NPT COIL, 9W, 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2WAY, NORMALLY CLOSED, PISTON TYPE, BRONZE, 3/4INCH, 5-150PSI, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 POSITION, 120 VAC, 60 HZ, MK15. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, 12 VDC, FOR USE WITH VIDEOJET EXCEL, ALUMINUM BODY, GREEN BAND. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, 120 V, 60 HZ, N.C., 3/8 IN NPT PORTS, ANODIZED ALUMINUM BODY, OPERATING PRESSURES 7-150 PSI . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, 0-150PSI, 24VDC, 6W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, 120V, 50/60 HZ, 8 WATT, 125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, MINIATURE, DIRECT ACTING, NORMALLY CLOSED, STAINLESS STEEL, 1/8 INCH NPT PORT SIZE, 3/64 INCH ORIFICE SIZE, FKM SEAL, 12 VDC, GROMMET HOUSING, 18 INCH LEADS. FREE 2... | |
| SOLENOID VALVE, 3000 PSI, 2 PORT, NORMALLY CLOSED, FOR LOW FLOW CIRCUITS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 2 POSITION, PORT 1/8 INCH, AIR AND SOLENOID PILOTED, WITH 1/8 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/2 INLINE, 30-150 PSI, 1/8 NPT, PORTS, SINGLE SOLENOID, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 48 VDC, W/ DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 SINGLE, G 1/8" PORT, AIR AND SPRING RETURN, 1.5-10 BAR, 5 HZ, 5 TO 60°C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 7.5WATTS, 24V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 9.5WATT, 24VDC, 75PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR, 1/4IN, 120VAC, 50/60HZ, 8.5/6.9VA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AXIAL, 50 PSI, 12V, 1/4F IN, 1/8M OUT, 1/8" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BRASS STREAM SOLENOID VALVE, NO COIL, 2 WAY VALVE, NC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COIL 120V, 50/60HZ, VLC,PCN 030557. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COPPER FREE, DIRECT OPERATED/2-PORT, FOR AIR/GAS/VACUUM/WATER /STEAM/OIL, 0.5 MPA, 3 MM ORIFICE, N/C / SINGLE UNIT, 1/4 IN PORT SIZE, 24 VDC RATED, DIN TERMINAL ELEC ENTRY, W/BRACKET. | |
| SOLENOID VALVE, COPPER FREE, VF2000 SERIES, 5 PORT PILOT OPERATED, METAL SEAL/BODY PORTED, 2 POSITION SINGLE, COMMON EXHAUST BODY/PILOT EXH, INTERNAL PILOT, 24 VDC, GROMMET TERMINAL/ELEC ENTRY, W/LIGHT SURGE VOLTAGE... | |
| SOLENOID VALVE, DIAPHRAGM POPPET, 3 PORTS, 2 POS, 30-125 PSI, 120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT ACTING TYPE, INLINE, DIRECT PIPING, 0-125 PSI, 4.5 W, 12 V, 3 PORT, 2 POSITION, 1/8 NPSF, NON-LOCKING MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT ACTING, 24 VDC, 4.5 WATT, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GENERAL PURPOSE, 1/8" PORTS, N.C., 24 V DC, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GENERAL PURPOSE, DIRECT ACTING, 1/2 INCH CONDUIT, 18 INCH LEADS, 24 VDC, 8 WATTS, 130 PSI, 2 WAY VALVE TYPE, 1/8 INCH PORT SIZE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, GENERL PURPOSE 120 V, 50/60 HZ, 30 -125 PSI, 8.2 W, 3 WAY SINGLE SOLENOID, 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, LESS COIL, PRESSURE: 0-110. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK25 SERIES, 24 VDC, 150 PSIG MAX. PRESSURE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK25 SERIES, 24 VDC, 2.5 AMP, 150 MAX PSIG, SINGLE POSITION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK40 SERIES, DUAL SOLENOID, 100-120 VAC, 50/60 HZ, 0.15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NO BASE, 120VAC, 50/60HZ, 24VDC, 15W, VAC-150PSI, UNIVERSAL 2-WAY,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT OPERATED / 5 PORT, 2 POSITION/SINGLE ACTUATION, METAL SEAL/BODY PORTED, COPPER FREE, COMMON EXHAUST BODY, INTERNAL PILOT, 24 VDC RATED, DIN TERMINAL ELEC ENTRY, W/LIGHT/SURGE VOLTAGE SUPPRESSOR,... | |
| SOLENOID VALVE, PILOT OPERATED, 4/2, 1/4 NPT, SCREW MOUNT, 22-2.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PISTON/PILOT TYPE, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 225, 2 WAY - 2/2 NORMALLY CLOSED, 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, PNUMATIC, 2 POSITION, 5 WAY, SPRING RETURN, 24 VDC, 0.25 AMP, 150 PSIG MAX, PLUG IN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SPA 40, SINGLE, 150 PSIG-AIR, 100-115 VAC 50 HZ, 110-120 VAC 60 HZ, .090 AMP, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SPA-40, SINGLE SOLENOID PILOT, SPRING RETURN, 2-POSITION, 4-WAY, VALVE UNIT ONLY, NO BASE, 110/120 VAC, 50/60 HZ, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, STEEL, 120/60, 12W, PIPE: 1/4IN, ORFICE:1/8IN, PRES: 0-150. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SY7000 SERIES, 2 POSITION SINGLE ACTUATION, 110 VAC 115 VAC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/ INDICATOR LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, NPT THREAD. FREE 2... | |
| SOLENOID VALVE, UNIVERSAL VALVE, 1/4 INCH BASE NPTF, 3 WAY, 24 VDC, 8.5 WATT, 150 PSI, LOCKING RECESSED MANUAL OPERATOR WITH LIGHT, WIRING BOX WITH 1/2" NPS CONDUIT. FREE 2... | |
| SOLENOID VALVE, UNIVERSAL, 3-WAY, N.C. / N.O., 1/4 INCH NPT, 24 VDC, 2.5 WATT, MANUAL OPERATOR, LOCKING EXTENDED, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VFS2000 SERIES, 4/5 PORT, 24 VFC, 142 PSI, 1.0 MPA, 0.075 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/O COIL, DUAL SHAFT, 1/8" PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, WITH MANIFOLD, 110/120 VAC, .12 AMP, 50/60 HZ, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE-BRASS 3/4IN PIPE-3/4IN ORF 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, 100-115 @ 50 HZ, 110-120 @ 60 HZ, 15 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, 240/60 MK15 2 POS, PLUGIN W/L. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, 24VDC, 2PIN, PLG-IN, MK15. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, COIL KIT, 120 V, 50/60 HZ, 10 WATTS, WITH JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED VALVE, SERIES V261, 5 WAY, 3 POSTION, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SPORLAN Valves 311424 | |
| SPORLAN Valves 311710 | |
| VALVE COIL, MK 55, SOLENOID, 120 VAC, 60 HZ, 2 PIN PLUG-IN, SNG. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, RHM6 COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, SOLENOID, 24 VDC, 6.3 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID 120V 60HZ 8.7 W 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 12VDC, 1/8NPT SOLENOID,1/8 NPSF, 19MM WIDE, 3-PORT,ZERO TO 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DBL SOLENOID, 1/8 IN 24V DC, 5-WAY, 3 POSTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MK25, PNEUMATIC, DOUBLE DIRECT SOLENOID VALVE, 3 POSITION, PLUG-IN, 150 PSIG, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 1-1/2NPT 2-WAY NC 120/60AC BR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 1/8NPT 2-WAY NC 24VDC SS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 1-1/4 NPT, 2-WAY, NORMALLY CLOSED, 120/60 VAC BR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 24VDC, 3-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| WATER SERVICE SOLENOID VALVE, 1IN FPT, 250PSI, 30GPM, 1PORT, 13.0 CV FACTOR, 681344-034211 . FREE 2 YEAR RADWELL WARRANTY | |
| YC1335BV6T - 2 WAYS N.CLOSED 3/4IN. NPT BRASS WEATHER PROOF SOLENOID VALVE W/VITON SEATS (MAX.TEMP.: 306 F) - 18 MM ORIFICE - CV: 5.031 - SERVO ACTION - MIN/MAX DIFF.PRESSURE... |
| << Prev | Next >> |