Radwell International Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| 1.5 CV RATE, 1/4" NPT INLET 1/4 BASIC VALVES 1/4" NPT INLET, POPPET VALVE, SOLENOID ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 12 DC VOLT, SOLENOID COIL 10 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY SOLENOID-OPERATED DIRECTIONAL SPOOL VALVE, 12 GPM, 5000 PSI, 7/8 IN., 30 - 35 LBF FT. FREE 2 YEAR RADWELL WARRANTY | |
| AC SOLENOID, 115V AC, 60 HERTZ, PUSH TYPE OPERATION, 1/2 INCH STROKE, END MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 2 X 3/2, CLOSED, MONOSTABLE, PILOT CONTROLLED, 10 MM VALVE SIZE, 24 VDC OPERATING VOLTAGE, 0.1-10 BAR OPERATING PRESSURE, (553260). FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 24 VDC, 14 MILLIMERTER VALVE SIZE, 3-8 BAR, SOFT SEALING, W/O FLOW CONTROL OPTION, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 5/2 WAY VALVE, SINGLE SOLENOID, SPOOL VALVE, 14 MM VALVE SIZE, STANDARD NOMINAL FLOW RATE: 500 I/MIN, 21VDC, CODE: M, VALVE TERMINALS CPV, COMPACT PERFORMANCE, ACCESSORIES, INDIVIDUAL... | |
| AIR SOLENOID VALVE, CPE SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 400 L/MIN FLOW RATE, QS-6; G1/8 PORTS, 3-8 BAR OPERATING PRESSURE, 24 VDC, NBR SEALS, IP65, (196911). FREE 2 YEAR RADWELL... | |
| AIR SOLENOID VALVE, CPE18 SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 1500 L/MIN FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 110V AC OPERATING VOLTAGE, 2.5-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, (163762). FREE... | |
| AIR SOLENOID VALVE, CPV SERIES, 2X3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 800 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 24 VDC OPERATING VOLTAGE, -0.9-10 BAR... | |
| AIR SOLENOID VALVE, CPV SERIES, 2X3/2; OPEN/CLOSED; MONOSTABLE, ELECTRICAL ACTUATION TYPE, 10 MM VALVE SIZE, 400 L/MIN STANDARD NOMINAL FLOW RATE, M7 PNEUMATIC WORKING PORT, 24 VDC, -0.9-10 BAR OPERATING... | |
| AIR SOLENOID VALVE, CPV SERIES, 3/2-WAY, NORMALLY OPEN, MONOSTABLE, OVERLAP, 14 MM VALVE SIZE, 800 I/MIN, G1/8 PORT, 24 VDC, 161363. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, CPV10 SERIES, 2X3/2; OPEN; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION TYPE, 10 MM VALVE SIZE, 400 L/MIN STANDARD NOMINAL FLOW RATE, M7 PNEUMATIC WORKING PORT, 0-10 BAR OPERATING... | |
| AIR SOLENOID VALVE, PART NUMBER: 161414, 5/2-WAY, MONOSTABLE, 10 MM, STANDARD NOMINAL FLOW RATE: 400 I/MIN, SINGLE SOLENOID, 21 V DC, OPERATING VOLTAGE: 24 VDC, W/O FLOW CONTROL OPTION, PILOT-CONTROLLED,... | |
| AIR SOLENOID VALVE, SERIES CPE, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 1500 L/MIN NOMINAL FLOW RATE, 24 VDC OPERATING VOLTAGE, -0.9-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, (163146). FREE... | |
| AIR SOLENOID VALVE, VALVE FUNCTION: 5/2 MONOSTABLE, 1600 L/MIN FLOW RATE, 18MM VALVE, -0.9-10 BAR OPERATING PRESSURE, 24 VDC, G1/4 PNEUMATIC WORKING PORT. FREE 2 YEAR RADWELL WARRANTY | |
| ATOS Hydraulics DHE-0631/2-DC20 | |
| AUTOMATIC VALVE Valves D2003AAWR | |
| BALANCED SPOOL VALVE, SPRING RETURN, SOLENOID-PILOT, FOUR-WAY, 1/4IN BODY SIZE, SIDEPORTED-INTERNAL PILOT, TWO POSITION,C-SERIES,11 0/120V 50/60HZ,25-115PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE VALVE, NORMALLY OPEN SOLENOID, 3600 PSI MAX, 8.0 GMP MAX FLOW RATE, 2 PORT, 2 WAY, 50 MS RESPONSE TIME, D-RING SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, 2-WAY, DIRECT-ACTING, SOLENOID-OPERATED DIRECTIONAL BLOCKING POPPET VALVE (740 SERIES). FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE,2-WAY, SOFT SHIFT, SOLENOID-OPERATED DIRECTIONAL SPOOL VALVE - PILOT CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE,3-WAY, SOLENOID-OPERATED, DIRECTIONAL SPOOL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 230 VAC, FOR USE WITH 4.5 INCH CB-15 SOLENOID BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, MOLDED, 120V, SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SOLENOID VALVE, 10W, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SOLENOID VALVE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SOLENOID VALVE, 24 VDC, 10W, DIN ELECTRICAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT SOLENOID DIRECTIONAL VALVE, DUAL FREQUENCY, 2 TERMINAL COILS, 50/60 HZ, HARDWARE AND GASKETS AS SHOWN IN IMAGE ABOVE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT SOLENOID VALVE MANIFOLD, NO COIL, 30-145PSI, 2-10 BAR, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE DIRECTIONAL SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONAL, SOLENOID ACTUATED, 24 VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DECELERATOR SOLENOID VALVE, 1/2 INCH PORT, 24 VDC, 3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DELTROL FLUID PRODUCTS Hydraulics DSV-080-2NCP-N | |
| DIECTIONAL CONTROL VALVE, SOLENOID ACTUATED, 4 WAY, CONTROL VOLTAGE 110/120VAC 50/60HZ, MAX FLOW 20 GPM, TANDEM CENTER (P TO T), SPRING CENTERED, DOUBLE END, 88002. FREE 2 YEAR RADWELL WARRANTY... | |
| DIR CNTRL SOLENOID VALVE, 110/120VAC, 50/60HZ, 5000PSI MAX PAB, 1500PSI MAX T, 0.72/0.80AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 5000 PSI = MAX PRESSURE, 35 GPM = MAX FLOW, ELECTRICAL BOX TYPE CONNECTOR, DOUBLE SOLENOID, 3 POSITION, 4 WAY, SPRING CENTERED, ALL... | |
| DIRECT OPERATED CONTROL VALVE, SOLENOID ACTUATED, DOUBLE OPERATOR, 120 LPM / 32.0 GPM MAX FLOW, 4600 PSI MAX PRESSURE, 3 POSITION, 4 WAY, SPRING CENTERED, A & B OPEN TO... | |
| DIRECT OPERATED SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 3 POSITION, 4 WAY, DUAL SOLENOID (24 VDC COILS), WIRING BOX STYLE COILS, P TO T OPEN, A... | |
| DIRECT OPERATED SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5080 PSI, 3 POSITION, 4 WAY, DUAL SOLENOID (24 VDC COILS), WIRING BOX STYLE COILS, ALL PORTS BLOCKED, BUNA SEALS... | |
| DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5080 PSI, 2 POSITION, 4 WAY, DETENTED (NO SPRING), CLOSED CENTER (ALL PORTS), DUAL SOLENOID, 120 VAC COIL, TERMINAL BOX... | |
| DIRECTIONAL CONTROL VALVE, 2 POSITION, B TYPE SPRING, SINGLE SOLENOID, 35 MPA MAX, 120 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, G THREADS, NORMALLY CLOSED, 1/2" PORT 1+2, 1" PORT 3, 3/4 BODY, 110-120 V AC 50/60 HZ. FREE... | |
| DIRECTIONAL CONTROL VALVE, 350 BAR (5000 PSI) MAX PRESSURE, 20 GPM MAX FLOW, SINGLE SOLENOID, SPRING OFFSET, CLOSED CENTER, 24 VDC COIL, DIN PLUG CONNECTOR TYPE, BUNA SEALS, (529762). FREE... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM (76 LPM), 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID,... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT B PORT END, 120 VAC COIL,... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 21.1 GPM (80 LPM), 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24 VDC COILS, DIN PLUG... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 5000 PSI MAX PRESSURE, 20 GPM MAX FLOW, 3 POSITION, 4 WAY, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, DIN PLUG STYLE... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 5080 PSI MAX PRESSURE, 26.4 GPM MAX FLOW, 3 POSITION, SPRING CENTERED, 4 WAY, ALL PORTS BLOCKED, DOUBLE SOLENOIDS, 100 VAC COILS, WIRING BOX STYLE... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 22 GPM (80 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 22.5 GPM, MAX PRESSURE = 5080 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, SINGLE SOLENOID (PORT A), 120... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW =, MAX PRESSURE =, 3 POSITION & 4 WAY, DOUBLE SOLENOID, 24 VDC COILS, ALL PORTS BLOCKED, BUNA SEALS, DIN PLUG STYLE CONNECTORS,... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 26.4 GPM, 4570 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, SINGLE SOLENOID (RIGHT HAND BUILD), 120 VAC COIL, WIRING BOX STYLE,... | |
| DIRECTIONAL CONTROL VALVE, DG4V SERIES, SOLENOID OPERATED, SO/DIN 4401-AB-03, SIZE 3 INTERFACE, P/A/B/T BLOCKED, SPRING CENTERED, SINGLE SOLENOID, 24V DC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID, 24 VDC COIL, TERMINAL BOX... | |
| DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON / 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC COILS (DIN STYLE), 350... | |
| DIRECTIONAL CONTROL VALVE, PART # 02-145158, D03 SIZE, 20.0 GPM, 5075 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, P TO T OPEN, A & B BLOCKED, 120 VAC COILS,... | |
| DIRECTIONAL CONTROL VALVE, SERIES D1V, 4-WAY, 3-POSITION, DOUBLE SOLENOID, SPRING CENTERED, FLUOROCARBON SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SERIES D1V, DOUBLE SOLENOID, 4 WAY 3 POSITION, SPRING CENTERED, 110-120 VAC, 50/60 HZ, 5000 PSI MAX-P,A,&B. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SERIES D1V, SOLENOID / WET PIN / SCREW-IN ACTUATOR, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, NITRILE SEAL, 24 VDC, DIN W/O PLUG, STANDARD PRESSURE. FREE 2 YEAR... | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, 20 GAL/MIN MAX., 110/120 VAC COIL, 50/60 HZ, 3600 PSI MAX., CLOSED CENTER SPOOL, BUNA-N SEAL, D05 VALVE SIZE, TOP EXITING FLYING LEADS. FREE... | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, D03 VALVE, 21 GPM MAX FLOW, 110 VAC (50 HZ) / 120 VAC (60 HZ) COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, D05 VALVE, 20 GPM MAX FLOW, 110 V AC (50 HZ) / 120 V AC (60 HZ) COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, D05 VALVE, 20 GPM MAX FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID CONTROLLED, PILOT OPERATED DCV W/ 350 BAR RATING, SIZE 8, SPRING CENTERED, EXTERNAL PILOT PRESSURE, 24 VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, D03, B, P&T-BLOCKED CENTER, 24VDC DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, SIZE 3, TWO POSITION, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE,MINI-WATT SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL SOLENOID CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, D05 VALVE, 110 V AC(50HZ)/ 120 V AC (60 HZ) COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE SOLENOID, 24 VDC, 1.39A, 5000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, DG4V-3 SERIES, SOLENOID, 24 VDC, 100 BAR, 1500 PSI, SPRING OFFSET, END TO CENTER, ISO4400, DIN43650 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, HYDRAULIC, REVERSED WIRING, NFPA D03 MOUNTING, STANDARD 1500 PSI, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE SEAL, 120 VAC @ 60 HZ, 110 VAC @ 50 HZ. FREE... | |
| DIRECTIONAL VALVE, SOLENOID OPERATED, ISO 4401-03 SIZE, 2 SOLENOIDS, 2 POSITIONS, MECHANICAL RETENTION, NBR SEALS FOR MINERAL OIL, 24VOLTS, PLUG FOR CONNECTOR TYPE EN 175301-803. FREE 2 YEAR RADWELL WARRANTY... | |
| DIRECTIONAL VALVE, SOLENOID OPERATED, SPRING CENTERED (DOUBLE END), 18 WATT, 24 VDC, 210 BAR, 3000 PSI, 6 SPOOL, SUB PLATE MOUNT, (02-109978). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, SPOOL TYPE, SUBPLATE, AC OR DC SOLENOIDS, COMPACT EXECUTION, DIN OR DEUTSCH CONNECTORS, DOUBLE SOLENOID, 2 EXTERNAL POSITIONS, WITH DETENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR VALVE, FAST IDLE, 24 VDC SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SOLENOID COIL, 24VDC 5.4W RATING, 120PSI MAX, 2PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, DOUBLE SOLENOID, WET PIN, NITRILE SEAL, 110-120 VAC, 50/60 HZ, LEADWIRE CONDUIT BOX, MANAPLUG WITH LIGHTS (MINI). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED, SPRING OFFSET TO A, ISO 4400 MOUNTING W/OUT PLUGS, 24 VDC, 160 BAR PRESSURE, PORT P/A/B-315 BAR (4500 PSI). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, SUB PLATE MOUNTED, SOLENOID OPERATED, 315 BAR(4500 PSI) AT PORTS A/B/P, SIZE 05, SPRING CENTERED, DOUBLEEND, DIN43650 CONNECYOR, 24 VDC, 38 WATT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, WET PIN SOLENOID, 3 POSITION SPOOL, NBR SEALS, 110/120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, WET PIN, SCREW-IN, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC, 1 AMP, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT CONTROL SOLENOID VALVE, 24 VDC, 1.5 AMP, 5000 PSI MAX PAB, 1500 PSI MAX T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 350BAR (5000PSI) MAX PRESSURE, 20GPM MAX FLOW, SINGLE SOLENOID, SPRING OFFSET, CLOSED CENTER, 24VDC COIL, DIN PLUG CONNECTOR TYPE, BUNA SEALS, REPLACED BY DG4V-3-2A-M-U-H7-60. | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D3W SERIES, 4/2-WAY, 0.72-0.8 AMP, SINGLE SOLENOID, 110-120 VAC, 50/60 HZ, 5000 PSI MAX PRESSURE, REPLACED BY D3W020BNYC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DG4V-3 SERIES, SOLENOID VALVE, SPRING CENTERED, 24 VDC, P/A/B-350 BAR (5000 PSI), T-100 BAR (1450 PSI). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 2 POSITION, NITRILE SEAL, 12 VDC, DIN CONNECTION W/O PLUG, LOW WATT, XB613. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 2 POSITION, NITRILE SEAL, 24 VDC, CONDUIT BOX, LOW WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 2 POSITION, NITRILE SEAL, 24 VDC, DIN CONNECTION W/O PLUG, 10 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE SEAL, 110/120 VAC, 50/60 HZ, LEADWIRE CONDUIT BOX, LOW WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, MAX FLOW = 20.0 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SERIES D1V, SOLENOID / WET PIN / SCREW-IN ACTUATOR, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, NITRILE SEAL, 24 VDC, DIN W/O PLUG, 10 W,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SERIES D3W, BASIC VALVE, WET ARMATURE SOLENOID, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, P TO B AND A TO T IN OFFSET POSITION, 110... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, 5000 PSI MAX, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, NITRILE SEAL, 110/120 VAC, 50/60 HZ, CONDUIT BOX, HIGH WATT, CSA APPROVED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, NITRILE SEAL, 110/120 VAC, 50/60 HZ, CONDUIT BOX, LOW WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 1, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, CONDUIT BOX, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 1, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, CONDUIT CAVITY, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 4, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, FLUOROCARBON, 24 VDC, HIRSCHMANN W/O PLUG, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT, CSA... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 4, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, HIRSCHMANN W/PLUG, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SUBPLATE MOUNTED, SOLENOID OPERATED, 350 BAR (5075 PSI)-P/A/B PORTS, 80 I/MIN AT 350 BAR, SPRING OFFSET, SINGLE SOLENOID, . FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SUBPLATE MOUNTED, SOLENOID OPERATED, 80 I/MIN (AT 350 BAR), 350 BAR (5075 PSI)-P/A/B PORTS, SPRING CENTERED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL SOLENOID VALVE, SINGLE SOLENOID, 2 EXTERNAL POSITION, 24 VDC, 30 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER , SOLENOID COIL, 110V, 60HZ, PULL/RET/BASE, MTG-3K300C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 110 VAC, 50 HZ, 2 WIRE CONNECTION, K209F-110. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 440 VAC, 60 HZ, WIRED CONNECTION, 2 WIRE, (KK109B-440). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, SOLENOID, INDUSTRIAL, 110/120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER,SOLENOI D COIL ASSEMBLY, 230V/60HZ,FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC CARTRIDGE, SOLENOID, 2 WAY, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC POPPET VALVE, SOLENOID ACTUATED, DIRECTIONAL CONTROL, 3 PORT, NORMALLY CLOSED, AC TO DC COIL, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL VALVE, SPRING OFFSET, 5000 PSI, 110-120 VAC COIL, 50/60 HZ, WITH SOLENOID INDICATOR LIGHT, (02-109627). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL, 0.42 AMP, 24 VDC, 350 BAR MAX P-A-B, 210 BAR MAX T, DUAL SOLENOID, HYDRAULIC, D1VW004CNJDLJ5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL SOLENOID COIL, SERIES EB451, TYPE MLD, 220/240 VAC, 60 HZ, K109C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL SOLENOID, 110V/120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL SOLENOID, PULL TYPE, COIL 575V, 60 CYCLE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL SOLENOID, PULL TYPE, COIL, 1 IN STROKE, 115 V, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL SOLENOIDS, CR9503, 110 VAC, 50 CYCLES, PULL TYPE, CAT. 2233923AB222. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEW MODEL # DSG-01-2B2-D24-70 / 7090, DIRECTIONAL CONTROL VALVE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER... | |
| DISCONTINUED BY MANUFACTURER, NEW MODEL # DSG-01-2B2-D24-70, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, 4- WAY, 24 VDC COIL, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OBSOLETE, SOLENOID COIL 110/120. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 1/2 INCH STROKE, 230 VDC COIL, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 1/2IN STROKE, BASE MOUNTING, 2-10 PULL OR PUSH FORCE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110/120 V, 60 HZ, SERIES EB601, WND TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110/120 V, 60HZ, PLEASE USE EB201-72025-S. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 22 MM, 5 W, 24 VDC, FITS ALL DS2 SERIES 1/4 & 1/2 INCH DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220 VAC, 60 CY, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 230 VAC, 50 CYCLES, PULL FORM, NO DIRECT RPL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 40 AMP, 115 V, 60 HZ, 600V MAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, ELECTRIC, 110 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, PULL TYPE, STANDARD THRU MOUNTING, 110/120VAC, 60HZ, 1.0IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, SERIES EB551, TYPE MLD, 220/240V, 60HZ, KK109D. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, WOUND, 110/115V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL,220/240/60V,PUS H-BASE,3K300DPR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID CONTROLLED VALVE, SERIES CX, 24 VDC, 2.6 WATTS, 2-10 BAR, VALVE TYPE: 3/2 NORMALLY OPEN, 1/2 INCH INLET, 3/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, PART NO # 02-109686, D03 SIZE, 5075 PSI, 21 GPM, 3 POSITION 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PILOT CONTROLLED VALVE, DALE CX SERIES, LEAK TIGHT, 2 WAY, NORMALLY CLOSED, 3/8" PORT, EXTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE MANIFOLD, NO COIL, 30-115PSI, 2-8 BAR, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100 VAC, 50/60 HZ, -41-.57 A, 1500-5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 V, 50/60 HZ, 0.79-0.93 A, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 V, 50/60 HZ, 125 PSI, 1/4 PIPE, 20 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 50/60HZ, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110V 50HZ, 120V 60HZ, .48AMP, .46AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 50-60 HZ, 15 W, 500 MRP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12VDC, W/DUAL LEAD WIRE, 19W COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WIRE, 110-120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 110/120 VAC COIL, 50/60 HZ, BRASS BODY, 6.1-8.1 WATTS, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 24 V DC, 300 W, 350 BAR (5000 PSI) MAX. PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC 10 WATTS 3 WAY, 1/4-18NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 120 PSI, 5.4 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 15-115 PSI, 4 WAY, 1/8 INCH NPT PORT, 3-POSITION, OPEN EXHAUST PORT, INPILOT, SPRING CENTER, C5 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 5.4W, VAC TO 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24-99VAC/DC, 50/60HZ, 2W, 3WAY, 205PSI AIR/INERT GAS, 205PSI WATER, 205PSI LT OIL, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 1.8W, 35-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 30W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/2WAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/4 INCH NPT, 2 WAY, NORMALLY OPEN, EXPLOSION-PROOF, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8 IN ODF CONNECTION, 3/16 IN PORT, NC, 300 PSI, W/O COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 450 LPM FLOW RATE, 5/2 TYPE, G1/8 PORT SIZE, 24 VDC VOLTAGE, ALUMINUM/NITRILE/BRA SS/ACETAL/PBT/ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/8 INCH ODF X 5/8 INCH ODF, 19/32 INCH PORT SIZE, 250 / 300 PSI, 120 VAC, 50/60 HZ, 15 / 18 W. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 67VDC, 4.8WATT, 120VAC, 50/60HZ, 8.5/6.9VA, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 7/8 IN, 2 W, N/C, SOLENOID LESS COIL, REPLACED BY: 4077-00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 750MA, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8040 SERIES, 2-WAY, 3/8” PORT SIZE, 15 PSI MAX, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, 3/2-WAY VALVE, NORMALLY CLOSED, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (162201), REPLACED BY CPE14-M1BH-3GLS-1/8. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, 3/2-WAY VALVE, NORMALLY CLOSED, INTERNAL PILOT AIR, PUSH-IN CONNECTOR (6 MM), (162888), REPLACED BY CPE10-M1BH-3GL-QS-6. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DBL DIRECTIONAL, 110-120 VAC, 50/60 HZ, REPLACED BY DG4V-3S-2C-M-FW-B5-6 0-EN492. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, 24VDC, 0.38-0.44A, 5000 PSI MAX-P,A,B, 3000 PSI MAX-T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, 350 BAR MAX, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, SINGLE SOLENOID, W/ ADJUSTMENT KNOB, 120 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, SOLENOID OPERATED, DOUBLE SOLENOID, 3-POSITION, SPRING CENTERED, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL, 2-COILS, 18WATT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, EXPLOSIONPROOF ENCLOSURE, 1-1/2IN PIPE,110-120 V AC, 50/6 0HZ,150 PSI, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC DIRECTIONAL MANIFOLD, 1.25AMP, 24V COIL RATING, 1500-5000PSI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, PRESSURE REDUCING, PROPORTIONAL, 24 VDC, 0.8 AMP, 3 PIN DIN CONNECTION, (R900367939). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NC, 5/8 INCH, 120 V COIL, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SPRING CENTERING, 4 WAY, 1/8 INCH NPT PORT, SIDE AND BOTTOM STACK, WIRE LEADS, 24 VDC COIL, 15-115 PSIG, 2.9-WATT, 50/60 HZ. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, W/ DIRECTIONAL POPPET VALVE, 2-WAY DIRECT-ACTING, 24VDC COIL RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 115 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUBPLATE FOR SOLENOID VALVE, 3/8 INCH NPTF, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIMER SOLENOID, 110/120 VAC, 50/60 HZ, FOR TYPE PN AND PNI PNEUMATIC TIMER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIMER, SOLENOID, 440V, 50HZ, OR 480V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, RIGHT SOLENOID, SINGLE 5/2, 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,AC SOLENOID, 440V, 60HZ, PULL TYPE, 3INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D COIL,220V 60HZ,PULL FORM. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, THREE POSITION, FOUR WAY, SD 4W3P FLOAT CENTER, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE VALVE, 3-WAY 2-POSITION, BSPP THREAD, BASIC SIZE 8, 3/4" INLET, 3/4" OUTLET, 24 VDC, SOLENOID RESET, EN MECHANICAL PRESSURE SWITCH, EN 175301-803 FORM A. FREE 2 YEAR RADWELL WARRANTY... | |
| ELECTRICAL VALVE INTERFACE, 24VDC, CYCLIC COMMUNICATION, 8 OUTPUT 1X16 SOLENOID COIL OMITTED, 16 INPUT, 9 PIN FEMALE CONNECTION PORT, IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC DRAIN VALVE. 2 WAY NC, SOLENOID VALE, SETTING RANGES: 1 TO 45 MIN. AND .25 TO 25 SEC.. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics CPV10-M1H-2X3-OLS-M7 | |
| FESTO Valves CPE10-M1BH-3GL-M7 | |
| FESTO Valves CPE10-M1BH-5L-M5 | |
| FESTO Valves CPE10-M1BH-5L-M7 | |
| FESTO Valves CPE10-M1CH-5L-M7 | |
| FESTO Valves CPE14-M1BH-5L-QS-6 | |
| FESTO Valves CPE14-M1BH-5L-QS-8 | |
| FESTO Valves CPV10-M1H-5JS-M7 | |
| FESTO Valves CPV10-M1H-5LS-M7 | |
| GENERAL ELECTRIC Valves CR9500A100A2A | |
| GENERAL ELECTRIC, CR9500A100B2A, SOLENOID COIL, 115V 1INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| HANNIFIN Hydraulics D1VW001CNYCF | |
| HYD DIR VALVE SOLENOID, 24 VDC, 1.19 - 1.32 AMPS, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HYD DIR VALVE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC CONTROL VALVE, SOLENOID OPERATED, SHOCKLESS TYPE, DIRECTIONAL, D05 SIZE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC SOLENOID VALVE, D1VW SERIES, 110/120 VAC, 50/60 HZ, 12 GPM MAX FLOW RATE, 5000 PSI MAX PRESSURE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET P. FREE 2 YEAR RADWELL WARRANTY... | |
| HYDRAULIC SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE DIVISION Hydraulics D1VW004CNYW | |
| HYDRAULIC VALVE DIVISION Hydraulics D1VW008CNYCF | |
| HYDRAULIC VALVE DIVISION Valves D1VW020BNJW | |
| HYDRAULIC VALVE, DIRECTIONAL CONTROL, SOLENOID OPERATED, DUAL SOLENOID, 24 VDC, 0.42 AMP, 350 BAR MAX (PAB), 210 BAR MAX (T), INCLUDES D1VW004CNJDLJ591. FREE 2 YEAR RADWELL WARRANTY | |
| HYVAIR Hydraulics D05S-2B-115A-35 | |
| INDUSTRIAL SOLENOID COIL, 110V/50HZ,W/PUSH BAR,K100CP. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID COIL, SERIES EB550, 110/120VAC, 60HZ, PULL, KK100E. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, 1 INCH STROKE, 115/120 VAC, 50/60 HZ, 7-11 POUND PULL/PUSH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, 1/2 INCH STROKE, BASE MOUNTING, 2 TO 10 PULL OR PUSH FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, COIL MLD 115/50/60 3K309D32. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, COIL MLD 480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, COIL, MLD, 110/120 VAC, 60 HZ, 3K309C. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, SL-110/120/60-PULL-R ET-BASE-3K. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, SL-110/120/60-PULL-S IDE MTG-KK. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, SL-110/120/60-PULL-S IDE-3K300B. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, SL-110/120/60-PUSH-B ASE-3K300D. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, SL-110/120V,60V, PUSH B-BASE,KK10. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, SL-110/60-PUSH P-SIDE-3K300DPR. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, SL-115/50/60-PLL-RET -BASE-3K30. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, SL-125/60-PUSH P-SIDE-3K300DPR. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, SL-220/240/60-PULL-B ASE MTG-KK. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, SOL-110/120/60-PULL- K200D. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SOLENOID, SOL-220/240/60-PULL- K100C. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL VALVES, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE WITH 3600 PSI MAX, 110V AC 50HZ / 120V AC 60 HZ, 4 WAY FLOW, DG4S4 018C U B 60. FREE 2 YEAR... | |
| LUCIFER Pneumatics E341L01 | |
| MAC VALVES INC Valves DDAA-1BA | |
| MAC VALVES INC Valves DM3A-DDAP-1DM1 | |
| MAC VALVES INC Valves DMB-DDAJ-1JB | |
| MAC VALVES INC Valves DMB-DJAJ-1KJ1 | |
| MAC VALVES INC Valves DMB-DJAP-1DG1 | |
| MAC VALVES INC, D1-11AAC-2DA1, D111AAC2DA1, SOLENOID VALVE COIL, 110/120V, 6.8WATT, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC, DMBDJAP1DJ1, DMB-DJAP-1DJ1, SOLENOID VALVE, 110/120V, 2.9WATT, 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SOLENOID DIRECTIONAL VALVE, MAX FLOW = 20 LPM, MAX PRESSURE = 20 MPA, 3 POSITION & 4 WAY, SPRING CENTERED, DOUBLE SOLENOID, A & B OPEN TO T, P... | |
| NAMCO Valves EB701-76231 | |
| NITRA PNEUMATICS Valves DVD-2AC4A-120A | |
| NITRA SOLENOID VALVE, 2-WAY, 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, 1/2IN FEMALE NPT INLET(S), 1/2IN FEMALE NPT OUTLET(S), CV=2.45, 120 VAC, 18MM DIN STYLE WIRING PLUG.. FREE 2 YEAR RADWELL... | |
| NITRA SOLENOID VALVE, 2-WAY, 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), CV=1.55, 24 VDC, 11MM DIN STYLE WIRING PLUG.. FREE 2 YEAR RADWELL... | |
| NITRA SOLENOID VALVE, 3-WAY, 2-POSITION, N.C., GLASS-FILLED NYLON BODY, 1/8IN FEMALE NPT INLET(S), 1/8IN FEMALE NPT OUTLET(S), CV=0.08, 24 VDC OPERATING VOLTAGE, 11MM DIN STYLE WIRING PLUG.. FREE 2 YEAR... | |
| PARKER , SPORLAN ,E14S250-24/50-60, E14S25024/5060,SOLEN OID VALVE,7/16IN PORT SIZE,24VDC,18W,5/8IN ODF,7/8IN ODM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC POPPET VALVE, DIRECT SOLENOID, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE PRODUCT LINE,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, 3-PORT/2-POSITION, NORMALLY CLOSED, INLINE, PTF THREADS, 110/120 VAC, 50/60HZ, 150 PSIG, INTERNAL PILOT SUPPLY WITH CHECK VALVE, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3S-8C-VM-FW-B5- 61-SUB | |
| REFRIGERANT SOLENOID VALVE, 5/8 IN ODF EXTENDED LENGTH SOLDER CONNECTIONS, . FREE 2 YEAR RADWELL WARRANTY | |
| REFRIGERANT SOLENOID VALVE, MAX PRESSURE: 700 PSI, NORMALLY OPEN/NORMALLY CLOSED: NC, VALVE BODY STYLE: 2 WAY, INLET CONNECTION: 5/8, PORT CONNECTION: 5/16, SOLENOID COIL REQUIRED: MKC-2, VALVE BODY TYPE: 5/8. | |
| REPLACEMENT SOLENOID, 24 VDC, 5.4 W, MAX 120 PSI, DIN CONNECTOR, LOCKING OPERATOR, RECTANGULAR PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT-OFF VALVE, SOLENOID VALVE, MODEL 8040. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SOLENOID PILOT OPERATED 5/2 VALVE, SPRING RETURN , 1/4 NPT-5/2,24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START VALVE, ACTUATOR, SOLENOID, NO GUAGE, WITHOUT SILENCER, PORT 3/4", 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID 115VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR VALVE, ELECTRICAL, 18 MM VALVE SIZE, -0.9 TO 10 BAR, 24 VDC, 1600 L/MIN FLOW RATE, G1/4 PORT, PNEUMATIC SPRING, W/O FLOW CONTROL OPTION, NON-REVERSABLE, -20 TO +40... | |
| SOLENOID ASSEMBLY 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID ASSEMBLY, U2 COIL, 11W, 24V, DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 110/120/60, PULL, K100A,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 110V, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 115 V, 60 HZ, 1 IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 16W, 24V, NEMA 4, 18" CABLE LLENGTH, USE WITH PARKER SKINNER GOLD RING SERIES VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 20/240V, 60HZ, PULL-BASE MOUNTING, KKK100B. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 220/240V, 50/60HZ, W/PUSH BAR, K100BP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 220/240V, 60HZ, PULL SIDE, KKK100A1. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 220/240V, 60HZ, PULL-SIDE, KKK100B1. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 220/240V, 60HZ, PULL-SIDE, KKK100C1. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 220/240V,60HZ,PUSH-B ASE,3K300BPR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 230 V, 60 HZ, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VAC, HI-TEMP . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24V, 10VA, 50/60Z, 100ED, IP00/65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24VDC, 2.4W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 5.4 WATT, 110/120 VAC, 50/60 HZ, W/ CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, MLD, 230/460 VOLTS, 60HZ, 4LDS, 3.44INX2.01INX2.37IN . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, PUSH TYPE, 110 V, 60 HZ, 1 IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES DA, CONTROL VOLTAGE 24 VDC, 6 WATT, IP 00/65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES DB, 30 MM COIL, 10 VA INPUT (CONTINUOUS), 110 VAC RATED, 50/60 HZ, IP65 ENCLOSURE, FOR UT ELECTROPILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES EB451, WND, 110/120V, 60HZ, K109A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES EB451, WND, 220/240V,60HZ, K109AW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES EB501, TYPE MLD, 110V, 50HZ, K209E, (CWA-1). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES EB501, TYPE MLD, 220/240V, 60HZ, K209D. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES EB550, 110V/120V/60HZ, PULL, KK100F. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES EB551, TYPE MLD, 220/240V, 60HZ, KK109C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES EB551, TYPE MLD, 220/240V, 60V, KK109B. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES EB5515, TYPE MLD, 220V, 50HZ, KK109C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES EB601, TYPE WND, 220V/240V, 60HZ, KKK109BW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, TYPE MLD, 110V, 50HZ, 3K309B. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, TYPE MLD, 110V, 50HZ, 3K309D. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, TYPE MLD, 220/240V,60HZ, 3K309B. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, TYPE MLD, 220V, 60HZ, 3K309C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL,110/120 VAC, 50/60 HZ, 5.4 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL,110/120V,60HZ,W /PUSH BAR-K100BP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL,110V,50HZ,PULL, K100A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL-110/60-PUSH BAR-KK100CP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL-220/240/60-PULL -KK100C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECTIONAL VALVE, 12 VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECTIONAL VALVE, TYPE DHE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID FOR VALVE, 24VDC, 5.4W, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID HYDRAULIC CONTROL VALVE DIN COILS, D03 SIZE, DOUBLE SOLENOID, 3 POSITION, 4-WAY, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM MAX FLOW, 5080 PSI MAX PRESSURE, 3 POSITION, 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 120 VAC COILS, DIN... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, DUAL SOLENOID, 3 POSITION, 4 WAY, ALL PORTS BLOCKED, SPRING CENTERED, 120 VAC... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, P TO T OPEN, A & B BLOCKED, 24 VDC COILS, DIN PLUG... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5080 PSI, 3 POSITION & 4 WAY, DOUBLE SOLENOID, ALL PORTS OPEN, 120 VAC COILS,... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5080 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5080 PSI, DOUBLE SOLENOID, 3 POSITION, 4 WAY, A & B OPEN TO TANK, P... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5080 PSI, DUAL SOLENOID, 3 POSITION, 4 WAY, ALL PORTS BLOCKED, SPRING CENTERED, 120 VAC... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 31.7 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DG4S-01 SERIES, 4-WAY, SPRING CENTERED, DOUBLE END, 110-120 VAC, 50/60 HZ, 3600 PSI MAX., DIN CONNECTOR FITTED W/ RECTIFIER & LIGHT, BUNA-N SEAL TYPE, DIN43650... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 3 POSITION, 4 WAY, 24 VDC COILS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE WITH DIN COIL, D03 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE, D05 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE, WITH DIN COILS, D03 SIZE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR, 24 VDC, 1.8 WATT, 20-120 PSI, NON-LOCKING, SQUARE CONNECTOR W/ DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR, 5.4 WATT, 110/120 VAC, 50/60 HZ, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR, E SERIES, 24 VDC, 9.5 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR, EXPLOSIONPROOF, RED HAT II, 1/2 INCH CONDUIT, 110/120 VAC, 50/60 HZ, 6.1/8.1 W, 18 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR, X 1/16 3NC ST.ST.1.4 /F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 24/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR, X 2NA 10.6/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 24/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT OPERATED DIRECTIONAL VALVES INCORPORATE DG4V-3 SERIES PILOT VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PIPED EXHAUST LOX 1/2 3/2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SAFETY VALVE 25PSI 24VDC 7.2WATTS 1/8ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE ,24VDC, 5.4W ,120PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE ,3 WAY ,2 POSITION ,120 VAC ,13.8 W, 150 PSI ,1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1/8IN 115VAC 3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120V 50/60HZ 1INCH NPT 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 15W 120VAC 50/60CYC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 4WAY 1/8IN NPT 120VAC 15-145PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 230V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 1.8 WATTS, 24 VDC, MAX 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 110/120 VAC, 50/60 HZ, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 110/120VAC, 50/60HZ, 2.9WATT, 20-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 21-26 VDC, 4/5 INCH PORT, 3 PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 230V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24 VDC, 12.7 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24 VDC, 5.4 W, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24 VDC, 5.4 WATT, CONNECTOR, LOCKING, SQUARE CONNECTOR WITH PROTECTION VARISTOR MALE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24VDC, 4.2W, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 5.4 WATT, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE DIRECTIONAL CONTROL , 110/120V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE OPERATOR, RED HAT II, 110-120V AC, 50/60 HZ, 7.1 W, OPERATOR FOR 2-WAY DIRECT ACTING SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE UNIT 110/120V 50/60HZ 3/8IN 2W NC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, (533158), 5/3-WAY, MID POSITION VALVE, NORMALLY OPEN, EXTERNAL, PLUG PINS, PLUG PATTERN ZC, 24 VDC, QS-6. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, -0.9 TO 10 BAR OPERATING PRESSURE, 3 TO 8 BAR PILOT PRESSURE, 24 VDC, 800 L/MIN NOMINAL FLOW RATE, G1/8 CONNECTION, 14 MM VALVE SIZE, PNEUMATIC SPRING, DIE-CAST... | |
| SOLENOID VALVE, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1 IN PIPE SIZE, EPDM SEALS, 1-1/16 IN ORIFICE, Z-COOL CONNECTOR, 120VAC 60HZ, 20W, CPVC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2" AUTO DRAIN VALVE, 8W 110-120V/50-60HZ AC, 6' POWER CORD, TIMER 1-45MIN., 1-15SEC ADJ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2", 2-WAY, NC, 8W, 110-120V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4, 3/2, NC, 20BAR, 24V DC(DA). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4IN ODF, E3 SERIES, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 10BAR, 154PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 W, 80 TO 150 PSI, MODIFICATION 4250, MODIFIED MANUAL OPERATOR, PLUG-IN WITH GROUND ELECTRICAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, COIL, 15-115PS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 60HZ, PULL-SIDE, KK100D36. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110V, 60HZ, PULL, KK100C28. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120PSI MAX, 110/120VAC, 50/60HZ, 2.9W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120PSI, 7.2W, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 18 MM SIZE, 24 VDC, 1.5 WATT, 8 MM NOMINAL SIZE, -0.09-1 MPA, PISTON GATE DESIGN, PNEUMATIC SPRING, THROUGH HOLE MOUNTING, DIE-CAST ALUMINUM, 100% DUTY CYCLE, ROHS COMPLIANT,... | |
| SOLENOID VALVE, 18 MM, 24 VDC, 3/2-WAY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, 3 WAY, NORMALLY CLOSED, PISTON SPOOL, DUAL COIL, 18-26.4 VDC, (161416). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, 115 VOLTS 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, 240/480 V, LUBE OIL 15 PSI, (085-035-837). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, PILOT OPERATED, 4000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-POSITION, 3-WAY, N.C., 18-26.4 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 2-POSITION, N.C., GLASS-FILLED NYLON BODY, 1/4IN FEMALE NPT INLET, 1/4IN FEMALE NPT OUTLET, CV=0.245, 24 VAC OPERATING VOLTAGE, 18MM DIN STYLE WIRING PLUG. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2-WAY, 2-POSITION, N.C., GLASS-FILLED NYLON BODY, 3/8IN FEMALE NPT INLET, 3/8IN FEMALE NPT OUTLET, CV=0.315, 24 VDC OPERATING VOLTAGE, 18MM DIN STYLE WIRING PLUG. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2-WAY, NITRA, 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), CV=1.55, 24 VDC, 18MM DIN STYLE WIRING PLUG. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2.5WATT, 24VDC, 1/8NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2.9 WATT, 110/120 VAC, 50/60 HZ, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 20/120 PSI, 12 VDC, 5.4 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 230 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 1.8 W, 20 TO 120 PSI, NON-LOCKING RECESSED, SQUARE CONNECTOR MALE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.4 W, SINGLE OPERATOR, 120 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.4 WATT, 120 PSI, SINGLE OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 6.4 WATT, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, WATTS 7.3, MAX PSI 120,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VOLTAGE, 50/60 HZ, 17/12 WATTS, SIZE 3/8, MAX WORKING PRESSURE 500 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VOLTS DC, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VAC, 50/60HZ, 3.7/2.9W, 120PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC COIL, 3000 PSI, W/ SOLENOID INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.4W, 35-120PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 4W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4W, 120PSI MAX, LOCKING EXTENDED OPERATOR,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4W, 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 6.0 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 6.4W, 35-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 7.3W, 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3WAY, 24VDC, 0.6WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 15-115 PSI, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 DOUBLE SOLENOID, 10 MM VALVE SIZE, 24 VDC, 0.46 W, M7 PORT SIZE, -0.9 - 10 BAR, IP65, (161415). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2-WAY, DOUBLE SOLENOID, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6.5 WATTS, 24/60V, 3/8 INCH INLET, 3/8 INCH OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 8017 SERIES, 120 VAC / 60HZ, 110 VAC / 50 HZ, 15.4 WATTS, RAIN TIGHT, WATER TIGHT,EXPLOSION PROOF, 1/2 INCH CONDUIT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, EXPLOSIONPROOF, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, EXPLOSIONPROOF, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, ASSEMBLY, 24VDC 0.6W, 4WAY-1POS, 24VDC, 1/4NPT-FE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BUNA STANDARD, CONDUIT LEAD AC ONLY, 110VAC, 3/8 NPTF PORTS , 85005012. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG M8X1, 3/2-WAY VALVE, NORMALLY CLOSED, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (550247). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY CLOSED, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196930). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY CLOSED, INTERNAL PILOT AIR, PUSH-IN CONNECTOR (6 MM), (196887). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY OPEN, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196932). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY OPEN, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196931). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, MONOSTABLE, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196942). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY VALVE, BISTABLE, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196939). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, IP65, 196941. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION EXHAUSTED, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196936). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION EXHAUSTED, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196935). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION PRESSURIZED, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196934). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 110 VAC, PLUG PATTERN ZC, 3/2-WAY, NORMALLY OPEN, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163760). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163142). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, NORMALLY CLOSED, EXTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163145). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, NORMALLY CLOSED, INTERNAL PILOT AIR, PUSH-IN CONNECTOR (8 MM), (163149). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, NORMALLY OPEN, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163140). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, BISTABLE, EXTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163147). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, BISTABLE, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163143). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY, MID-POSITION CLOSED, EXTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (170248). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY, MID-POSITION CLOSED, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (170247). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY, MID-POSITION EXHAUSTED, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (170249). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 24 MM CONSTRUCTION WIDTH, 24 VDC, 2.5-10 BAR PILOT PRESSURE, PLUG PATTERN ZC, 3/2-WAY, NORMALLY CLOSED, EXTERNAL PILOT AIR, G3/8 PNEUMATIC CONNECTION, IP65, (163169). FREE 2... | |
| SOLENOID VALVE, CPE SERIES, 24 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, BISTABLE, EXTERNAL PILOT AIR, G3/8 PNEUMATIC CONNECTION, (163171). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 24 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, BISTABLE, INTERNAL PILOT AIR, G3/8 PNEUMATIC CONNECTION, (163167). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 10 MM WIDTH, 300 L/MIN FLOW RATE, 2.5-8 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, 24 VDC, QS-6; M7 PNEUMATIC CONNECTIONS, (196847). | |
| SOLENOID VALVE, CPE SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 18 MM WIDTH, 1000 L/MIN FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, 24 VDC, QS-10; G1/4 PNEUMATIC CONNECTIONS, IP65, (163157). FREE 2... | |
| SOLENOID VALVE, CPE SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 2500 L/MIN NOMINAL FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, G3/8 PNEUMATIC CONNECTIONS, PNEUMATIC SPRING RESET, 24 VDC, (163165). FREE 2 YEAR... | |
| SOLENOID VALVE, CPE SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 900 L/MIN NOMINAL FLOW RATE, G1/8 PORT SIZE, 2.5-8 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, 24 VDC, (196929). FREE 2 YEAR... | |
| SOLENOID VALVE, CPE SERIES, 5/2 DOUBLE SOLENOID, ELECTRIC ACTUATION, 2.5-8 BAR, 24 VDC, 320 L/MIN FLOW RATE, QS-6 PNEUMATIC PORT, W/ FLOW CONTROL OPTION, -5 TO +50 DEGREES C, IP65,... | |
| SOLENOID VALVE, CPE SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 2900 L/MIN FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, M5 PORT SIZE, G3/8 PNEUMATIC CONNECTIONS, 24 VDC, (163166). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, CPE SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 320 L/MIN NOMINAL FLOW RATE, 3-8 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, 24V DC OPERATING VOLTAGE, QS-6; M7 PNEUMATIC CONNECTIONS, (196883). FREE... | |
| SOLENOID VALVE, CPE SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, PNEUMATIC SPRING RESET, 14 MM WIDTH, 680 L/MIN FLOW RATE, 3-8 BAR OPERATING PRESSURE, 24 VDC, QS-8; G1/8 PNEUMATIC CONNECTIONS, DIE-CAST ALUMINUM... | |
| SOLENOID VALVE, CPE SERIES, 5/3; CLOSED, ELECTRICAL ACTUATION, 14 MM WIDTH, 410 L/MIN FLOW RATE, 3-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, QS-6; G1/8 PORTS, 24 VDC, (196903). FREE 2... | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG M8X1, 3/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (550223). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY CLOSED, EXTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196916). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY CLOSED, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196915). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY OPEN, INTERNAL PILOT AIR, M5 PNEUMATIC CONNECTION, (196851). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY OPEN, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196917). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, M5 PNEUMATIC CONNECTION, (196881). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196927). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY VALVE, BISTABLE, EXTERNAL PILOT AIR, PUSH-IN CONNECTOR (6 MM), (196880). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY VALVE, BISTABLE, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196925). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION CLOSED, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, SERIES B, (533141). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION CLOSED, INTERNAL PILOT AIR, PUSH-IN CONNECTOR (4 MM), SERIES B, (533147). FREE 2 YEAR... | |
| SOLENOID VALVE, CPE SERIES, PNEUMATIC, 5/2-WAY, MONOSTABLE, 18 MM WIDTH, FLOW RATE 850 L/MIN, 24 VDC OPERATING, PLUG PATTERN ZC, INTERNAL PILOT AIR, PUSH-IN CONNECTOR (8 MM), (163150). FREE 2... | |
| SOLENOID VALVE, CPV10/14/18, VT TYPE 10. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPV18 SERIES, 2X3/2; OPEN/CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, CX SERIES, VAC-10 BAR, 24 VDC, 2.5 W, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, D1VW SERIES, SINGLE SOLENOID, 2-POISITION, 110-120 VAC, 50/60 HZ, 18 GPM MAX. FLOW, 500 PSI MAX. PRESSURE, BUNA-N (NITRILE) SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DASH 1, 24VDC, 1.2W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT OPERATED, AIR / WATER / OIL, BRASS BODY, 2/2 N.C., SPADE PLUG, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL CONTROL ,120/110 VAC COIL, 60/50 HZ, 0.40/0.42 AMP, 3000 PSI MAX PAB, 1500 PSI MAX T. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL, .61 AMP, 115V AC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL, 120 VAC, 3 POSITION, 4 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL, 350 BAR, 5000 PSI, SPRING CENTERED, 110 VDC, 37 W, (02-320012). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL, 4-WAY, 2 POSITION, CLOSED CROSSOVER, 120/60-110/50 VAC, 22 GPM MAX FLOW RATE, DOUBLE SOLENOID, BUNA SEAL, SUBPLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL,4 WAY / 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DMB SERIES PILOT, 24 VDC, 120 PSI, 5.4 WATTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DMB SERIES, 110/120 VAC, 50/60 HZ, 2.9 W, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, EB500 SERIES, 110/120V, 60HZ, PULL BAR, K200M. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRIC ACTUATION, 1/4 INCH, 18 MM VALVE SIZE, 1600 L/MIN FLOW RATE, G1/4 PORT, -0.9 TO 10 BAR, 24 VDC, PNEUMATIC SPRING, W/O FLOW CONTROL OPTION, -20 TO... | |
| SOLENOID VALVE, ELECTRIC, 10 MM VALVE SIZE, 4 24 VDC, -0.9 TO 10 BAR, 400 L/MIN FLOW RATE, M7 CONNECTION, PNEUMATIC SPRING, PILOT ACTUATED, NON-REVERSIBLE, -20 TO +40 DEGREES C,... | |
| SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 2 POSITION, 4-WAY, SPRING OFFSET, 24 VDC, 18 WATT, 210 BAR TANK PRESSURE, 3 PIN DIN CONNECTION, MODIFICATION EN490. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 24 VDC, 1.39 AMP, 3000/5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, HYDRAULIC, DIRECTIONAL, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET P > A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, ISO SIZE 1, PNEUMATIC, 4 WAY 2 POSITION, SINGLE SOLENOID, SPRING RETURN, INTERNAL PILOT SUPPLY, BUNA-N SEAL, NO COIL, 1/4 INCH NPT PORT. | |
| SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, SIZE 01: 26 MM, ELECTRO-PNEUMATIC, 5/2 DOUBLE SOLENOID, INTERNAL PILOT SUPPLY, W 15 MM SOLENOID VALVE OPERATOR, FLUSH LOCKING MANUAL OVERRIDE, 110 VAC... | |
| SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, SIZE 01: 26 MM, ELECTRO-PNEUMATIC, 5/2 DOUBLE SOLENOID, INTERNAL PILOT SUPPLY, W 15 MM SOLENOID VALVE OPERATOR, FLUSH NON-LOCKING MANUAL OVERRIDE, 110 VAC... | |
| SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, SIZE 01: 26 MM, ELECTRO-PNEUMATIC, 5/2 SINGLE SOLENOID, SPRING RETURN, INTERNAL PILOT SUPPLY, W 15 MM SOLENOID VALVE OPERATOR, FLUSH LOCKING MANUAL OVERRIDE,... | |
| SOLENOID VALVE, M5, PUSH IN FITTING, BLANKING PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MID-POSITION CLOSED, PISTON SPOOL VALVE, 5/3 CLOSED, 18 MM VALVE, 1400 L/MIN, 3.5-8 BAR PILOT PRESSURE, NON-REVERSIBLE, 176061. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NON-LOCKING, 2.4W, 24VDC, 150PSI MAX, PLUG-IN, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, 24 VDC, 5.4 WATT, SINGLE OPERATOR, PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, 2 POSITION, 2-WAY, MONOSTABLE, CLOSED, G1/8 PORT SIZE, 24 VDC, ELECTRIC ACTUATION, LOCKING, (185883). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, POM BODY MATERIAL, 24 VDC, 8 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, REFRIGERANT, E TYPE, 2WAY, 5/8IN CONNECTION, 9/32IN PORT, ODF SOLDER, 700PSI, HIGH PRESSURE SOLENOID, 3402-00. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, REPLACEMENT PART, PILOT VALVE, 24 VDC, 5.4 W, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES CPE, 5/3; CLOSED, ELECTRICAL ACTUATION, 750 L/MIN FLOW RATE, 3-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/8 PNEUMATIC CONNECTIONS, 24 VDC, (196937). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, SERIES CPV, 2X3/2; OPEN; MONOSTABLE, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 400 L/MIN NOMINAL FLOW RATE, 24 VDC OPERATING VOLTAGE, -0.9-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, COMMON... | |
| SOLENOID VALVE, SERIES CX, 2W, NO, 3/8 INCH PORT, EXT PILOT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE 5/2, 1/4" NPT, SPRING RETURN, COIL NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE POSITION, 24VDC, 0.6WATTS, W/O PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 5.4 W, 24 VDC, 120 PSI, PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SLOW-START / QUICK DUMP, 1/2", 24V-DC 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/ 120VAC COIL, 50/60HZ, 10BAR, 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/CONDUIT HOUSING, 12V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, COIL 115 VAC 60 HZ, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, FOR CEM PROBE, BLOW BACK, 3/8 INCH, 2 WAY N.C. NBR VALVE, 8W, 24V, DC, CABLE GRIP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 115 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, INDUSTRIAL, 110/120 V, 60 HZ, PULL TYPE ,STANDARD BASE,1.25 INCH STACKING SIZE, 0.50 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SUB FOR EATON VICKERS DG4V-3-2A-M-FW-B6-60 , D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED... | |
| SUBSTITUTE FOR ATOS DHE-0713-X 24DC, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24... | |
| SUBSTITUTE FOR DUPLOMATIC DS3-S3/11N-D24K1, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUBSTITUTE FOR HYVAIR D05S-1A-115A-35, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PARKER D1VW004CNJWF, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUBSTITUTE FOR PARKER D3W20BNYC, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4S4-012C-H-60, DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, 20 GPM MAX FLOW, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4S4-016C-U-B-60 (02-119475), SOLENOID VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4016CUB60. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4V-3S-8C-VM-FW-B5- 61 (02-145150), D03 SIZE, MAX FLOW = 20.0 GPM, MAX PRESSURE = 5075 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, P TO T OPEN, A... | |
| SUBSTITUTE FOR VICKERS DG4V3S-6C-MFWB5-60, DIRECTIONAL CONTROL VALVE, D03 SIZE, FLOW = 10.6 GPM, PRESSURE = 5000 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T,... | |
| SUBSTITUTE FOR YUKEN DSG-01-3C4-D24-N-709 0, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24... | |
| SUN HYDRAULICS Hydraulics DTDFMCN | |
| TIMER SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| TOKYO KEIKI Hydraulics DG4M4-36C-24DC-20-JA | |
| UNIVER GROUP Valves DA-0102 | |
| UNIVER GROUP Valves DB-0502 | |
| UNIVER GROUP Valves DB-0507 | |
| UNIVER GROUP Valves DB-0509 | |
| VALVE CARTRIDGE, FLEX SERIES 2-WAY, DIRECT-ACTING, SOLENOID-OPERATED DIRECTIONAL BLOCKING POPPET VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2-WAY, DIRECT-ACTING, SOLENOID-OPERATED DIRECTIONAL BLOCKING POPPET, FLEX SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, D1VW SERIES, DOUBLE SOLENOID, 3 POSITION, SPRING CENTER, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC SOLENOID VALVE, 115 VAC, 25-115 PILOT PSI MIN. MAX,10.5 WATT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VERSA VALVES Valves CSG-4222-043-HC-D024 | |
| VICKERS Hydraulics DG4S4-012C-B-60 | |
| VICKERS Hydraulics DG4V-3-6C-M-U-H7-60 | |
| VICKERS Hydraulics DG4V-3-6C-M-U-HL7-60 | |
| WILKERSON PNEUMATIC Valves E18-04-EC00 | |
| YUKEN Hydraulics DSG-01-3C2-A120-7090 | |
| YUKEN Hydraulics DSG-01-3C3-A120-7090 | |
| YUKEN Hydraulics DSG-01-3C4-A120-7090 | |
| YUKEN Hydraulics DSG-01-3C60-A120-709 0 | |
| YUKEN Hydraulics DSG-03-2B2-A120-5090 | |
| YUKEN Hydraulics DSG-03-3C2-A120-5090 | |
| YUKEN Hydraulics DSG-03-3C4-A120-5090 |
| << Prev | Next >> |