ASCO Solenoid Valve 062BB415M

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE 2POS, 4-WAY, 24 VDC, 1/4 INCH NPT, ALIAS: 062BB415 NUMATICS, 092BB415MN000061 NUMATICS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE 2POS, 4-WAY, 24 VDC, 1/4 INCH NPT, ALIAS: 062BB415 NUMATICS, 092BB415MN000061 NUMATICS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 5823583 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
5823583
Solenoid Valve 5823583
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE 2POS, 4-WAY, 24 VDC, 1/4 INCH NPT, ALIAS: 062BB415 NUMATICS, 092BB415MN000061 NUMATICS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE 2POS, 4-WAY, 24 VDC, 1/4 INCH NPT, ALIAS: 062BB415 NUMATICS, 092BB415MN000061 NUMATICS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 5823583
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
15mm MICROSOL - 01-211P201-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Controller, Dual Deadman With Joysticks, 145 Psi - 162-1110-50300 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details