Danfoss Inc. Valve Coil 018F6707

Description
COIL FOR SOLENOID VALVE, 24V, 50HZ, 12W,CONNECTION BOX IP67. FREE 2 YEAR RADWELL WARRANTY
Description
COIL FOR SOLENOID VALVE, 24V, 50HZ, 12W,CONNECTION BOX IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 24943742 - Radwell International
Willingboro, NJ, United States
Valve Coil
24943742
Valve Coil 24943742
COIL FOR SOLENOID VALVE, 24V, 50HZ, 12W,CONNECTION BOX IP67. FREE 2 YEAR RADWELL WARRANTY

COIL FOR SOLENOID VALVE, 24V, 50HZ, 12W,CONNECTION BOX IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24943742
Product Name Valve Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
Hilton Angle Disk Check Valve (H-900) -  - DeZURIK, Inc.
Specs
Valve Type Angle; Check
View Details