ASCO Solenoid Valve 031SA4412000061

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 127541036 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
127541036
Solenoid Valve 127541036
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 127541036
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
22mm MINISOL - 09-311-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Controller, Inflation Air, 0-15 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details