Danfoss Inc. Valve Coil 018F6282

Description
SOLENOID COIL, BF230CS, CABLE CONNECTION, SUPPLY VOLTAGE [V] AC: 220 - 230, FREQUENCY [HZ]: 50/60 HZ, ENCLOSURE RATING IP: IP67. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID COIL, BF230CS, CABLE CONNECTION, SUPPLY VOLTAGE [V] AC: 220 - 230, FREQUENCY [HZ]: 50/60 HZ, ENCLOSURE RATING IP: IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 24943745 - Radwell International
Willingboro, NJ, United States
Valve Coil
24943745
Valve Coil 24943745
SOLENOID COIL, BF230CS, CABLE CONNECTION, SUPPLY VOLTAGE [V] AC: 220 - 230, FREQUENCY [HZ]: 50/60 HZ, ENCLOSURE RATING IP: IP67. FREE 2 YEAR RADWELL WARRANTY

SOLENOID COIL, BF230CS, CABLE CONNECTION, SUPPLY VOLTAGE [V] AC: 220 - 230, FREQUENCY [HZ]: 50/60 HZ, ENCLOSURE RATING IP: IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24943745
Product Name Valve Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Regulator, Pressure, 3000 Psi With Cga 345 - 162-1110-80310 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
APCO SmartCHECK Pump Control Valve (CPC) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Check
View Details