MAC Valves, Inc. USA Solenoid Valve 1113A-012

Description
SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/4 INCH NPTF, UNIVERSAL VALVE, CAM ROLLER PERPENDICULAR TO PORTS 1 & 2. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/4 INCH NPTF, UNIVERSAL VALVE, CAM ROLLER PERPENDICULAR TO PORTS 1 & 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 106098133 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
106098133
Solenoid Valve 106098133
SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/4 INCH NPTF, UNIVERSAL VALVE, CAM ROLLER PERPENDICULAR TO PORTS 1 & 2. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/4 INCH NPTF, UNIVERSAL VALVE, CAM ROLLER PERPENDICULAR TO PORTS 1 & 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 106098133
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details