ASCO Solenoid Valve 041BA400G0000F

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 1.2 W, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 1.2 W, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 22665 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
22665
Solenoid Valve 22665
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 1.2 W, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 1.2 W, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 22665
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
Tideflex Check Valves // Series TF-2 -  - DeZURIK, Inc.
Specs
Valve Type Check
Connection Description Compression
View Details