MAC Valves, Inc. USA Solenoid Valve 1111A-031

Description
SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 41878247 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
41878247
Solenoid Valve 41878247
SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 1111A-031

MAC VALVES INC Valves 1111A-031

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 41878247
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Pneumatic Control Valves - DFT® LSV-100™ - DFT Inc.
Specs
Valve Type Control Valve; Globe
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details