Peter Paul Electronics Co., Inc. Valve Coil 023JKCDCV

Description
SOLENOID VALVE COIL 120VAC 60HZ 8.7WATT 100PSI. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE COIL 120VAC 60HZ 8.7WATT 100PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 49050102 - Radwell International
Willingboro, NJ, United States
Valve Coil
49050102
Valve Coil 49050102
SOLENOID VALVE COIL 120VAC 60HZ 8.7WATT 100PSI. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE COIL 120VAC 60HZ 8.7WATT 100PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 49050102
Product Name Valve Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Butterfly Valves - Series EBU - Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel; PVC
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 4X5X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.50 inch (12.70 mm)
View Details
10mm PICOSOL - 11-311PI011H1+6111+AZR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details