SMC Corporation of America Pneumatic Valve 10-VQ110-5L-X46

Description
VALVE, SOLENOID, CLEAN ROOM, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, SOLENOID, CLEAN ROOM, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 6918255 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
6918255
Pneumatic Valve 6918255
VALVE, SOLENOID, CLEAN ROOM, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY

VALVE, SOLENOID, CLEAN ROOM, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 6918255
Product Name Pneumatic Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514017 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717140 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 13.78 inch (350.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
500 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details