Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Frequency: 10 kHz; Green status indicator; Module width: 10 mm
Solid State SPST-NO (1 Form A) Module
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 2042-7204 | 2946-2042-7204-ND |
| Product Name | Solid-state relay module | Solid State Relays |
| Mounting | Pluggable module for TOPJOB ® S carrier terminal block | Socketable |
| Input Voltage (Control Signal) Range | 24 volts | 24 volts |
| Input Current (Control Signal) Range | 0.0070 amps | |
| Switch Configuration | FormA |