Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 0.1A 3-48V
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1127100000-ND | 8928880 | 1127100000 |
| Product Name | Solid State Relays | Solid State Interface Relays | Relays - Solid State Relays |
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | AC; DC |