Crouzet Solid State Relays 84132010N

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-84132010N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84132010N-ND
Solid State Relays 966-84132010N-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
84132010N
Relays - Solid State Relays 84132010N
SSR RELAY SPST-NO 20A 24-280V

SSR RELAY SPST-NO 20A 24-280V

Supplier's Site
Solid State Relay, 20A, 24-280Vac, Panel; Contact Configuration Crouzet - 57AJ5378 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 20A, 24-280Vac, Panel; Contact Configuration Crouzet
57AJ5378
Solid State Relay, 20A, 24-280Vac, Panel; Contact Configuration Crouzet 57AJ5378
SOLID STATE RELAY, 20A, 24-280VAC, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Push In; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RELAY, 20A, 24-280VAC, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Push In; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-84132010N-ND 84132010N 57AJ5378
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 20A, 24-280Vac, Panel; Contact Configuration Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Panel; Chassis Mount or Panel Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT212SPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details