TOS 24-230VUC 24VDC5A is a solid-state relay with a single normally open MOS-FET contact, designed for switching DC loads up to 33 V at 5 A continuous current. It accepts a multi-voltage AC or DC control input from 24 to 230 V UC ±10%. The device measures 12.8 mm wide, 89.6 mm high, and 87.8 mm deep, and mounts on a TS 35 rail. It features a screw terminal connection with a clamping range of 0.14 to 2.5 mm², an integrated free-wheeling diode, and a green status LED. Operating temperature ranges from -20 °C to 40 °C, with storage from -40 °C to 70 °C. The relay meets RoHS compliance with exemptions 7a and 7cI, and holds cULus certification E141197. Its switch-on delay is ≤10 ms, switch-off delay is <100 ms, and maximum switching frequency is 3 Hz for both AC and DC control.
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 281-1990970000-ND |
| Product Name | Solid State Relays |
| Mounting | DIN |
| Switch Configuration | FormA |
| Operating Temp | -4 to 104 F (-20 to 40 C) |