Opto 22 AC Control Solid State Relay 240A45

Description
240 VAC, 45 Amp, AC Control Solid State Relay (SSR)
Request a Quote
Description
240 VAC, 45 Amp, AC Control Solid State Relay (SSR)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

240 VAC, 45 Amp, AC Control solid-state relay featuring 4,000 volts of optical isolation, zero-voltage turn-on, zero-current turn-off, and a maximum operating temperature of 100°C. It is UL recognized and CE component approved, with a turn-on and turn-off time of 0.5 cycle maximum. The relay includes a built-in snubber and is designed for AC load switching applications.

Datasheet Summary
Powered by GS/AI

240 VAC, 45 Amp, AC Control solid-state relay featuring 4,000 volts of optical isolation, zero-voltage turn-on, zero-current turn-off, and a maximum operating temperature of 100°C. It is UL recognized and CE component approved, with a turn-on and turn-off time of 0.5 cycle maximum. The relay includes a built-in snubber and is designed for AC load switching applications.

Suppliers

Company
Product
Description
Supplier Links
AC Control Solid State Relay - 240A45 - Opto 22
Temecula, CA, USA
AC Control Solid State Relay
240A45
AC Control Solid State Relay 240A45
240 VAC, 45 Amp, AC Control Solid State Relay (SSR)

240 VAC, 45 Amp, AC Control Solid State Relay (SSR)

Supplier's Site Datasheet
Solid State Relays - 5528-240A45-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5528-240A45-ND
Solid State Relays 5528-240A45-ND
240 VAC, 45 AMP, AC CONTROL SOLI

240 VAC, 45 AMP, AC CONTROL SOLI

Buy Now Datasheet
Ssr, Panel Mount, 280Vac, 280Vac, 45A; Contact Configuration Opto 22 - 18M9781 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 280Vac, 280Vac, 45A; Contact Configuration Opto 22
18M9781
Ssr, Panel Mount, 280Vac, 280Vac, 45A; Contact Configuration Opto 22 18M9781
SSR, PANEL MOUNT, 280VAC, 280VAC, 45A; Contact Configuration:-; Load Current:45A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 280VAC, 280VAC, 45A; Contact Configuration:-; Load Current:45A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Power;Cur-Rtg 45A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series - 70133858 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;Cur-Rtg 45A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series
70133858
Relay;SSR;Power;Cur-Rtg 45A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series 70133858
A plastic safety cover is optionally available for SSRs. The safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation. Zero Voltage Turn-On Hermetically sealed Turn-on time of 1⁄2 cycle maximum Turn-Off Time of 1⁄2 Cycle Maximum Operating Frequency 25 Hz to 65 Hz Coupling Capacitance Input to Output 8 pF Maximum

A plastic safety cover is optionally available for SSRs. The safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.

  • Zero Voltage Turn-On
  • Hermetically sealed
  • Turn-on time of 1⁄2 cycle maximum
  • Turn-Off Time of 1⁄2 Cycle Maximum
  • Operating Frequency 25 Hz to 65 Hz
  • Coupling Capacitance Input to Output 8 pF Maximum
Supplier's Site
OPTO Solid State - 240A45 - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Solid State
240A45
OPTO Solid State 240A45
240 VAC, 45 Amp, AC Control Solid

240 VAC, 45 Amp, AC Control Solid

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 240A45 5528-240A45-ND 18M9781 70133858 240A45
Product Name AC Control Solid State Relay Solid State Relays Ssr, Panel Mount, 280Vac, 280Vac, 45A; Contact Configuration Opto 22 Relay;SSR;Power;Cur-Rtg 45A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series OPTO Solid State
Solid State Relay Type Optically
Application Type General Latching
Mounting PCBoard Chassis Mount Panel; Panel Mount PCBoard
Turn-On Switching Zero Switching
Features Built-in Heat Sink; Internal Snubber
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-857-1432-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198795 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details