PHOENIX CONTACT USA Solid State Relays 2905656

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 277-17667-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
277-17667-ND
Solid State Relays 277-17667-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, 24-253Vac, Din Rail; Contact Configuration Phoenix Contact - 57AC7830 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 24-253Vac, Din Rail; Contact Configuration Phoenix Contact
57AC7830
Solid State Relay, 24-253Vac, Din Rail; Contact Configuration Phoenix Contact 57AC7830
SOLID STATE RELAY, 24-253VAC, DIN RAIL; Contact Configuration:SPST-N O; Load Current:750mA; Operating Voltage Max:24VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:-; Control Voltage RoHS Compliant: Yes

SOLID STATE RELAY, 24-253VAC, DIN RAIL; Contact Configuration:SPST-NO; Load Current:750mA; Operating Voltage Max:24VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:-; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
2905656
Relays - Solid State Relays 2905656
SSR RELAY SPST-NO 750MA 24-253V

SSR RELAY SPST-NO 750MA 24-253V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2905656
Industrial Relays 2905656
Industrial Relays RIF-0-OSC-24DC/ 230AC/1

Industrial Relays RIF-0-OSC-24DC/ 230AC/1

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 277-17667-ND 57AC7830 2905656 2905656
Product Name Solid State Relays Solid State Relay, 24-253Vac, Din Rail; Contact Configuration Phoenix Contact Relays - Solid State Relays Industrial Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -13 to 140 F (-25 to 60 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data