Phoenix Contact GmbH & Co. KG Solid State Relays 2967992

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 277-4915-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
277-4915-ND
Solid State Relays 277-4915-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
2967992
Solid State Relays - PCB Mount 2967992
Solid State Relays - PCB Mount OPT-5DC/48DC/100

Solid State Relays - PCB Mount OPT-5DC/48DC/100

Buy Now Datasheet
Relays - Solid State Relays - 2967992 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
2967992
Relays - Solid State Relays 2967992
SSR RELAY SPST-NO 100MA 3-48V

SSR RELAY SPST-NO 100MA 3-48V

Supplier's Site
Relay;E-Mech;Control;Cur-Rtg 100mA;Ctrl-V 5DC;Vol-Rtg 3-48DC;cULus, RoHS - 70207755 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Control;Cur-Rtg 100mA;Ctrl-V 5DC;Vol-Rtg 3-48DC;cULus, RoHS
70207755
Relay;E-Mech;Control;Cur-Rtg 100mA;Ctrl-V 5DC;Vol-Rtg 3-48DC;cULus, RoHS 70207755
Pluggable Miniature Optocoupler, 3 to 48 VDC Voltage Rating Input voltage 5 VDC Optocoupler maximum operating temperature 60 °C.

Pluggable Miniature Optocoupler, 3 to 48 VDC Voltage Rating

  • Input voltage 5 VDC
    Optocoupler maximum operating temperature 60 °C.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 277-4915-ND 2967992 2967992 70207755
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Relay;E-Mech;Control;Cur-Rtg 100mA;Ctrl-V 5DC;Vol-Rtg 3-48DC;cULus, RoHS
Mounting Socketable Socket or Plug-in Style; Socketable
Switch Configuration FormA
Operating Temp -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, Spst, 5A, 48-265Vac; Contact Configuration Finder - 70AH0695 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail, Panel
Turn-On Switching Random
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - PVR3301NPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers