Solid-state relay for TERMSERIES with a rated control voltage of 10-32 V DC and a rated switching voltage of 0-35 V DC, capable of switching 5 A continuous current. It features a plug-in connection with a 5.00 mm pitch, a dielectric strength of 2.5 kVeff between control and load sides, and a free-wheeling diode for load protection. The device has a black housing, dimensions of 15.7 mm depth, 29 mm height, and 12.7 mm width, and operates reliably between -20 °C and 80 °C. MTTF is rated at 1099 years. It complies with RoHS and has no REACH SVHC above 0.1 wt%.
RELAY SSR 1NO 5A PLUG IN
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 281-1421450000-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -4 to 140 F (-20 to 60 C) |