575 VAC, 45 AMP, DC CONTROL SOLI
575 VAC, 45 Amp, DC Control Soli
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series
575 VAC, 45 Amp, DC Control Solid
SSR, PANEL MOUNT, 600VAC, 32VDC, 45A; Contact Configuration:-; Load Current:45A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:100VAC; Depth:57.15mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 5528-575DI45-12-ND | 575DI45-12 | 70133730 | 575DI45-12 | 14M9235 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Relay;SSR;Power;Cur-Rtg 45A;Vol-Rtg 575AC;Panel Mnt;UL, CSA, CE | OPTO Solid State | Ssr, Panel Mount, 600Vac, 32Vdc, 45A; Contact Configuration Opto 22 |
| Mounting | Chassis Mount | PCBoard | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 212 F (-40 to 100 C) | ||||
| Input Voltage (Control Signal) Type | DC | AC | |||
| Input Voltage (Control Signal) Range | 3 volts | 575 volts |