380 VAC, 45 Amp, DC Control solid-state relay with 4,000 volts of optical isolation, zero-voltage turn-on, zero-current turn-off, and an operating temperature range of -40°C to 100°C. Features 4,000VRMS isolation, 200 V/μs dv/dt off-state rating, and is UL recognized and CSA certified. Uses DC control input compatible with LS TTL.
380 VAC, 45 Amp, DC Control Solid State Relay (SSR)
380 VAC, 45 AMP, DC CONTROL SOLI
SSR, PANEL MOUNT, 420VAC, 32VDC, 45A; Contact Configuration:-; Load Current:45A; Operating Voltage Max:420VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC; Depth:57.15mm RoHS Compliant: Yes
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series
| Opto 22 | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 380D45 | 5528-380D45-ND | 96F6491 | 70133867 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Ssr, Panel Mount, 420Vac, 32Vdc, 45A; Contact Configuration Opto 22 | Relay;SSR;Gen-Purp;SPST-NO;Ctrl-V 3-32DC;45A;380VAC;Panel Mnt;Screw Term |
| Solid State Relay Type | Optically | |||
| Application Type | General | Latching | ||
| Mounting | PCBoard | Chassis Mount | Panel; Panel Mount | PCBoard |
| Turn-On Switching | Zero Switching | |||
| Features | Built-in Heat Sink; Internal Snubber |