Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 0.1A 3-48V
SOLID STATE RELAY, SPST, 0.1A, 3-48VDC; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1126980000-ND | 1126980000 | 22AC8821 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, Spst, 0.1A, 3-48Vdc; Contact Configuration Weidmuller |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 158 F (-40 to 70 C) | ||
| Input Voltage (Control Signal) Type | AC; DC |