Weidmuller Solid State Relays 1127700000

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 281-3328-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-3328-ND
Solid State Relays 281-3328-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
1127700000
Relays - Solid State Relays 1127700000
SSR RELAY SPST-NO 1A 12-275V

SSR RELAY SPST-NO 1A 12-275V

Supplier's Site
Solid State Relay, 1A, 24Vdc, Din Rail; Contact Configuration Weidmuller - 28X0286 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 1A, 24Vdc, Din Rail; Contact Configuration Weidmuller
28X0286
Solid State Relay, 1A, 24Vdc, Din Rail; Contact Configuration Weidmuller 28X0286
SOLID STATE RELAY, 1A, 24VDC, DIN RAIL; Contact Configuration:SPST-N O; Load Current:1A; Operating Voltage Max:275VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:12VAC RoHS Compliant: Yes

SOLID STATE RELAY, 1A, 24VDC, DIN RAIL; Contact Configuration:SPST-NO; Load Current:1A; Operating Voltage Max:275VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 281-3328-ND 1127700000 28X0286
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 1A, 24Vdc, Din Rail; Contact Configuration Weidmuller
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SUL865070 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid-state relay module - 2042-7504 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers