Solid State SPST-NO (1 Form A) Hockey Puck
PROPORTIONAL CONTROL SSR, PN L MT, 25A/240VAC, 2-10VDC CO
Solid State Relays - Industrial Mount Prop.Contr.SSR 240 Vac/25A 2-10Vdc
SOLID STATE RELAY, 2-10VDC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:240VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Proportional Output; Operating Voltage Min:100VAC RoHS Compliant: Yes
SSR, 240VAC/25A 2-10VDC; Contact Configuration:SPST-N
SSR RELAY SPST-NO 25A 100-240V
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1162-ND | 10PCV2425 | 10PCV2425 | 38M0045 | 58T5308 | 10PCV2425 |
| Product Name | Solid State Relays | PROPORTIONAL CONTROL SSR, PN L MT, 25A/240VAC, 2-10VDC CO | Solid State Relays - Industrial Mount | Solid State Relay, 2-10Vdc, 25A, Panel; Contact Configuration Sensata/crydom | Ssr, 240Vac/25A 2-10Vdc; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Panel; Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 2 to 10 volts |