Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 12 … 275 VAC; Limiting continuous current: 3 A; Module width: 12 mm; Module height: 15 mm
Solid State SPST-NO (1 Form A) 4-SIP
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 788-755 | 2946-788-755-ND |
| Product Name | Basic solid-state relay | Solid State Relays |
| Mounting | Pluggable module | PCBoard |
| Input Voltage (Control Signal) Range | 24 volts | 24 volts |
| Input Current (Control Signal) Range | 0.0120 amps | |
| Switch Configuration | FormA |