Solid State SPST-NO (1 Form A) Module
Phoenix Contact 2900376
SSR RELAY SPST-NO 3A 3-33V
Solid State Relays - Industrial Mount PLC-OPT- 24DC/ 24DC/2/ACT
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 277-2350-ND | 7114711 | 2900376 | 2900376 |
| Product Name | Solid State Relays | Solid State Interface Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | ||
| Input Voltage (Control Signal) Type | DC | DC |