The TOPH 24VDC 5-48VDC10A is a maintenance-free solid-state relay with integrated electrical isolation, designed for switching DC loads up to 10 A at voltages between 5 and 48 V DC. It features a 6.4 mm width, PUSH IN terminal connections, and operates on a 24 V DC control voltage with ±20% tolerance. The relay includes status and error LEDs, a suppressor diode, reverse polarity protection, and is short-circuit protected with current limiting. It is rated for operation from -40 °C to 70 °C, meets UL94 V-0 flammability requirements for its housing, and carries cULus approval E141197. Mounting is on a TS 35 rail with a maximum operating altitude of 2000 m and IP20 protection. Dimensions are 81.4 mm depth, 89.4 mm height, and 6.4 mm width.
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 281-2773440000-ND |
| Product Name | Solid State Relays |
| Mounting | DIN |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |