Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SOLID STATE RELAYS
WEIDMULLER
1127400000 -- RELAYS - SOLID STATE RELAYS
Weidmuller
Relays - Solid State Relays
1127400000
Description
SSR RELAY SPST-NO 1A 24-240V
Description
SSR RELAY SPST-NO 1A 24-240V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Relays - Solid State Relays
1127400000
Relays - Solid State Relays
1127400000
SSR RELAY SPST-NO 1A 24-240V
SSR RELAY SPST-NO 1A 24-240V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Solid State Relays
Product Number
1127400000
Product Name
Relays - Solid State Relays
Mounting
DIN; DIN Rail
Unlock Full Specs
to access all available technical data
Similar Products
FCL Components America
Solid State Relays
SJ
Specs
Mounting
TH
View Details
Finder S.p.A. con unico socio
Ssr, 2A, 6Vdc; Contact Configuration Finder
38.81.7.006.9024
Specs
Application Type
Latching
Mounting
DIN; DIN Rail
Approvals
RoHS
View Details
Altech Corp.
Relays
PIR6WB-1PS-24VDC-C
View Details
3
suppliers
Tempco Electric Heater Corporation
Three-Phase Solid State Relays
Specs
Application Type
General
Mounting
Panel
Turn-On Switching
Random (optional feature)
View Details