PHOENIX CONTACT USA Solid State Relays - 2905035 2905035

Description
Manufacturer: Phoenix Contact Win Source Part Number: 898298-2905035 Series: ST-OV2 Features: Solid State SPST-NO (1 Form A) Module Package: Bulk Package: Module Mounting: Socketable Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8536.41.0030 Other Part Number: ST-OV2- 24DC/ 60DC/1, ST-OV2-24DC/60DC/1
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 898298-2905035 Series: ST-OV2 Features: Solid State SPST-NO (1 Form A) Module Package: Bulk Package: Module Mounting: Socketable Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8536.41.0030 Other Part Number: ST-OV2- 24DC/ 60DC/1, ST-OV2-24DC/60DC/1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2905035 - 898298-2905035 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - 2905035
898298-2905035
Solid State Relays - 2905035 898298-2905035
Manufacturer: Phoenix Contact Win Source Part Number: 898298-2905035 Series: ST-OV2 Features: Solid State SPST-NO (1 Form A) Module Package: Bulk Package: Module Mounting: Socketable Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8536.41.0030 Other Part Number: ST-OV2- 24DC/ 60DC/1, ST-OV2-24DC/60DC/1

Manufacturer: Phoenix Contact
Win Source Part Number: 898298-2905035
Series: ST-OV2
Features: Solid State SPST-NO (1 Form A) Module
Package: Bulk
Package: Module
Mounting: Socketable
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8536.41.0030
Other Part Number: ST-OV2- 24DC/ 60DC/1, ST-OV2-24DC/60DC/1

Buy Now Datasheet
Solid State Relays - 2905035-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2905035-ND
Solid State Relays 2905035-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
2905035
Relays - Solid State Relays 2905035
SSR RELAY SPST-NO 1A 12-60V

SSR RELAY SPST-NO 1A 12-60V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 898298-2905035 2905035-ND 2905035
Product Name Solid State Relays - 2905035 Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style; Socketable
Switch Configuration FormA
Approvals RoHS
Operating Temp -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9186976 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relays - Industrial Mount - SAM965360 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details