Crouzet Solid State Relays 84134017N

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-84134017N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84134017N-ND
Solid State Relays 966-84134017N-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
84134017N
Relays - Solid State Relays 84134017N
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site
Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet - 57AJ5379 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet
57AJ5379
Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet 57AJ5379
SOLID STATE RELAY, 25A, 24-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Push In; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RELAY, 25A, 24-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Push In; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-84134017N-ND 84134017N 57AJ5379
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Panel; Chassis Mount or Panel Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers