PHOENIX CONTACT USA Solid State Relays 2964283

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 277-4923-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
277-4923-ND
Solid State Relays 277-4923-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - 2964283 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
2964283
Relays - Solid State Relays 2964283
SSR RELAY SPST-NO 50MA 4-30V

SSR RELAY SPST-NO 50MA 4-30V

Supplier's Site
Relay, 50Ma, 4-30V, Screw; Contact Configuration Phoenix Contact - 89W0415 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 50Ma, 4-30V, Screw; Contact Configuration Phoenix Contact
89W0415
Relay, 50Ma, 4-30V, Screw; Contact Configuration Phoenix Contact 89W0415
RELAY, 50MA, 4-30V, SCREW; Contact Configuration:-; Load Current:50mA; Operating Voltage Max:30VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:4V; Control Voltage Min:-; Product Range:- RoHS Compliant: Yes

RELAY, 50MA, 4-30V, SCREW; Contact Configuration:-; Load Current:50mA; Operating Voltage Max:30VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:4V; Control Voltage Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
2964283
Solid State Relays - Industrial Mount 2964283
Solid State Relays - Industrial Mount DEK-OE- 24DC/24DC/10

Solid State Relays - Industrial Mount DEK-OE- 24DC/24DC/10

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 277-4923-ND 2964283 89W0415 2964283
Product Name Solid State Relays Relays - Solid State Relays Relay, 50Ma, 4-30V, Screw; Contact Configuration Phoenix Contact Solid State Relays - Industrial Mount
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391070127048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details