240 VAC, 45 A solid-state relay with DC control, featuring 4,000 V optical isolation, zero-voltage turn-on, zero-current turn-off, and an operating temperature range of -40°C to 100°C. The device is epoxy encapsulated, UL recognized, CSA certified, CE compliant, and UKCA certified. Thermal resistance from junction to case is 0.67 °C/W, with a maximum internal junction temperature of 110°C and power dissipation of 0.9 W per ampere. The relay is designed for mounting on printed circuit boards with control terminals rated at 10 in-lb (1.13 N-m) and field terminals at 18 in-lb (2.03 N-m) torque.
240 VAC, 45 Amp, DC Control Solid State Relay (SSR)
240 VAC, 45 AMP, DC CONTROL SOLI
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series
240 VAC, 45 Amp, DC Control Solid
SSR, PANEL MOUNT, 280VAC, 32VDC, 45A; Contact Configuration:SPST; Load Current:45A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC; Depth:57.15mmRoHS Compliant: Yes
| Opto 22 | DigiKey | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 240D45 | 5528-240D45-ND | 70133864 | 240D45 | 18M9785 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Relay;SSR;Power;Cur-Rtg 45A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series | OPTO Solid State | Ssr, Panel Mount, 280Vac, 32Vdc, 45A; Contact Configuration Opto 22 |
| Solid State Relay Type | Optically | ||||
| Application Type | General | Latching | |||
| Mounting | PCBoard | Chassis Mount | PCBoard | Panel; Panel Mount | |
| Turn-On Switching | Zero Switching | ||||
| Features | Built-in Heat Sink; Internal Snubber |