Solid State SPST-NO (1 Form A) Module
Industrial Relays RIF-0-OSC-24DC/24DC2
SSR RELAY SPST-NO 3A 3-33V
SOLID STATE RELAY, 3A, 3-33VDC, DIN RAIL; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 277-17665-ND | 2905657 | 2905657 | 57AC7831 |
| Product Name | Solid State Relays | Industrial Relays | Relays - Solid State Relays | Solid State Relay, 3A, 3-33Vdc, Din Rail; Contact Configuration Phoenix Contact |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -13 to 140 F (-25 to 60 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 24 volts |