Sensata Technologies Solid State Relays 84134130

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1241-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1241-ND
Solid State Relays 646-1241-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134130
Solid State Relays - Industrial Mount 84134130
Solid State Relays - Industrial Mount 75A/480Vac DC In ZC

Solid State Relays - Industrial Mount 75A/480Vac DC In ZC

Buy Now Datasheet
Solid State Relay, 75A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 42X4123 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 75A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
42X4123
Solid State Relay, 75A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 42X4123
SOLID STATE RELAY, 75A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:75A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 75A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:75A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - 84134130 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134130
Relays - Solid State Relays 84134130
SSR RELAY SPST-NO 75A 48-660V

SSR RELAY SPST-NO 75A 48-660V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1241-ND 84134130 42X4123 84134130
Product Name Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 75A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - G3VM-401DY(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Type 77.31 - Modular Solid State Relay 30A - 773180248050 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Solid State Relays - PVD1354 - 1240845-PVD1354 - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers